- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Contact Gender | UL Flammability Code | Insulation Resistance | Voltage | Contact Tail Length | ELV | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Test Voltage | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1919734 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 7.530002g | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTBT | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 4 | - | 180° | - | 0.2-2.5mm2 | 7mm | - | 4 | M3 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1844935 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 17 | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | - | Tin | 1 | - | - | 17 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1796322 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | 250V | - | - | Bulk | 2012 | COMBICON MSTBV | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | - | 250V | 0.154 3.90mm | - | - | - | 1 | 12A | - | - | - | Tin | 1 | - | - | 2 | UL | - | Vertical | - | - | - | 2 | - | - | - | CONNECTOR | - | Explosion Proof, Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1873223 Phoenix Contact | 127 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 7.639998g | Copper | - | - | 250V | 630V | - | Bulk | 2009 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | 25.6mm | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 300V | - | - | 250V | 12A | 1 | 10A | 26 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | - | 4 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 4 | - | - | 2.5 mm2 | SPRING LOADED | - | Mating Flange, Retention Latches (Non-Wire Side) | 25.6mm | 30.42mm | 30.42mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1767591 Phoenix Contact | 11 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 155.999998g | Brass | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON SMSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 24 | Green | 1 | Female | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | 45 deg | 16.5mm | 0.583 14.80mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | Compliant | - | 12A | 1 | 15A | - | - | - | Tin | 1 | - | - | 24 | UL | - | 45° | - | - | - | - | - | - | - | - | - | - | - | 123.92mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Not Applicable | ||
![]() 1830156 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 117.000013g | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCD | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 14 | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 0.894 22.71mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 2 | 8A | - | - | - | Tin | 1 | - | 7 | 7 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | Board Guide, Mating Flange | - | 21.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788651 Phoenix Contact | 60 |
| Datasheet | 4 Weeks | Tin | Panel | Board Mount | - | Polyamide (PA), Nylon | 206.999996g | - | - | - | 320V | 630V | - | Bulk | 2010 | COMBICON MVSTBU | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Receptacle, Male Pins | 14 | Green | 1 | - | PA, 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 0.681 17.30mm | - | 12A | Screw | - | - | 14 | - | - | - | 300V | - | - | - | 12A | 1 | 10A | 12 AWG | 24 AWG | - | - | 1 | 12-30 AWG | - | 14 | UL | - | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | - | Mounting Flange | 20.4mm | 17.3mm | 82.44mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1775572001 Weidmüller | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | Not Applicable | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 3 | - | 8.5mm | 0.472 12.00mm | - | 15A | Solder | 300V | CSA, UR | - | - | 94V-0 | 1MOhm | 300V | 0.059 1.50mm | - | - | 15A | 1 | 10A | - | - | 3 | Tin | - | - | - | - | - | - | Vertical | - | - | 1.4 mm | - | - | - | - | - | - | - | - | 15.2mm | 8.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1775054001 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | 300V | 400V | -50°C~100°C | Tape & Reel (TR) | 2008 | Omnimate SL | e3 | yes | Obsolete | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 7 | - | - | 0.335 8.51mm | - | 15A | Solder | - | CSA, UR | - | - | 94V-0 | - | 300V | 0.059 1.50mm | - | - | - | 1 | 10A | - | - | 7 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.4 mm | - | - | - | - | - | - | - | 8.5mm | 38.8mm | 12mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3040517 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 60.829997g | - | 24A | - | 500V | 500V | - | Bulk | 2011 | CLIPLINE COMBI SPDB | - | yes | Active | 1 (Unlimited) | Screwless | - | IDC, IDT | Plug, Female Sockets | 12 (Mate), 24 (Input) | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 300V | - | - | - | - | 1 (Mate), 2 (Input) | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | 12 | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | - | - | 32.7mm | 62.4mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1942617 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 6.709992g | - | - | - | 320V | 630V | - | Bulk | 2012 | COMBICON FKIC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Plug | Plug, Male Pins | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 16A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | 4 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 4 | - | - | 2.5 mm2 | SPRING LOADED | - | - | 22.32mm | 15mm | 27mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1720961 Phoenix Contact | 88 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.200205kg | - | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON PCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | Female | PA, UL 94V0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 1.152 29.25mm | - | 41A | Solder | - | - | - | - | - | - | 300V | 0.197 5.00mm | Compliant | - | - | 1 | 41A | - | - | - | - | 1 | - | - | 8 | UL | - | Vertical | - | - | - | 8 | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Not Applicable | ||
![]() 1796348 Phoenix Contact | 53 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | 250V | - | - | Bulk | 2012 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.472 12.00mm | not_compliant | 12A | Solder | - | - | - | - | - | - | 250V | 0.154 3.90mm | - | - | - | 1 | 12A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | Explosion Proof, Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1766932 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 600.102706g | - | - | 15A | 400V | 1kV | - | Bulk | 2008 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.295 7.50mm | - | Straight | 15mm | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 30 AWG | 12 AWG | 7 | - | 1 | 12-30 AWG | - | 7 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | 18.2mm | 15mm | 50.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1873508 Phoenix Contact | 12062451 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 4.230004g | - | 12A | - | 320V | 630V | - | Bulk | 2010 | COMBICON FKIC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Male Pins | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | Tin | 1 | 12-26 AWG | - | 2 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 2 | - | - | - | SPRING LOADED | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1838210000 Weidmüller | 92 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | 300V | 400V | -50°C~100°C | Bulk | 2010 | Omnimate SL | e3 | - | Active | 1 (Unlimited) | - | - | Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 2 | - | 12mm | 0.472 12.00mm | - | 15A | Solder | - | CSA, UR | - | - | 94V-0 | - | 300V | 0.126 3.20mm | - | - | 10A | 1 | 10A | - | - | 2 | Tin | - | - | - | - | - | - | Vertical | - | - | 1.4 mm | - | - | - | - | - | - | - | - | 13.36mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 14120614002000 HARTING | 50 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | - | Male | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Horizontal | - | 0.276 7.00mm | - | - | Solder | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 11A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 6 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1851355 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 101.999997g | - | - | - | 160V | 320V | - | Bulk | 2009 | COMBICON FK-MCP | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | 14 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 0.488 12.40mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 8A | 16 AWG | 26 AWG | - | - | 1 | 16-28 AWG | - | 14 | UL | 180° | - | 0.14-1.5mm2 | 9mm | - | - | - | - | - | SPRING LOADED | - | Mating Flange | 20.8mm | 12.4mm | 63.73mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5432737 Phoenix Contact | 114 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 400V | - | Bulk | 2013 | BCH | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Gray | 1 | - | STANDARD: UL 94V-0, PA | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 0.339 8.61mm | - | - | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 15A | - | - | - | Tin | 1 | - | - | 3 | CUL; UL | - | 90°, Right Angle | - | - | - | 3 | - | - | - | CONNECTOR | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1836202 Phoenix Contact | 106 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 121.99999g | Copper | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | 9.2mm | 0.285 7.25mm | - | 8A | Solder | - | - | - | Male | - | - | 300V | 0.138 3.50mm | - | - | 8A | 1 | 8A | - | - | - | Tin | 1 | - | - | 4 | UL | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | 4kV | - | 10.75mm | 20.32mm | 20.32mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |