- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Contact Materials | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Contact Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Strip Length | Number of Positions Per Level | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1720699 Phoenix Contact | 56 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 10.432625kg | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON PC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | 1 | PBT, UL 94V0 | - | 0.300 7.62mm | - | - | 0.533 13.54mm | unknown | 41A | Solder | - | - | - | 300V | 0.165 4.19mm | - | - | - | 1 | 41A | - | - | Tin | 1 | - | - | 3 | UL | - | 90°, Right Angle, Under Board | - | - | - | Latch Lock | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1847615 Phoenix Contact | 214 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 122.999991g | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | 1 | PBT, UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | - | - | - | 300V | 0.134 3.40mm | - | - | 8A | 1 | 8A | - | - | - | 1 | - | - | 2 | UL | - | Vertical | - | - | CONNECTOR | Mating and Mounting Flange | 12.6mm | 7.25mm | 19.28mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1843910 Phoenix Contact | 51 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 2.100133kg | - | - | 160V | 250V | - | Bulk | 2015 | COMBICON MC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 14 | - | - | Green | 1 | PBT, UL 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | 0.285 7.25mm | - | 8A | Solder | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | Tin | 1 | - | - | 14 | UL | - | 90°, Right Angle | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 0395116516 Molex | 37 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 16 | 105°C | -40°C | Green | 1 | - | - | 0.150 3.81mm | Vertical | - | 0.360 9.14mm | - | - | Solder | 16 | - | - | 300V | - | - | - | - | 1 | 8A | - | - | Gold | - | - | 16 | - | - | - | Vertical | - | 16 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395365022 Molex | 44 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 22 | - | - | Green | - | - | - | 0.200 5.08mm | Right Angle | 12mm | - | unknown | - | Solder | - | - | - | 300V | - | - | 300V | - | 1 | 18A | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | Mating Flange | - | 121.92mm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395026515 Molex | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39502 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 15 | - | - | Green | - | - | - | 0.138 3.50mm | - | - | 0.270 6.86mm | - | - | Solder | - | - | - | 300V | 0.140 3.56mm | - | - | - | 1 | 8A | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | 15 | - | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | - | ||
![]() 0395337907 Molex | 15 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | - | - | Green | - | - | - | 0.200 5.08mm | Straight | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | 300V | - | - | 1 | 15A | 26 AWG | 12 AWG | Gold | - | 12-26 AWG | - | - | - | 270° | - | 5mm | 7 | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | 35.56mm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395345111 Molex | 15 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | 18A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 11 | 115°C | -40°C | Green | 1 | - | - | 0.200 5.08mm | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 11 | Green | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Tin | - | 12-30 AWG | 11 | - | - | 180° | - | 6.5mm | 11 | - | Mating Flange, Positions Stamped | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395200510 Molex | 15 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39520 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 10 | - | - | Black | - | - | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | 10 | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Gold | - | 12-30 AWG | - | - | - | 180° | - | 6.5mm | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395332909 Molex | 15 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 9 | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 9 | 105°C | -40°C | Black | - | - | - | 0.200 5.08mm | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | Gold | - | 12-26 AWG | 9 | - | - | 270° | - | 5mm | 9 | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395226015 Molex | 454 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39522 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 15 | 105°C | -40°C | Green | 1 | - | - | 0.197 5.00mm | Right Angle | 12mm | 0.330 8.38mm | - | - | Solder | 15 | Green | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | Tin | - | - | 15 | - | - | - | 90°, Right Angle | - | 15 | - | - | - | 77mm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395345604 Molex | 21 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | 18A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 4 | 115°C | -40°C | Green | 1 | - | - | 0.200 5.08mm | Right Angle | 18.2mm | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 4 | Green | - | 300V | - | 300V | - | - | 1 | 18A | 30 AWG | 12 AWG | Gold | - | 12-30 AWG | 4 | - | - | 180° | - | 6.5mm | 4 | - | Mating Flange, Positions Stamped | - | 30.12mm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395225013 Molex | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39522 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | 13 | - | - | Green | - | - | - | 0.197 5.00mm | Right Angle | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | 67mm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395161514 Molex | 44 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39516 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 14 | 105°C | -40°C | Black | 1 | - | - | 0.150 3.81mm | Right Angle | 9.2mm | 0.270 6.86mm | - | - | Solder | 14 | Black | 8mOhm | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | Gold | - | - | 14 | - | - | - | 90°, Right Angle | - | 14 | - | Mating Flange | - | 63.73mm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395226022 Molex | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39522 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | 0.197 5.00mm | Right Angle | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | 22 | - | - | - | 112mm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395151515 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39515 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 15 | 105°C | -40°C | Black | 1 | - | - | 0.150 3.81mm | Vertical | - | 0.360 9.14mm | - | - | Solder | 15 | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | Gold | - | - | 15 | - | - | - | Vertical | - | 15 | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395166019 Molex | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39516 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 19 | - | - | Green | - | - | - | 0.150 3.81mm | Right Angle | 9.2mm | 0.270 6.86mm | unknown | - | Solder | - | - | 8mOhm | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | 19 | - | Mating Flange | - | 82.78mm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395315517 Molex | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | 17 | - | - | Green | - | - | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | - | - | - | 88.36mm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395151510 Molex | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39515 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Black | - | - | - | 0.150 3.81mm | - | - | 0.360 9.14mm | unknown | - | Solder | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | Gold | - | - | - | - | - | - | Vertical | - | 10 | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 0395225018 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39522 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Green | - | - | - | 0.197 5.00mm | Right Angle | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | 18 | - | - | - | 92mm | - | UL94 V-0 | - | ROHS3 Compliant | - |