- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Contact Materials | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Contact Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Features | Height | Length | Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395161518 Molex | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39516 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | 0.150 3.81mm | Right Angle | 9.2mm | 0.270 6.86mm | unknown | - | Solder | - | - | - | 8mOhm | 300V | 0.138 3.50mm | - | - | - | - | 1 | 8A | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | 18 | Mating Flange | - | 78.97mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395161511 Molex | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39516 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 11 | - | - | Black | - | - | - | - | 0.150 3.81mm | Right Angle | 9.2mm | 0.270 6.86mm | unknown | - | Solder | - | - | - | 8mOhm | 300V | 0.138 3.50mm | - | - | - | - | 1 | 8A | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | 11 | Mating Flange | - | 52.3mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395045603 Molex | 21 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | 8A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 3 | 115°C | -40°C | Green | 1 | - | - | - | 0.138 3.50mm | Right Angle | 15.5mm | 0.437 11.10mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | 300V | - | - | 1 | 8A | 30 AWG | 16 AWG | Gold | - | 16-30 AWG | 3 | - | - | 180° | - | - | 6.5mm | 3 | Mating Flange, Positions Stamped | - | 20.8mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395121012 Molex | 50 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39512 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | 105°C | -40°C | Black | 1 | - | - | - | 0.150 3.81mm | Horizontal | 9.2mm | 0.270 6.86mm | - | 8A | Solder | - | 12 | Black | 8mOhm | 300V | 0.138 3.50mm | 10 | - | - | - | 1 | 8A | - | - | Tin | - | - | 12 | - | - | - | 90°, Right Angle | - | - | 12 | - | - | 47.11mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395051508 Molex | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39505 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Black | - | - | - | - | 0.138 3.50mm | - | - | 0.360 9.14mm | unknown | - | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 1 | 8A | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | 8 | Mating Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395320508 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (2 Side) | 8 | 105°C | -40°C | Black | 1 | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | - | - | Solder | - | - | Black | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | Gold | - | - | 8 | - | - | - | 90°, Right Angle | - | - | 8 | - | - | 40.64mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395161507 Molex | 37 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39516 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | 105°C | -40°C | Black | 1 | Male | - | - | 0.150 3.81mm | Right Angle | 9.2mm | 0.270 6.86mm | - | - | Solder | - | 7 | Black | 8mOhm | 300V | 0.138 3.50mm | - | - | - | - | 1 | 8A | - | - | Gold | - | - | 7 | - | - | - | 90°, Right Angle | - | - | 7 | Mating Flange | - | 37.06mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 3051111 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA), Nylon | 1.099961kg | - | - | 500V | 500V | - | Bulk | 2010 | CLIPLINE COMBI QP | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT | Plug, Female Sockets | 2 | - | - | Gray | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | Straight | 10.4mm | 1.575 40.00mm | unknown | 17.5A | IDC | CSA, UL | - | - | - | 600V | - | - | 500V | - | 17.5A | 1 | 5A | 24 AWG | 16 AWG | - | 1 | 16-24 AWG | - | 2 | CSA; CUL; GL; GOST; UL | 180° | - | 0.25-1.5mm2 | - | - | - | 40mm | 20mm | 10.4mm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() 0395116510 Molex | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Green | - | - | - | - | 0.150 3.81mm | - | - | 0.360 9.14mm | unknown | - | Solder | - | - | - | - | 300V | - | - | - | - | - | 1 | 8A | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | 10 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395224008 Molex | 752 |
| Datasheet | 12 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | 15A | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39522 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | 0.330 8.38mm | - | - | Solder | - | - | - | - | - | 0.170 4.32mm | - | - | - | - | 1 | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395215018 Molex | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39521 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Green | - | - | - | - | 0.197 5.00mm | - | 8.3mm | 0.470 11.94mm | unknown | - | Solder | - | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | 18 | - | - | 92mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395151514 Molex | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39515 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 14 | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | 0.360 9.14mm | unknown | - | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 1 | 8A | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | 14 | Mating Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395332409 Molex | 15 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 9 | 105°C | -40°C | Black | 1 | - | - | - | 0.200 5.08mm | Straight | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | 9 | Black | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | Tin | - | 12-26 AWG | 9 | - | - | 270° | - | - | 5mm | 9 | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395225016 Molex | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39522 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (2 Side) | 16 | 105°C | -40°C | Green | 1 | - | - | - | 0.197 5.00mm | Right Angle | 12mm | 0.330 8.38mm | - | - | Solder | - | - | Green | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | Tin | - | - | 16 | - | - | - | 90°, Right Angle | - | - | 16 | - | - | 82mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395161003 Molex | 7 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39516 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | POLARIZED, SHROUDED | - | 0.150 3.81mm | Horizontal | 9.2mm | 0.270 6.86mm | - | 8A | Solder | - | - | - | 8mOhm | 300V | 0.138 3.50mm | 2 | - | - | - | 1 | 8A | - | - | Tin | 1 | - | - | 3 | - | - | 90°, Right Angle | - | - | 3 | Mating Flange | - | 21.82mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395320503 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (2 Side) | 3 | 105°C | -40°C | Black | 1 | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | - | - | Solder | - | 3 | Black | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | Gold | - | - | 3 | - | - | - | 90°, Right Angle | - | - | 3 | - | - | 15.24mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395326507 Molex | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | 7 | - | - | 37.56mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 1777196 Phoenix Contact | 116 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | 154.999997g | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTBV | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | 8.3mm | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 12A | 1 | 12A | - | - | - | 1 | - | - | 14 | UL | - | Vertical | - | - | 14 | Mating and Mounting Flange | 15.9mm | 81.28mm | 81.28mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395200714 Molex | 50 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | 18A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 14 | 115°C | -40°C | Black | 1 | - | - | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | 14 | Black | - | 300V | - | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Gold | - | 12-30 AWG | 14 | - | - | 180° | - | - | 6.5mm | 14 | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395156017 Molex | 15 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | - | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39515 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 17 | 105°C | -40°C | Green | 1 | - | - | - | 0.150 3.81mm | Vertical | - | 0.360 9.14mm | - | - | Solder | - | 17 | - | - | 300V | 0.138 3.50mm | - | - | - | - | 1 | 8A | - | - | Tin | - | - | 17 | - | - | - | Vertical | - | - | 17 | Mating Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - |