- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | Housing Color | Empty Shell | Contact Resistance | Voltage | Contact Tail Length | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395040712 Molex | 44 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 12 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Gold | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | - | - | Mating Flange, Positions Stamped | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395161520 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39516 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 20 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | Right Angle | - | 9.2mm | 0.270 6.86mm | unknown | - | Solder | - | - | - | - | - | - | - | - | 8mOhm | 300V | 0.138 3.50mm | - | 1 | 8A | - | - | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 20 | - | - | - | - | Mating Flange | - | 86.59mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395337510 Molex | 44 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 10 | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 10 | 105°C | -40°C | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | 10 | - | - | 270° | - | - | 5mm | - | 10 | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1966237 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 89.000011g | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | 7.8mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | 150V | - | - | 1 | 8A | 24 AWG | 16 AWG | - | - | - | 1 | 16-24 AWG | - | 16 | UL | 180° | - | 0.2-1.5mm2 | 10mm | - | 16 | - | - | - | SPRING LOADED | Mating Flange | 22.9mm | 7.8mm | 66.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395205622 Molex | 50 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 22 | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 18A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39520 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 22 | 115°C | -40°C | Green | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Gold | - | 12-30 AWG | 22 | - | - | 180° | - | - | 6.5mm | - | 22 | - | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1844280 Phoenix Contact | 95 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 320V | - | Bulk | 2016 | COMBICON IFMC | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Male Pins | 9 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.307 7.80mm | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | 150V | - | - | 1 | 8A | 24 AWG | 16 AWG | - | - | Tin | - | 16-24 AWG | - | - | - | 180° | - | 0.14-1.5mm2 | 10mm | - | - | - | - | - | - | Retention Latches | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3212581 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | 17.5A | - | 500V | 500V | - | Bulk | 2012 | CLIPLINE COMBI PP-H | - | - | Active | 1 (Unlimited) | Screwless | - | Push-In | Plug, Female Sockets | 9 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | - | - | 1.232 31.30mm | - | 17.5A | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | 600V | - | - | 1 | 5A | 26 AWG | 14 AWG | - | - | - | - | 14-26 AWG | - | - | - | 180° | - | 0.14-1.5mm2 | 10mm | - | - | - | - | - | - | - | - | - | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1757323 Phoenix Contact | 110 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 152.999995g | Tin | 12A | 15A | 250V | 400V | - | Bulk | 2000 | COMBICON MSTBA | - | - | Active | 1 (Unlimited) | Solder | - | Plug | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Green | 1 | Male | - | - | 320V | - | - | - | - | - | - | 0.200 5.08mm | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | 250V | CSA, EN, UL, VDE | 5.08mm | 10 | - | - | Green | - | - | 300V | 0.138 3.50mm | 12A | 1 | 15A | - | - | - | 10 | Tin | - | - | 10 | - | - | - | 90°, Right Angle | - | - | - | 10 | - | - | - | - | - | 15.6mm | 52.8mm | 52.72mm | 45.72mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1804690 Phoenix Contact | 280 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.50003kg | Copper | - | - | 400V | 630V | - | Bulk | 1998 | COMBICON PCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, UL 94V-0 | - | - | - | - | - | - | - | - | 0.300 7.62mm | Straight | - | 14.3mm | 1.142 29.00mm | - | 20A | Solder | - | CSA, UL | 7.62mm | - | - | - | - | - | - | 300V | 0.197 5.00mm | 20A | 1 | 20A | - | - | - | 3 | Tin | 1 | - | - | 3 | UL; CSA | - | Vertical | - | - | - | - | - | - | - | - | - | 22.84mm | 22.84mm | 50mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1969467 Phoenix Contact | 115 |
| Datasheet | 4 Weeks | Silver | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Silver | Polyamide (PA), Nylon | 32.049986g | - | 76A | - | 1kV | 1kV | - | Bulk | 2010 | COMBICON IPC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | - | - | Green | 1 | Female | PA, UL 94V-0 | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | 1.094 27.80mm | - | 76A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | 600V | - | - | 1 | 55A | 20 AWG | 6 AWG | - | - | - | 1 | 6-20 AWG | - | 3 | UL | 180° | - | 0.75-16mm2 | 12mm | - | 3 | M4 | - | - | - | Mating Flange | 44.1mm | 27.8mm | 48.24mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1612630000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy | - | - | 600V | 1kV | -50°C | Bulk | 2008 | Powermate STV | e4 | yes | Active | - | - | - | - | Header, Blade Sockets | - | - | - | Gray | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.276 7.00mm | Right Angle | IP10 | - | 0.843 21.41mm | - | 18A | Solder | - | CSA, UR | - | 9 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | Grey | NO | - | 600V | 0.126 3.20mm | - | 1 | 14A | - | - | - | - | Silver | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.6 mm | - | - | - | - | - | Mating and Mounting Flange | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1754591 Phoenix Contact | 11 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.50003kg | - | - | - | 250V | 400V | - | Bulk | 2005 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 10 | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | 320V | - | - | - | - | - | - | 0.197 5.00mm | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | CSA, UL | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | 12A | 1 | 15A | - | - | - | 10 | - | 1 | - | - | 10 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 50mm | 50mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5431958 Phoenix Contact | 37 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 400V | - | Bulk | 2014 | BCH | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | 3 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.339 8.61mm | - | - | Solder | - | - | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1035470000 Weidmüller | 95 |
| - | 12 Weeks | - | - | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 17.5A | - | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | IP20 | - | 0.862 21.89mm | - | 10A | Solder | - | cURus | - | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | - | - | - | Tin | - | - | 2 | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1754805 Phoenix Contact | In Stock |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 350.000009g | - | - | 15A | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 20 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | 20 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 18.2mm | 15mm | 100mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1809776 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | 12A | - | 320V | 630V | - | Bulk | 2010 | COMBICON MSTBC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Female Sockets | 6 | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.413 10.49mm | - | 12A | - | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 10A | 20 AWG | 14 AWG | - | - | - | 1 | 14-20 AWG | - | 6 | UL | 180° | - | 0.5-2.5mm2 | - | - | - | - | - | 2.5 mm2 | - | Mating Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1817631 Phoenix Contact | 50 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | PBT | Polybutylene Terephthalate (PBT) | - | - | - | - | 250V | 250V | - | Bulk | 2014 | COMBICON MC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | Male | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | Straight | - | 9.2mm | 0.285 7.25mm | not_compliant | 8A | Solder | - | - | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | Locking Ramp, Mating and Mounting Flange | - | 24.3mm | 7.25mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1952351 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 6.369996g | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | 7.8mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | 150V | - | - | 1 | 8A | 16 AWG | 24 AWG | - | - | - | 1 | 16-24 AWG | - | 11 | CB; CUL; EAC; UL; VDE | 180° | - | 0.2-1.5mm2 | 10mm | - | 11 | - | - | - | SPRING LOADED | - | 7.8mm | 22.9mm | 39.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1013750000 Weidmüller | 2196 |
| Datasheet | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Terminal Block | Plug, Female Sockets | - | - | - | Orange | 1 | Female | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | IP20 | - | 0.559 14.20mm | - | 21A | Screwless - Leg Spring, Push-In Spring | - | CSA, cURus | - | - | - | - | - | - | - | 300V | - | - | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | 8 | Tin | 1 | 12-26 AWG | - | 8 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | - | 10mm | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1013720000 Weidmüller | 58 | - | Datasheet | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Terminal Block | Plug, Female Sockets | - | - | - | Orange | 1 | Female | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | IP20 | - | 0.559 14.20mm | - | 19A | Screwless - Leg Spring, Push-In Spring | - | CSA, cURus | - | - | - | - | - | - | - | 300V | - | - | 1 | 10A | 26 AWG | 12 AWG | 26 AWG | 5 | Tin | 1 | 12-26 AWG | - | 5 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | - | 10mm | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - |