- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395369016 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 16 | - | - | - | - | Mating Flange | - | 91.44mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395319519 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 19 | - | - | Green | - | - | - | - | 0.200 5.08mm | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | - | 0.130 3.30mm | - | - | - | 1 | - | - | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395369511 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 11 | - | - | Green | - | - | - | - | 0.200 5.08mm | - | - | 0.327 8.30mm | - | - | Solder | - | - | - | - | 0.150 3.81mm | - | - | - | 1 | - | - | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395369513 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 13 | - | - | Green | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating Flange | - | 76.2mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395319020 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 20 | - | - | Green | - | - | - | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.130 3.30mm | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | 103.6mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395369006 Molex | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | 140°C | -40°C | Green | 1 | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | - | - | Solder | - | 6 | Green | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | 6 | - | - | - | 90°, Right Angle | - | - | 6 | - | - | - | - | Mating Flange | - | 40.64mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395329506 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Brass | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | 300V | 0.170 4.32mm | - | 300V | - | 1 | 18A | - | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | 6 | - | - | - | - | - | - | 32.48mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1809131 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | 12A | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | 0.200 5.08mm | - | - | 0.339 8.61mm | - | 12A | Solder | cULus | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 8 | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1777794 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON PC | - | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | - | - | - | Green | - | Female | - | - | 0.300 7.62mm | - | 19.7mm | 0.776 19.70mm | not_compliant | 41A | Screw - Rising Cage Clamp | - | - | - | 600V | - | - | - | - | 1 | 41A | 8 AWG | 24 AWG | - | - | - | 8-24 AWG | - | - | - | 180° | - | 0.2-10mm2 | 10mm | 9 | M3 | - | - | - | Retention Latches (Non-Wire Side) | 35.3mm | 35.5mm | 68.53mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1784936 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 1kV | 1kV | - | Bulk | 2012 | COMBICON IPC | yes | Active | 1 (Unlimited) | - | - | - | Header, Blade Sockets | 4 | - | - | Green | - | - | - | - | 0.591 15.00mm | Right Angle | 44.9mm | 1.122 28.50mm | not_compliant | 125A | Solder | - | - | - | 600V | 0.181 4.60mm | - | - | 125A | 1 | 115A | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 4 | - | - | - | - | Mating and Mounting Flange | - | 84.4mm | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1893782 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 13.279994g | - | - | - | 160V | 320V | - | Bulk | 2001 | COMBICON ZEC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Plug | Plug, Card Edge | - | - | - | Green | 1 | Female | - | 8536.69.40.40 | 0.138 3.50mm | - | - | 0.689 17.50mm | - | 8A | Screwless - Spring Cage, Tension Clamp | - | - | - | 150V | - | - | - | - | 1 | 8A | 26 AWG | 16 AWG | - | - | 1 | 16-26 AWG | - | 12 | - | 180° | - | 0.2-1mm2 | - | 12 | - | - | - | SPRING LOADED | - | 24.05mm | 7mm | 43.4mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1806232 Phoenix Contact | 155 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 174.99999g | - | - | 15A | 400V | 630V | - | Bulk | 2011 | COMBICON GMSTB | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: VDE | - | 0.300 7.62mm | Right Angle | 12mm | 0.339 8.61mm | unknown | 12A | Solder | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 10A | - | - | - | - | 1 | - | - | 3 | CB; CCA; CSA; CUL; EAC; UL | - | 90°, Right Angle | - | - | 3 | - | - | - | CONNECTOR | Mating and Mounting Flange | 12.1mm | 33.44mm | 33.44mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3045428 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Nylon | Polyamide (PA), Nylon | 499.858792g | - | 24A | - | 500V | 500V | - | Bulk | 2011 | CLIPLINE COMBI UPBV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 4 | - | - | Gray | - | - | - | - | 0.205 5.20mm | - | - | 1.850 47.00mm | - | 24A | Screw | - | - | - | 600V | - | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 90° | - | 0.14-4mm2 | 9mm | - | M3 | - | - | - | - | - | 21mm | 20.8mm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() 1756418 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 600.102706g | - | - | - | 250V | - | - | Bulk | 2011 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 10 | - | - | Black | 1 | - | - | 8536.69.40.40 | 0.197 5.00mm | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 10 | CB; CSA; CUL; GOST; UL; VDE | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0395329523 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Brass | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 23 | - | - | Green | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | 300V | 0.170 4.32mm | - | 300V | - | 1 | 18A | - | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 118.84mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0395329022 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon | - | Brass | - | 18A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 22 | - | - | Green | - | - | - | - | 0.200 5.08mm | - | - | 0.327 8.30mm | - | - | Solder | - | - | - | - | 0.170 4.32mm | - | - | - | 1 | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1756285 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | 1.85301g | - | - | - | 250V | - | - | Bulk | 2011 | COMBICON MSTB | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 4 | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | 12.1mm | 12mm | 25.16mm | - | RoHS Compliant | - | Lead Free | ||
![]() 1747993 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Gold | - | Through Hole | - | - | 1.351989g | - | - | - | 250V | - | - | Bulk | 2010 | COMBICON MSTBVA | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | - | 8536.69.40.40 | 0.200 5.08mm | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | 300V | 0.154 3.90mm | - | - | 12A | 1 | 12A | - | - | - | - | 1 | - | - | 2 | CB; CSA; CUL; UL; VDE | - | Vertical | - | - | 2 | - | - | - | - | - | 12.16mm | 8.6mm | 15.9mm | - | RoHS Compliant | - | Lead Free | ||
![]() 0395369003 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | - | Male | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 3 | - | - | - | - | Mating Flange | - | 25.4mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 1766961 Phoenix Contact | 55 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 350.000009g | - | - | - | 400V | 1kV | - | Bulk | 2005 | COMBICON GMSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.295 7.50mm | Right Angle | 18.2mm | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE | 10 | - | 300V | - | 500V | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 10 | UL | 180° | - | 0.2-2.5mm2 | - | - | M3 | 7mm | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 18.2mm | 73mm | 18.2mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |