- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Contact Tail Length | ELV | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1952830 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 105g | - | 8A per Position | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 14 | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | - | 0.524 13.30mm | - | 8A | Solder | - | - | - | 150V | 0.102 2.60mm | - | - | - | 2 | 8A | - | - | - | - | Tin | 1 | - | - | 7 | UL | - | Vertical | - | - | 7 | - | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1827790 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | Tin | Cable, Free Hanging, Panel | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 98.999993g | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON MC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | - | 16.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | 11 | - | 300V | - | - | 160V | 8A | 1 | 8A | 30 AWG | 14 AWG | - | - | - | 1 | 14-30 AWG | - | 11 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | M2 | - | - | - | Mating Flange | 16.1mm | 52.3mm | 16.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1910364 Phoenix Contact | 200 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 4.970012g | - | - | 10A | 250V | 630V | - | Bulk | 2010 | COMBICON FKC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | - | PA, 94V-0 | - | 0.197 5.00mm | Straight | - | - | 0.591 15.00mm | unknown | 12A | Screwless - Leg Spring, Push-In Spring | CB, CSA, VDE, cULus | 3 | - | 300V | - | - | - | 12A | 1 | 12A | 12 AWG | 24 AWG | - | - | - | 1 | 12-26 AWG | - | 3 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | 2.5 mm2 | SPRING LOADED | Retention Latches (Non-Wire Side) | 15.1mm | 15mm | 25.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XW4H-06A1 Omron Electronics Inc-EMC Div | 120 |
| Datasheet | 19 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | -45°C~125°C | Bulk | - | XW4 | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 6 | Black | - | - | - | - | 0.100 2.54mm | - | - | - | 0.193 4.90mm | unknown | - | Screwless - Leg Spring, Push-In Spring | - | - | - | 160V | - | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | Tin | - | 20-26 AWG | - | - | - | 180° | - | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | Latch Lock | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1952102 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 5.749992g | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | 7.8mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | 150V | - | - | - | - | 1 | 8A | 24 AWG | 16 AWG | - | - | Tin | 1 | 16-24 AWG | - | 10 | UL | 180° | - | 0.2-1.5mm2 | 10mm | 10 | - | - | - | SPRING LOADED | Latch Lock | - | 22.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1809792 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON MSTBC | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Crimp, Socket | Plug Housing for Female Sockets | - | Green | 1 | Female | PA, 94V-0 | - | 0.200 5.08mm | Straight | - | 10.5mm | 0.413 10.49mm | - | 12A | - | CB, CSA, UL, VDE | - | - | 300V | - | - | - | - | 1 | 10A | 20 AWG | 14 AWG | - | - | - | 1 | 14-20 AWG | - | 8 | UL | 180° | - | 0.5-2.5mm2 | - | 8 | - | - | 2.5 mm2 | - | Mating Flange | 25mm | 50.3mm | 25mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1829167 Phoenix Contact | 135 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 176.999992g | - | - | 15A | 400V | 630V | - | Bulk | 2011 | COMBICON GMSTBV | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | Male | PA, 94V-0 | - | 0.300 7.62mm | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | CB, CSA, UL, VDE | - | - | 300V | 0.154 3.90mm | - | - | 12A | 1 | 10A | - | - | - | - | - | 1 | - | - | 3 | UL | - | Vertical | - | - | 3 | - | - | - | - | Mating and Mounting Flange | 15.9mm | 33.44mm | 33.44mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1954731 Phoenix Contact | 56 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 3.409994g | - | 12A per position | - | 250V | 400V | - | Bulk | 2010 | COMBICON CC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | LCP, UL 94V-0 | - | 0.200 5.08mm | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | 300V | 0.102 2.60mm | - | - | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 6 | UL | - | 90°, Right Angle | - | - | 6 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1002320000 Weidmüller | 124 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | - | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | 0.200 5.08mm | - | IP20 | - | 0.813 20.65mm | - | 10A | Screwless - Leg Spring, Push-In Spring | CSA, cURus | - | - | 300V | - | - | - | - | 1 | 18.5A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | - | 6 | UL | 90° | - | 0.2-2.5mm2 | - | 6 | - | 10mm | - | - | Ejector Latches, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1777183 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 154.999997g | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTBV | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | - | - | - | 300V | 0.154 3.90mm | - | - | 12A | 1 | 12A | - | - | - | - | - | 1 | - | - | 13 | UL | - | Vertical | - | - | 13 | - | - | - | - | Mating and Mounting Flange | 15.9mm | 76.2mm | 76.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1808967 Phoenix Contact | 128 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | 250V | 630V | - | Bulk | 2012 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | Green | - | - | - | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | 10 | M3 | - | - | - | Ejector Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1952319 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 3.650001g | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 22.9mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | CB, VDE, cULus | - | - | 150V | - | - | 160V | 8A | 1 | 8A | 24 AWG | 16 AWG | - | - | - | 1 | 16-24 AWG | - | 7 | UL | 180° | - | 0.2-1.5mm2 | 10mm | 7 | - | - | - | SPRING LOADED | - | 22.9mm | 25.2mm | 25.2mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1949100000 Weidmüller | 26 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 23A | 20A | 300V | 400V | -50°C~100°C | Box | 2010 | Omnimate BL | - | Active | 1 (Unlimited) | Screw | EAR99 | Terminal Block | Plug, Female Sockets | - | Black | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 0.555 14.10mm | - | 13A | Screw - Clamping Yoke (Tension Sleeve) | CSA, UR | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | 10 | Tin | 1 | 12-30 AWG | - | 10 | UL; CSA | 270° | - | 0.2-4mm2 | - | - | M2.5 | 7mm | 4 mm2 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 1926044 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 2.209987g | - | 12A | - | 250V | 400V | - | Bulk | 2003 | COMBICON MSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PBT, UL 94V0 | - | 0.200 5.08mm | Right Angle | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 5 | UL | - | 90°, Right Angle | - | - | 5 | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1897115 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 110.000005g | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON EMC | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 1 | - | - | - | 0.138 3.50mm | - | - | - | 0.276 7.00mm | unknown | 8A | Press-Fit | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 4 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1805643 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 600V | - | Bulk | 2014 | COMBICON PST | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Partial Shroud | 4 | Black | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | Solder | - | - | - | - | 0.142 3.60mm | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1760006 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 8.77001g | - | - | - | 250V | 630V | - | Bulk | 2008 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | - | Female | - | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | 5 | - | - | 12-30 AWG | - | 5 | UL; VDE; CSA | 180° | - | 0.2-2.5mm2 | - | - | M3 | 7mm | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | 18.3mm | 15mm | 25.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1894972 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 6.380003g | - | - | - | 80V | 320V | - | Bulk | 2011 | MICRO-COMBICON MCDV | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 16 | Green | 1 | - | PA, 94V-0 | - | 0.098 2.50mm | - | - | - | 0.689 17.50mm | - | 4A | Solder | - | - | - | 125V | 0.138 3.50mm | - | - | - | 2 | 4A | - | - | - | - | Tin | 1 | - | 8 | 8 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1828838 Phoenix Contact | 85 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 171.999987g | - | - | - | 400V | 1kV | - | Bulk | 2011 | COMBICON GIC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Male Pins | 5 | Green | 1 | - | PA, 94V-0 | - | 0.300 7.62mm | Right Angle | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 5 | - | 300V | - | - | - | 12A | 1 | 10A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | 5 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | - | - | 19.2mm | 15mm | 38mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1722011 Phoenix Contact | 63 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper | - | - | 160V | 250V | - | Bulk | 2012 | COMBICON MC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | UL 94V-0, LCP | - | 0.150 3.81mm | Right Angle | - | - | 0.272 6.91mm | - | 8A | Solder | - | - | Natural | 300V | 0.102 2.60mm | Compliant | - | 8A | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 5 | CUL; GOST; UL | - | 90°, Right Angle | - | - | 5 | - | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Not Applicable |