- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Empty Shell | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395316002 Molex | 4153 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39531 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | - | - | 300V | 0.130 3.30mm | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | Vertical | - | - | - | 2 | - | - | - | - | - | - | 12.16mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1843101 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 117.000013g | Copper | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON MCD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Green | 1 | - | PBT, 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 21.9mm | 0.894 22.71mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 7A | 2 | 8A | - | - | - | - | Tin | 1 | - | 5 | UL | - | 90°, Right Angle | - | - | - | 5 | - | - | - | - | - | 21.9mm | 20.44mm | 26.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1881590 Phoenix Contact | 387 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.160006g | - | - | - | Nylon | 80V | 320V | - | Bulk | 2000 | MICRO-COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | 8.1mm | 0.398 10.11mm | - | 4A | Solder | - | EN, UL, VDE | - | - | - | - | 125V | 0.138 3.50mm | - | - | 4A | 1 | 4A | 20 AWG | 26 AWG | - | 6 | - | 1 | - | 6 | UL | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | 8.1mm | 10.1mm | 16.9mm | 12.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1786174 Phoenix Contact | 618 | - | Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Nylon | Polyamide (PA), Nylon | 137.000006g | Copper | - | - | - | 250V | 630V | - | Bulk | 2008 | COMBICON IC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | - | - | Green | 1 | - | STANDARD: UL 94-V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 19.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | 160V | CB, CSA, UL, VDE | 2 | - | - | - | 300V | - | 250V | - | 12A | 1 | 10A | 30 AWG | 12 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | 2 | CB; CSA; CUL; EAC; VDE; UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | - | 15mm | 11.66mm | 19.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1857906 Phoenix Contact | 50 | - | Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 102.999998g | - | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | - | - | Green | 1 | Male | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 17.9mm | 0.437 11.10mm | not_compliant | 8A | Screw - Rising Cage Clamp | - | - | 4 | - | - | - | 300V | - | 160V | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | - | - | 1 | 14-30 AWG | 4 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | 16.03mm | 16.23mm | 17.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5434926 Phoenix Contact | 153 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 320V | - | Bulk | 2012 | BCP | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 2 | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.437 11.10mm | not_compliant | 8A | Screw | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 30 AWG | - | - | Tin | - | 14-30 AWG | - | - | 180° | - | 0.2-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | 11.1mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1902754 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 2.240009g | - | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MSTBA | - | yes | Obsolete | 3 (168 Hours) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Black | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12.2mm | 0.350 8.89mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.114 2.90mm | - | - | 12A | 1 | 15A | - | - | - | - | - | 1 | - | 3 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 12.2mm | 17.24mm | 17.24mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1778072 Phoenix Contact | In Stock |
| Datasheet | 11 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 128.999997g | - | - | 15A | - | 250V | 630V | - | Bulk | 2003 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 11 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 12A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | 11 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange | 18.2mm | 15mm | 65.89mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1948190000 Weidmüller | 24 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 23A | 20A | - | 300V | 400V | -50°C~100°C | Bulk | 2010 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.555 14.10mm | - | 15A | Screw - Clamping Yoke (Tension Sleeve) | - | UR | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-30 AWG | 20 | UL; CSA | 90° | - | 0.2-4mm2 | - | - | 20 | M2.5 | 7mm | 4 mm2 | - | Retention Latches (Wire Side) | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1776605 Phoenix Contact | 96 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 152.999995g | - | - | 15A | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT; 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | CB, CSA, VDE, cULus | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 12A | - | - | - | - | - | 1 | - | 12 | CSA; UL | - | 90°, Right Angle | - | - | - | 12 | - | - | - | - | Mating and Mounting Flange | 12.1mm | 71.12mm | 71.12mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3000697 Phoenix Contact | 63 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | 40A | - | 1kV | 1000V | - | Bulk | 2017 | CLIPLINE COMBI PT | - | - | Active | - | - | - | - | Plug, Blade Pins | 5 | 125°C | -60°C | Gray | - | - | - | - | - | - | - | - | - | - | 0.323 8.20mm | - | - | - | - | 0.972 24.70mm | - | 41A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 8-20 AWG | - | - | 180° | - | 0.5-10mm2 | 12mm | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 2278377 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | - | Free Hanging | Through Hole | - | - | Polyamide (PA), Nylon | - | Tin | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCO | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Gray | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.701 17.80mm | - | 8A | Solder | - | - | - | - | Grey | - | 300V | - | - | - | - | 1 | 8A | - | - | - | - | - | 1 | - | 4 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 14.95mm | 14.55mm | 15.3mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1002330000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | - | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | IP20 | - | 0.813 20.65mm | - | 19A | Screwless - Leg Spring, Push-In Spring | - | CSA, cURus | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | 7 | UL | 90° | - | 0.2-2.5mm2 | - | - | 7 | - | 10mm | - | - | Ejector Latches, Retention Latches (Wire Side) | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1908127 Phoenix Contact | 74 |
| Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | 12.65999g | - | - | - | - | 400V | - | - | Bulk | 2011 | COMBICON GIC | - | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Male Pins | 6 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | Gold | - | 12-30 AWG | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Mating Flange | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1764264 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 128.999997g | - | - | - | Nylon | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 61.8mm | - | - | 12A | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE | - | - | - | - | 300V | - | 320V | - | 12A | 1 | 10A | 30 AWG | 12 AWG | - | 14 | - | 1 | 12-30 AWG | 14 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | 2.5 mm2 | - | Retention Latches (Non-Wire Side), Strain Relief | 61.8mm | 39.5mm | 71.12mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1843839 Phoenix Contact | 204 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 6 | 125°C | -55°C | Green | 1 | - | PBT, UL 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 9.2mm | 0.285 7.25mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | 8A | 1 | 8A | - | - | - | - | - | 1 | - | 6 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating and Mounting Flange | 10.65mm | 31.3mm | 31.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5441171 Phoenix Contact | 100 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | 12A | - | - | - | 630V | - | Bulk | 2014 | BCP | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 2 | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | not_compliant | - | Screw | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | Tin | - | 12-30 AWG | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 5444291 Phoenix Contact | 67 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 320V | - | Bulk | 2015 | BCH | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.291 7.40mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 9.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1940830000 Weidmüller | 76 |
| Datasheet | 19 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate BC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 12 | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.437 11.10mm | - | 17.5A | Screw - Clamping Yoke (Tension Sleeve) | - | CSA, cURus | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Tin | 1 | 16-28 AWG | 12 | UL; CSA | 180° | - | 0.2-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1813570000 Weidmüller | 102 |
| - | 12 Weeks | - | Through Hole | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | 78.3A | 60A | - | 300V | 1kV | -50°C~120°C | Bulk | 2011 | Omnimate SU | e4 | yes | Active | 1 (Unlimited) | Through Hole | - | - | Header, Blade Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.400 10.16mm | 2 | - | IP20 | - | 0.535 13.60mm | - | 76A | Solder | - | cURus | - | 94V-0 | - | NO | - | 0.138 3.50mm | - | - | - | 1 | - | - | - | - | 2 | Silver | - | - | - | - | - | 90°, Right Angle | - | - | 1 mm | - | - | - | - | - | Mating and Mounting Flange | - | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - |