- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | CoilResistance | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Contact Resistance | Insulation Resistance | Voltage | Contact Tail Length | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Relay Type | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3060717 Phoenix Contact | 44 |
| Datasheet | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | 41A | - | 1kV | 1kV | - | Bulk | 2017 | CLIPLINE COMBI UP | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | 41A | Screw | - | - | - | - | - | - | - | 600V | - | - | 1 | 40A | 24 AWG | 8 AWG | - | - | - | - | 8-24 AWG | - | - | - | 90° | - | - | 0.2-6mm2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1809307 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | NOT SPECIFIED | NOT SPECIFIED | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON MSTBC | - | yes | Active | 1 (Unlimited) | - | - | Crimp | Plug Housing for Female Sockets | 5 | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.421 10.70mm | - | 12A | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 10A | 20 AWG | 14 AWG | - | - | - | - | 14-20 AWG | - | - | - | 180° | - | - | 0.5-2.5mm2 | - | - | - | - | - | - | - | Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1944848 Phoenix Contact | 50 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 3.909995g | - | - | - | 12A | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PBT, UL 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 8 | UL | - | 90°, Right Angle | - | - | - | - | 8 | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1725549 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 10.760005g | - | - | - | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON PTDA | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug for Unshrouded Header | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 16mm | 0.630 16.00mm | - | 13.5A | Screwless - Spring Cage, Tension Clamp | - | UL | - | - | - | - | - | 300V | - | - | 1 (Mate), 2 (Input) | 13.5A | 24 AWG | 14 AWG | - | - | Tin | 1 | 14-24 AWG | 6 (Mate), 12 (Input) | 6 | UL | 45° | - | - | 0.2-2.5mm2 | - | - | 6 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 20mm | 31.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1823875 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 3.350006g | - | - | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON ICC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Male Pins | 5 | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.417 10.60mm | - | 12A | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 10A | 20 AWG | 14 AWG | - | - | - | 1 | 14-20 AWG | - | 5 | UL | 180° | - | - | 0.5-2.5mm2 | - | - | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1580870000 Weidmüller | 7 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | Copper Alloy | 18A | - | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | - | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 3 | - | IP20 | - | 0.330 8.38mm | - | 15A | Solder | - | CSA, UR | - | - | 94V-0 | - | 1MOhm | 300V | 0.126 3.20mm | - | 1 | 10A | - | - | - | 3 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 1.3 mm | - | - | - | - | - | - | 8.4mm | 17mm | 12mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1796480000 Weidmüller | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Copper Alloy | 27.5A | 18.5A | 300V | 400V | -50°C~100°C | Bulk | 2004 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 2 | - | - | - | 0.472 12.00mm | - | 15A | Solder | 300V | CSA, UR | 5mm | - | 94V-0 | - | 1MOhm | 300V | 0.059 1.50mm | - | 1 | 10A | - | - | - | 2 | Tin | - | - | - | - | - | - | Vertical | - | - | - | 1.4 mm | - | - | - | - | - | - | 12mm | 10mm | 8.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1780257 Phoenix Contact | 21 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 160V | 250V | - | Bulk | 2014 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | - | - | 300V | 0.055 1.40mm | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | 5 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1725636 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 14.136008g | - | - | - | - | - | 320V | 630V | - | Bulk | 2010 | COMBICON PTDA | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug for Unshrouded Header | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 16mm | 0.630 16.00mm | - | 13.5A | Screwless - Spring Cage, Tension Clamp | - | UL | - | - | - | - | - | 300V | - | - | 1 (Mate), 2 (Input) | 13.5A | 14 AWG | 24 AWG | - | - | Tin | 1 | 14-24 AWG | 8 (Mate), 16 (Input) | 8 | UL | 45° | - | - | 0.2-2.5mm2 | - | - | 8 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 20mm | 41.4mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1970919 Phoenix Contact | 11 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 1.200205kg | - | - | - | 12A | - | 250V | 630V | - | Bulk | 2013 | COMBICON SMSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 15.5mm | 0.610 15.49mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | Tin | 1 | 12-30 AWG | - | 6 | - | 45° | - | - | 0.2-2.5mm2 | 7mm | - | 6 | M3 | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1842364 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 3.175147kg | - | - | - | 10A | - | 250V | 400V | - | Bulk | 2011 | COMBICON MDSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.933 23.70mm | - | 10A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 15A | - | - | - | - | Tin | 1 | - | 2 | 2 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | PLUG IN | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1759224 Phoenix Contact | 29 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 23 | Green | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | 12A | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 23 | UL; CSA | - | 90°, Right Angle | - | - | - | - | - | - | - | - | PLUG IN | - | - | 116.84mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 691368300011B Würth Elektronik | 38 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Steel, Stainless | - | 8A | 300V | - | -40°C~115°C | Bulk | - | WR-TBL Series 368B | - | - | Active | 1 (Unlimited) | Screwless | - | Screwless, Terminal Block | Plug, Female Sockets | 11 | Green, Orange | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.492 12.50mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | - | - | 11 | - | - | - | 300V | - | - | 1 | 8A | 28 AWG | 16 AWG | 28 AWG | - | - | - | 16-28 AWG | 11 | - | - | 180° | - | - | 0.08-1.3mm2 | 9mm | - | 11 | - | 9mm | - | - | - | - | 12.5mm | 42.71mm | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 1759211 Phoenix Contact | 12062459 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 22 | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | 12A | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 22 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 111.76mm | 12mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1851229 Phoenix Contact | 28862459 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 101.999997g | - | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON FK-MCP | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | 20 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.488 12.40mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 300V | - | - | 1 | 8A | 28 AWG | 16 AWG | - | - | - | 1 | 16-28 AWG | - | 20 | UL | 180° | - | - | 0.14-1.5mm2 | 9mm | - | - | - | - | - | SPRING LOADED | - | 20.8mm | 12.4mm | 76.99mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1219570000 Weidmüller | 33 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | 6.36Ohm | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1846137 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 10A | - | 250V | 400V | - | Bulk | 2014 | COMBICON MDSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 14 | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.870 22.10mm | - | 10A | Solder | - | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | 2 | 12A | - | - | - | - | Tin | 1 | - | 7 | 7 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1897610 Phoenix Contact | 27662459 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 96.999991g | - | - | - | - | - | 200V | 400V | - | Bulk | 2010 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | - | IDC, IDT | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.508 12.90mm | - | 6A | IDC | - | - | - | - | - | - | - | 300V | - | - | 1 | 6A | 24 AWG | 20 AWG | - | - | Tin | 1 | 20-24 AWG | - | 9 | UL | 180° | - | - | 0.34-0.5mm2 | - | - | 9 | - | - | 0.5 mm2 | IDC | Mating Flange | 12.9mm | 44.7mm | 22.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1779453 Phoenix Contact | 29 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 749.788188g | - | - | - | 12A | - | 250V | 630V | - | Bulk | 2010 | COMBICON FRONT-MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | Green | - | - | POLYAMIDE, 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screw - Pressure Clip | - | - | - | - | - | - | - | 300V | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | Tin | - | 12-30 AWG | - | 6 | UL; CSA | 180° | - | - | 0.2-2.5mm2 | 10mm | - | 6 | M2.5 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1762813 Phoenix Contact | 28862459 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 99.999994g | - | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MDSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 28 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 22mm | 1.122 28.50mm | - | 10A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | 10A | 2 | 15A | - | - | - | - | Tin | 1 | - | 14 | 14 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 72mm | 22mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |