- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | UL Flammability Code | Insulation Resistance | Voltage | Contact Tail Length | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1358870000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 13.4A | - | - | 50V | 200V | -50°C~120°C | Tape & Reel (TR) | - | Omnimate S2C | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | Black | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.559 14.20mm | - | 10A | Solder | - | - | - | - | 0.059 1.50mm | - | 2 | - | - | - | - | Tin | - | - | 3 | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1358750000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 13.4A | - | - | 150V | 200V | -50°C~120°C | Tape & Reel (TR) | - | Omnimate S2C | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | Black | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.559 14.20mm | - | 10A | Solder | - | - | - | - | 0.138 3.50mm | - | 2 | - | - | - | - | Tin | - | - | 4 | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1863970000 Weidmüller | 21 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 17.5A | 10A | - | 300V | 320V | -50°C~120°C | Tape & Reel (TR) | - | Omnimate SC | e3 | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 3 | - | IP20 | - | 0.278 7.06mm | - | 17A | Solder | CSA, cURus | 94V-0 | - | - | 0.126 3.20mm | - | 1 | - | - | - | 3 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1 mm | - | - | - | - | - | - | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1358810000 Weidmüller | 29 |
| - | 12 Weeks | - | - | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 13.4A | - | - | 150V | 200V | -50°C~120°C | Tape & Reel (TR) | - | Omnimate S2C | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 16 | Black | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.559 14.20mm | - | 10A | Solder | - | - | - | - | 0.138 3.50mm | - | 2 | - | - | - | - | Tin | - | - | 8 | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1832426 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 170.097139g | - | - | 15A | - | 500V | 1kV | - | Bulk | 2011 | COMBICON GMVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | 3 | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | 1 | 10A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 3 | UL | 270° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | 20.82mm | 12.6mm | 26mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5452292 Phoenix Contact | 37 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | - | 400V | - | Bulk | - | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | 4 | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | - | Solder | - | - | - | 300V | 0.138 3.50mm | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1775022001 Weidmüller | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | - | - | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 4 | - | - | - | 0.335 8.51mm | - | 15A | Solder | - | - | - | 300V | 0.059 1.50mm | - | 1 | 10A | - | - | 4 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 8.5mm | 23.5mm | 12mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1754791 Phoenix Contact | 125 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | 12A | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON FKCN | - | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | - | Green | - | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.429 10.90mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | - | 1 | 10A | 16 AWG | 24 AWG | - | Tin | - | 14-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | 2 | - | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1731691 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 9.2mm | - | unknown | 8A | Solder | - | - | - | 300V | 0.134 3.40mm | 8A | 1 | 8A | - | - | - | Tin | 1 | - | - | 4 | - | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | - | Locking Ramp | - | 13.3mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1624150000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 18.5A | 15A | - | 300V | 800V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.300 7.62mm | 2 | - | - | - | 0.335 8.51mm | - | 10A | Solder | CSA, UR | 94V-0 | 1MOhm | 300V | 0.126 3.20mm | - | 1 | 10A | - | - | 2 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | 8.5mm | 15.2mm | 12mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1571130000 Weidmüller | In Stock | - | - | 14 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 18A | - | - | 300V | 400V | -50°C~100°C | Bulk | - | Omnimate SL | e3 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | Orange | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 2 | Right Angle | IP20 | 12mm | 0.330 8.38mm | - | 15A | Solder | CSA, UR | 94V-0 | - | - | - | 15A | 1 | - | - | - | 2 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | - | 10mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1766916 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 749.788188g | - | - | 15A | Nylon | 400V | 1kV | - | Bulk | 2011 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | 0.295 7.50mm | - | Straight | - | 15mm | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE | - | - | 300V | - | - | 1 | 10A | 30 AWG | 12 AWG | 5 | - | 1 | 12-30 AWG | - | 5 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | - | - | - | Retention Latches (Non-Wire Side) | 18.2mm | 35.5mm | 18.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1797230000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | - | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | PANEL MOUNTABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 2 | - | - | - | 0.335 8.51mm | - | 15A | Solder | CSA, UR | 94V-0 | - | 300V | 0.059 1.50mm | - | 1 | 10A | - | - | 2 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.5 mm | - | - | - | - | - | - | Mating Flange, Solder Retention | 8.5mm | 20mm | 12mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1766673 Phoenix Contact | 250 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.050011g | - | - | 15A | - | 400V | 630V | - | Bulk | 2010 | COMBICON GMSTBVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PA, UL 94V-0, SAFETY APPROVAL VDE | 400V | - | - | - | - | - | - | 0.295 7.50mm | - | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | CSA, UL | - | - | 300V | 0.154 3.90mm | 12A | 1 | 10A | - | - | 3 | - | 1 | - | - | 3 | CCA; CB; CSA; CUL; GOST; UL | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | - | 15.9mm | 22.5mm | 22.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1843088 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 117.000013g | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 1 | - | PBT, 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 21.9mm | 0.894 22.71mm | - | 8A | Solder | - | - | - | 300V | 0.138 3.50mm | 8A | 2 | 8A | - | - | - | - | 1 | - | 3 | 3 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 21.9mm | 12.82mm | 26.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1358730000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 13.4A | - | - | 150V | 200V | -50°C~120°C | Tape & Reel (TR) | - | Omnimate S2C | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Black | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.559 14.20mm | - | 10A | Solder | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | - | Tin | - | - | 2 | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1817482 Phoenix Contact | 20 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | 320V | 320V | - | Bulk | 2014 | COMBICON FK-MCP | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | - | Green | - | Male | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 27.4mm | 0.560 14.22mm | - | 8A | Screwless - Push-In Spring | - | - | - | 300V | - | - | 1 | 8A | 28 AWG | 16 AWG | - | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.14-1.5mm2 | 9mm | - | 8 | - | - | - | - | - | Ejector Latches, Retention Latches (Non-Wire Side) | - | 37.41mm | 14.22mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1821096 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 160V | - | Bulk | 2017 | MICRO-COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 2 | Black | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.213 5.40mm | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | 150V | - | - | 1 | 6A | 26 AWG | 20 AWG | - | Gold | - | 20-26 AWG | - | - | - | 180° | - | 0.14-0.5mm2 | 7mm | - | 2 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1757527 Phoenix Contact | 79 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | 15A | - | - | 400V | - | Bulk | 2005 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 1 | - | PBT, 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.339 8.61mm | - | - | Solder | - | - | - | - | 0.138 3.50mm | - | 1 | - | - | - | - | Tin | 1 | - | - | 8 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | 250V | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0395000710 Molex | 37 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 10 | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.440 11.18mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | - | - | - | Positions Stamped | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - |