- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1757310 Phoenix Contact | 128 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 152.999995g | - | - | - | - | 400V | - | Bulk | 2000 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | - | Plug | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 1 | Male | - | - | 250V | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | 250V | CSA, EN, UL, VDE | 5.08mm | - | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 15A | - | - | - | 9 | - | 1 | - | - | 9 | CB; CCA; CSA; CUL; EAC; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | 12.1mm | 47.72mm | 47.64mm | 40.64mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1851119 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 101.999997g | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON FK-MCP | - | yes | Active | 1 (Unlimited) | Screwless | - | Socket | Plug, Female Sockets | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | - | 0.488 12.40mm | unknown | 8A | Screwless - Leg Spring, Push-In Spring | - | - | - | 9 | - | - | - | 300V | - | - | 8A | 1 | 8A | 28 AWG | 16 AWG | - | - | - | 1 | 16-28 AWG | - | 9 | UL | 180° | - | 0.14-1.5mm2 | 9mm | - | - | - | - | - | SPRING LOADED | - | 20.8mm | 12.4mm | 35.08mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2697194 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Silver | Free Hanging | Through Hole | - | Polyamide (PA), Nylon | 7.270008g | - | 12A | - | 250V | 400V | - | Tape & Reel (TR) | 2011 | COMBICON MSTBO | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 4 | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 18mm | 0.709 18.00mm | - | 16A | Solder | - | - | - | - | - | Green | - | 300V | - | - | 16A | 1 | 16A | - | - | - | - | - | 1 | - | - | 4 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 18mm | 19.95mm | 19.95mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1805627 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 600V | - | Bulk | 2014 | COMBICON PST | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Partial Shroud | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | 0.142 3.60mm | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 2 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1770504 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 2.149999g | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 12mm | 0.327 8.30mm | - | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 4 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1770737 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 1.800989g | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 4 | Green | 1 | Male | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.327 8.30mm | - | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 4 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 20.32mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 691374500004B Würth Elektronik | 136 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Brass, Bronze | - | 16A | 300V | - | -40°C~105°C | Tray | - | WR-TBL Series 374B | - | - | Active | 1 (Unlimited) | Screw | - | Terminal Block | Plug, Female Sockets | 4 | Green | - | Female | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.587 14.91mm | - | 16A | Screw - Pressure Clip | - | - | - | 4 | - | - | - | 300V | - | - | - | 1 | 16A | 24 AWG | 12 AWG | 24 AWG | - | - | - | 12-24 AWG | 4 | - | - | 180° | - | 0.2-3.3mm2 | 10mm | - | 4 | M2.6 | 10mm | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | 14.9mm | 20.32mm | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 1847631 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 2.190001g | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | 8A | 1 | 8A | - | - | - | - | - | 1 | - | - | 4 | UL | - | Vertical | - | - | - | 4 | - | - | - | - | Mating and Mounting Flange | 12.6mm | 29.44mm | 29.44mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1911994 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 8.54001g | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | not_compliant | 16A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 16A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | - | 5 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | 5 | M3 | - | - | - | Retention Latches (Non-Wire Side) | 18.2mm | 15mm | 25.4mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1841284 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 160V | 250V | - | Bulk | 2014 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 19 | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.285 7.25mm | - | 8A | Solder | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 19 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1750168 Phoenix Contact | In Stock |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | 2.609999g | - | 20A | - | 300V | 500V | - | Bulk | 2011 | COMBICON GSTB | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | Header | 3 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | 10A | Solder | - | - | - | - | - | - | - | 300V | - | - | - | - | 10A | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1290120000 Weidmüller | 46 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 13.4A | - | 150V | 200V | -50°C~120°C | Bulk | 2012 | Omnimate S2C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.559 14.20mm | - | 10A | Solder | - | - | - | - | - | - | - | 150V | 0.138 3.50mm | - | - | 2 | 10A | - | - | - | 20 | Tin | - | - | 10 | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1948250000 Weidmüller | 165 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 23A | 20A | 300V | 400V | -50°C~100°C | Box | 2010 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Terminal Block | Plug, Female Sockets | - | Black | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.555 14.10mm | - | 13A | Screw - Clamping Yoke (Tension Sleeve) | - | CSA, UR | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | 3 | Tin | 1 | 12-30 AWG | - | 3 | UL; CSA | 90° | - | 0.2-4mm2 | - | - | - | M2.5 | 7mm | 4 mm2 | - | Retention Latches (Wire Side) | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 1813350000 Weidmüller | 61 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | 78.3A | 60A | 300V | 1kV | -50°C~120°C | Bulk | 2011 | Omnimate SU | e4 | yes | Active | 1 (Unlimited) | Through Hole | - | - | Header, Blade Pins, Shrouded (4 Side) | - | Black | - | Male | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.400 10.16mm | - | - | IP20 | - | 0.535 13.60mm | - | 54A | Solder | - | cURus | - | - | - | - | - | - | 0.138 3.50mm | - | - | 1 | - | - | - | - | 4 | Silver | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.6 mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1627320000 Weidmüller | 144 |
| Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | 14A | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | Not Applicable | Screw | - | - | Plug, Male Pins | - | Orange | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 10 | Right Angle | - | 22.2mm | 0.598 15.19mm | - | 21.5A | Screw - Clamping Yoke (Tension Sleeve) | - | CSA, UR | - | - | 94V-0 | - | 1MOhm | 300V | - | 300V | 15A | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | - | 12-26 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | - | - | 10 | M2.5 | 7mm | - | - | - | - | 52.8mm | 22.3mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1923979 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.92g | - | - | - | 250V | 400V | - | Bulk | 2001 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 1 | - | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.339 8.61mm | - | 16A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 1 | 16A | - | - | - | - | Tin | 1 | - | - | 2 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1863440 Phoenix Contact | 77 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 12.75g | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCVR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 16 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.752 19.10mm | unknown | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 8A | 16 AWG | 28 AWG | - | - | - | 1 | 14-30 AWG | - | 16 | UL | 90° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | Mating Flange | 12.5mm | 10.4mm | 66.4mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1767517 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 155.999998g | - | - | 15A | 250V | 630V | - | Bulk | 2003 | COMBICON SMSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PA; 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | 45 deg | - | 16.5mm | 0.583 14.80mm | unknown | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 10A | - | - | - | - | - | 1 | - | - | 16 | CSA; UL | - | 45° | - | - | - | 16 | - | - | - | PLUG IN | - | - | 83.23mm | 16.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792559 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | 250V | 630V | - | Bulk | 2012 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 6 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | unknown | 12A | Screwless - Push-In Spring | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | Tin | - | 12-26 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | - | Ejector Latches, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1830508 Phoenix Contact | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 320V | - | - | Bulk | 2015 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.248 6.30mm | - | 8A | Solder | - | - | - | - | - | - | - | 300V | 0.079 2.00mm | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 11 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |