- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Operating Supply Voltage | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1830508 Phoenix Contact | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 320V | - | - | Bulk | 2015 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.248 6.30mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.079 2.00mm | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 11 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1784923 Phoenix Contact | 19262459 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 1kV | 1kV | - | Bulk | 2012 | COMBICON IPC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Blade Sockets | 3 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | Right Angle | - | 44.9mm | 1.122 28.50mm | not_compliant | 125A | Solder | - | - | - | - | - | - | 600V | 0.181 4.60mm | - | - | 125A | 1 | 115A | - | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 3 | - | - | - | Mating and Mounting Flange | - | 69.4mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1795556 Phoenix Contact | 58 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 250V | 630V | - | Bulk | 2012 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 2 | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 250V | - | - | - | - | 1 | 12A | 24 AWG | 12 AWG | - | - | Tin | - | 12-24 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | Explosion Proof, Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1605110000 Weidmüller | 70 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | Not Applicable | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Orange | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 6 | Right Angle | IP10 | 11.1mm | 0.298 7.57mm | - | 14.5A | Solder | CSA, UR | - | - | 94V-0 | - | 1MOhm | 300V | 0.126 3.20mm | - | - | 10A | 1 | 10A | - | - | - | 6 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | 22.4mm | 11.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1748862 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | 41A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON ISPC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Plug | Plug, Male Pins | - | Green | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.780 19.80mm | - | 41A | Screwless - Push-In Spring | - | - | - | - | - | - | 600V | - | - | - | - | 1 | 35A | 24 AWG | 8 AWG | - | - | - | 1 | 8-24 AWG | - | 2 | - | 180° | - | 0.2-10mm2 | 15mm | - | 2 | - | - | - | Locking Ramp | 19.8mm | 19.44mm | 40.5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1757174 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 127.999996g | - | - | 15A | - | 250V | 630V | - | Bulk | 2003 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 18.2mm | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | CB, CSA, VDE, cULus | - | 18 | - | - | - | 300V | - | 250V | - | 12A | 1 | 12A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | - | 18 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 18.3mm | 91.44mm | 91.44mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1756243 Phoenix Contact | 82 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | 4.535924kg | - | 12A | - | - | 250V | 250V | - | Bulk | 2010 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 2 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | 12.1mm | 12mm | 15.16mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1748888 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | 41A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON ISPC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Male Pins | - | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.780 19.80mm | - | 41A | Screwless - Push-In Spring | - | - | - | - | - | - | 600V | - | - | - | - | 1 | 35A | 4 AWG | 18 AWG | - | - | Tin | 1 | 8-24 AWG | - | 4 | - | 180° | - | 0.2-10mm2 | 15mm | - | 4 | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1913662 Phoenix Contact | 34 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 16.180008g | - | 41A | - | Nylon | 1kV | 1kV | - | Bulk | 2002 | COMBICON PC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | Right Angle | - | 32mm | 0.539 13.70mm | - | 76A | Solder | - | 10.16mm | - | - | - | - | 600V | 0.157 4.00mm | - | - | 55A | 1 | 5A | - | - | - | - | Silver | 1 | - | - | 4 | - | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | - | 43.68mm | 13.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1707010 Phoenix Contact | 117 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2012 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 7.25mm | 0.362 9.20mm | unknown | 8A | Solder | - | - | - | - | - | - | 300V | 0.055 1.40mm | - | - | 8A | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 3 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | 12.82mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395286042 Molex | 44 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39528 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 42 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 22.1mm | 0.930 23.62mm | unknown | - | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | 300V | - | 2 | 15A | - | - | - | - | Tin | - | - | 21 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1952173 Phoenix Contact | 21 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 9.850013g | - | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 7.8mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | 150V | - | - | - | - | 1 | 8A | 16 AWG | 24 AWG | - | - | Tin | 1 | 16-24 AWG | - | 17 | UL | 180° | - | 0.2-1.5mm2 | 10mm | - | 17 | - | - | SPRING LOADED | Latch Lock | - | 22.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1729040000 Weidmüller | 45 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | - | - | 150V | 250V | -50°C~100°C | Bulk | 2008 | Omnimate S2L | e3 | yes | Active | Not Applicable | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 24 | - | IP10 | 10.5mm | 0.559 14.20mm | - | 10A | Solder | CSA, UR | - | - | - | 150V | 1MOhm | 150V | 0.138 3.50mm | - | - | 7A | 2 | 7A | - | - | 16 AWG | 24 | Tin | - | - | 12 | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | - | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1793450000 Weidmüller | 47 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | - | 320V | - | -50°C~120°C | Bulk | 2009 | Omnimate SC | e3 | yes | Active | Not Applicable | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 5 | - | IP20 | - | 0.278 7.06mm | - | 8A | Solder | - | - | - | 94V-0 | - | 5MOhm | 300V | 0.126 3.20mm | - | - | - | 1 | 10A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 5 | - | - | - | Mating Flange | 7.15mm | - | 9.2mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1798870000 Weidmüller | 49 |
| Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | - | - | 320V | -50°C~120°C | Bulk | 2003 | Omnimate BC | - | yes | Active | Not Applicable | Screw | - | - | Plug, Female Sockets | - | Green | 1 | Male | - | - | 900mF | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | - | Right Angle | IP20 | - | 0.411 10.44mm | - | - | Screw - Clamping Yoke (Tension Sleeve) | - | - | 4 | - | - | 5MOhm | 300V | - | - | - | - | 1 | 10A | 28 AWG | 16 AWG | - | - | Tin | - | 16-28 AWG | - | - | - | 90° | - | 0.2-1.5mm2 | 7mm | - | - | M2 | - | - | Mating Flange | 19.1mm | - | 10.4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XW4K-10A1-V1 Omron Electronics Inc-EMC Div | 15 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | Black | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.293 7.44mm | unknown | - | Solder | - | - | - | - | - | - | 160V | - | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | Tin | - | 20-26 AWG | - | - | - | - | Vertical | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | Board Guide, Latches | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1752360 Phoenix Contact | 56 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 804.219272g | - | 12A | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 5 | Green | 1 | - | PBT, UL 94V-0, SAFETY APPROVAL: EAC | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | - | Gold | 1 | - | - | 5 | CB; CCA; CSA; CUL; UL; VDE | - | 90°, Right Angle | - | - | - | - | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1799190000 Weidmüller | 99 |
| Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | - | - | 320V | -50°C~120°C | Bulk | 2003 | Omnimate BC | - | yes | Active | Not Applicable | Screw | - | - | Plug, Female Sockets | - | Green | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | - | Straight | IP20 | - | 0.411 10.44mm | - | - | Screw - Clamping Yoke (Tension Sleeve) | - | - | 4 | - | - | 5MOhm | 300V | - | - | - | - | 1 | 10A | 28 AWG | 16 AWG | - | - | Tin | - | 16-28 AWG | - | - | - | 270° | - | 0.2-1.5mm2 | 7mm | - | - | M2 | - | - | Mating Flange | 19.1mm | - | 10.4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1839788 Phoenix Contact | 45 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 160V | 160V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 12 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.285 7.25mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0395345016 Molex | 241 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 18.2mm | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | 300V | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | 16 | - | - | - | Mating Flange | - | 91.08mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - |