- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | UL Flammability Code | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1953978 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 5.010013g | - | 8A per Position | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDN | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 16 | - | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.598 15.19mm | - | 8A | Solder | - | - | - | - | - | 150V | 0.055 1.40mm | - | - | - | 2 | 8A | - | - | - | Tin | 1 | - | - | 8 | UL | - | 90°, Right Angle | - | - | - | 8 | - | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1984015 Phoenix Contact | 2060 |
| Datasheet | 5 Weeks | - | Free Hanging, Through Hole | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 1.339997g | Copper | 8A | - | 160V | 400V | - | Bulk | 2003 | COMBICON PT | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug for Unshrouded Header | - | - | - | Green | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle/Straight | 14.6mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | 160V | UL | 2 | - | - | 300V | - | - | 160V | 6A | 1 | 10A | 14 AWG | 26 AWG | - | Tin | 1 | 16-26 AWG | - | 2 | - | 90° and 180° | - | 0.2-1.5mm2 | - | - | - | M2 | 5mm | - | - | - | 11mm | 7mm | 14.6mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1912511 Phoenix Contact | 37 |
| Datasheet | 6 Weeks | - | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 5.059993g | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | 26mm | 1.024 26.01mm | - | 16A | Screw - Rising Cage Clamp | - | CB, VDE, cULus | - | - | - | 300V | - | - | - | - | 1 | 16A | 12 AWG | 24 AWG | - | Tin | 1 | 12-30 AWG | - | 2 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | 2 | M3 | - | - | - | Mating Flange, Retention Latches (Wire Side) | 26mm | 11mm | 12.6mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3042502 Phoenix Contact | 11 |
| Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 36.969989g | - | - | - | 800V | 800V | - | Bulk | 2011 | CLIPLINE COMBI SC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Receptacle, Male Pins | 7 | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 0.878 22.30mm | - | 32A | Screwless - Spring Cage, Tension Clamp | - | - | 7 | - | - | 600V | - | - | - | 32A | 1 | 30A | 28 AWG | 10 AWG | - | - | - | 10-28 AWG | - | - | - | 180° | - | 0.08-6mm2 | 10mm | - | - | - | - | - | - | Coupling | - | 48.6mm | 43.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1735866 Phoenix Contact | 60 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 152.999995g | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBW | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 4 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | 12mm | 0.490 12.44mm | unknown | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 15A | - | - | - | - | 1 | - | - | 4 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 15.95mm | 20.32mm | 20.32mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2202234 Phoenix Contact | 39 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | 8A | - | - | 320V | - | Bulk | 2016 | COMBICON HSCP | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 6 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 16-24 AWG | 3 | - | - | 180° | - | 0.2-1.5mm2 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EM256507H Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 10.886217g | Brass | - | 16A | 300V | - | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2565 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 7 | 105°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 0.570 14.48mm | - | 8A | Screw | - | - | 7 | - | - | 300V | - | 7 | - | 16A | 1 | 16A | 26 AWG | 12 AWG | - | Tin | - | 12-26 AWG | 7 | - | - | 180° | - | - | - | - | 7 | M3 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1754801 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON FKCN | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | - | - | - | Green | - | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.429 10.90mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 16 AWG | 24 AWG | - | Tin | - | 14-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | 3 | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1913617 Phoenix Contact | 90 |
| Datasheet | 4 Weeks | Silver | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 53.029994g | - | 41A | - | 1kV | 1kV | - | Bulk | 2002 | COMBICON PC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 6 | - | - | Green | 1 | - | PA, UL 94V0 | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | 1.085 27.55mm | unknown | 41A | Screw - Rising Cage Clamp | - | - | - | - | - | 600V | - | - | - | - | 1 | 50A | 8 AWG | 18 AWG | - | - | 1 | 8-20 AWG | - | 6 | UL | 180° | - | 0.75-10mm2 | 12mm | - | - | M4 | - | - | - | Mating Flange | 39mm | 27.55mm | 78.72mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1806326 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 7.960007g | - | 12A | - | 400V | 630V | - | Bulk | 2014 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | - | 1 | - | - | 12 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating and Mounting Flange | 12.1mm | 12mm | 102.02mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1790331 Phoenix Contact | 62 | - | Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DFMC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Screw | Plug, Female Sockets | 12 | - | - | Green | - | Female | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.522 13.25mm | unknown | 8A | Screwless - Push-In Spring | - | - | - | - | - | 150V | - | - | - | - | 2 | 8A | 16 AWG | 24 AWG | - | Tin | - | 16-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | 6 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1942659 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 185.000001g | - | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON FKIC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Male Pins | - | - | - | Green | 1 | Female | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | - | 16A | Screwless - Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | 1 | 16A | 12 AWG | 24 AWG | - | Tin | 1 | 12-26 AWG | - | 8 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 8 | - | - | 2.5 mm2 | SPRING LOADED | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1614820000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 11A | - | 300V | 400V | -50°C~100°C | Bulk | 2009 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 6 | - | - | 0.866 22.00mm | - | 11A | Solder | - | CSA, UR | - | 94V-0 | 1MOhm | 300V | 0.126 3.20mm | - | - | - | 2 | 10A | - | - | 6 | Tin | - | - | 3 | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | 22mm | 17mm | 28.5mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1725678 Phoenix Contact | 15 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON PTDA | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug for Unshrouded Header | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | 16mm | 0.630 16.00mm | unknown | 13.5A | Screwless - Spring Cage, Tension Clamp | - | UL | - | - | - | 300V | - | - | - | - | 1 (Mate), 2 (Input) | 13.5A | 14 AWG | 24 AWG | - | - | 1 | 14-24 AWG | 12 (Mate), 24 (Input) | 12 | UL | 45° | - | 0.2-2.5mm2 | - | - | 12 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | 20mm | 16mm | 61.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1769560 Phoenix Contact | 44 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 155.999998g | - | - | - | 250V | 400V | - | Bulk | 2005 | COMBICON SMSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | 45 deg | 16.5mm | 0.583 14.80mm | - | 12A | Solder | - | CSA, UL | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 15A | - | - | 12 | - | 1 | - | - | 12 | UL | - | 45° | - | - | - | - | - | - | - | - | - | - | 60.96mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1802443 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 2.100133kg | - | 10A | - | 250V | 400V | - | Bulk | 2014 | COMBICON MDSTBW | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 4 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 7.52mm | 0.933 23.70mm | - | 10A | Solder | - | - | - | - | - | 300V | 0.126 3.20mm | - | - | - | - | 15A | - | - | - | Tin | - | - | 2 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Interlocking (Side) | - | 10.28mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1614370000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 11A | - | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 8 | - | - | 1.104 28.04mm | - | 9.5A | Solder | - | CSA, UR | - | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | 2 | 10A | - | - | 8 | Tin | - | - | 4 | - | - | - | 90°, Right Angle | - | - | 1 mm | - | - | - | - | - | - | 28.1mm | 22mm | 22mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1894419 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | 12A | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBA | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Black | 1 | - | UL 94V-0, PBT, SAFETY APPROVAL: VDE | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | - | 1 | - | - | 5 | CB; CCA; CSA; CUL; EAC; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 12.1mm | 12mm | 27.32mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1995790 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.362 9.20mm | not_compliant | 8A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1882719 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | 4.199812kg | - | - | - | 160V | 160V | - | Bulk | 2011 | COMBICON MCV | - | - | Active | 1 (Unlimited) | - | - | Plug | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | 12.6mm | 7.25mm | 18.9mm | - | - | RoHS Compliant | - | - |