- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1718012 Phoenix Contact | 44 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 907.18474g | - | 12A | - | 500V | 1kV | - | Bulk | 2011 | COMBICON QC | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | IDC, IDT | Plug, Female Sockets | 7 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.772 19.60mm | - | 12A | Screwless - IDC | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | Tin | 1 | 16-24 AWG | - | 7 | UL | 180° | - | 0.2-1.5mm2 | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5444178 Phoenix Contact | 44 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | 320V | - | Bulk | 2014 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.362 9.20mm | not_compliant | - | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1962493 Phoenix Contact | 39 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 630V | - | Bulk | 2014 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 7 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 1.024 26.01mm | not_compliant | - | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | - | 90° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 5452083 Phoenix Contact | 39 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | 12A | - | - | 320V | - | Bulk | 2017 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 16 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.339 8.61mm | - | - | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1970883 Phoenix Contact | 44 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 3.175147kg | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON SMSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 15.5mm | 0.610 15.49mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 3 | - | 45° | - | 0.2-2.5mm2 | 7mm | - | 3 | M3 | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0395310519 Molex | 44 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39531 | - | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (2 Side) | 19 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Vertical | 8.3mm | 0.472 12.00mm | - | - | Solder | - | 19 | - | Black | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | - | Gold | - | - | 19 | - | - | - | Vertical | - | - | - | 19 | - | - | - | - | - | - | 98.52mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1873304 Phoenix Contact | 71 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 20.83999g | - | 12A | - | 250V | 630V | - | Bulk | 2009 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | 12 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | 12 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | 2.5 mm2 | SPRING LOADED | Mating Flange, Retention Latches (Non-Wire Side) | 25.6mm | 15mm | 71.06mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1894419 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | 12A | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBA | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Black | 1 | - | UL 94V-0, PBT, SAFETY APPROVAL: VDE | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | - | 1 | - | - | 5 | CB; CCA; CSA; CUL; EAC; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 12.1mm | 12mm | 27.32mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1995790 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.362 9.20mm | not_compliant | 8A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1882719 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | 4.199812kg | - | - | - | 160V | 160V | - | Bulk | 2011 | COMBICON MCV | - | - | Active | 1 (Unlimited) | - | - | Plug | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | 12.6mm | 7.25mm | 18.9mm | - | - | RoHS Compliant | - | - | ||
![]() 5432245 Phoenix Contact | 21 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 400V | - | Bulk | 2015 | BCH | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Gray | 1 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | 12mm | 0.339 8.61mm | - | - | Solder | - | - | - | Grey | 300V | 0.138 3.50mm | - | - | 12A | 1 | 15A | - | - | - | Tin | 1 | - | - | 8 | CUL; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 42mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0395040509 Molex | 37 |
| Datasheet | 13 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 9 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | 9 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1775062001 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 8 | - | - | 0.335 8.51mm | - | 15A | Solder | CSA, UR | - | 94V-0 | - | 300V | 0.059 1.50mm | - | - | - | 1 | 10A | - | - | 8 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.4 mm | - | - | - | - | - | - | 8.5mm | 43.8mm | 12mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5442581 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 400V | - | Bulk | 2014 | BCH | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.339 8.61mm | - | - | Solder | - | - | - | - | - | 0.138 3.50mm | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 7 | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 5445067 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 400V | - | Bulk | 2014 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | 6 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.339 8.61mm | - | - | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 5452112 Phoenix Contact | 37 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 160V | - | Bulk | 2016 | BCH | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1717398 Phoenix Contact | 50 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON PST | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Unshrouded | 16 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | 12.5mm | 0.110 2.79mm | - | 12A | Solder | - | - | - | - | 300V | 0.266 6.75mm | - | - | 12A | 1 | 16A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 80mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395045604 Molex | 37 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 4 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | 15.5mm | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | 300V | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | - | - | Mating Flange, Positions Stamped | - | 24.3mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1717385 Phoenix Contact | 37 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | 250V | 400V | - | Bulk | 2012 | COMBICON PST | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 15 | - | - | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | 12.5mm | 0.110 2.79mm | - | 12A | Solder | - | - | - | - | 300V | 0.266 6.75mm | - | - | 12A | 1 | 16A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1725172 Phoenix Contact | 37 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 29.000003g | - | 8A | - | 160V | 400V | - | Bulk | 2011 | COMBICON PTDA | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug for Unshrouded Header | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | 16mm | 0.630 16.00mm | - | 8A | Screwless - Spring Cage, Tension Clamp | UL | - | - | - | 300V | - | - | - | - | 1 (Mate), 2 (Input) | 10A | 16 AWG | 24 AWG | - | Tin | 1 | 16-24 AWG | 7 (Mate), 14 (Input) | 7 | UL | 45° | - | 0.2-1.5mm2 | - | - | 7 | - | 10mm | - | SPRING LOADED | - | - | 20mm | 25.9mm | UL94 V-0 | - | RoHS Compliant | - | - |