- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1825242 Phoenix Contact | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 165.000008g | - | - | 12A | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON IC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 14 | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.402 10.20mm | - | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 14 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating and Mounting Flange, Retention Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1863262 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 9.73001g | - | - | - | - | Nylon | 160V | 320V | - | Bulk | 2014 | COMBICON MCVR | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 160V | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 19.1mm | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | CB, UL, VDE, cULus | - | - | - | 300V | - | - | - | - | 1 | 8A | 16 AWG | 28 AWG | 13 | Tin | 1 | 14-30 AWG | - | 13 | UL | 90° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | 12.5mm | 46.3mm | 10.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1748120000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | 10.3A | - | - | - | 250V | -50°C~100°C | Bulk | 2009 | Omnimate B2L | - | yes | Active | - | Crimp | - | - | Plug, Female Sockets | 28 | Orange | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 28 | Straight | IP20 | 20.6mm | 0.618 15.70mm | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | 1MOhm | 150V | - | 150V | - | 10A | 2 | 10A | 28 AWG | 18 AWG | - | Tin | - | 16-28 AWG | 14 | - | - | 180° | - | 0.2-1mm2 | 7mm | - | 14 | - | - | - | Mating Flange | - | 56mm | 15.6mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1720576 Phoenix Contact | 68 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 749.788188g | - | Copper | - | - | - | 630V | 1kV | - | Bulk | 2010 | COMBICON PCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 3 | - | STANDARD: UL 94V-0, PA | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | Straight | - | - | 1.152 29.25mm | - | 41A | Solder | - | - | - | - | 300V | 0.197 5.00mm | - | - | 41A | 1 | 41A | - | - | - | Tin | 1 | - | - | 2 | CUL; EAC; UL | - | Vertical | - | - | - | 2 | - | - | CONNECTOR | Latch Lock | 18.04mm | 13.54mm | 34.25mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1712020000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | TIN | COPPER ALLOY | 21A | - | - | - | 400V | -50°C~100°C | Bulk | 2009 | Omnimate BL | e3 | yes | Active | - | - | - | - | Plug Housing for Female Sockets | - | Black | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | - | Straight | - | - | 0.397 10.08mm | - | - | Crimp | - | 8 | 94V-0 | - | 300V | - | - | - | 10A | 1 | 10A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 180° | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | 10.1mm | 40.6mm | 24.5mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5444097 Phoenix Contact | 21 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 320V | - | Bulk | 2014 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.362 9.20mm | not_compliant | - | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1753044001 Weidmüller | 339 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | 15A | - | - | 300V | 320V | -50°C~100°C | Tape & Reel (TR) | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | HIGH DENSITY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 8 | - | IP10 | - | 0.435 11.05mm | - | 13A | Solder | CSA, UR | - | 94V-0 | 1MOhm | 300V | 0.059 1.50mm | - | - | - | 1 | 10A | - | - | 8 | Tin | - | - | - | - | - | - | Vertical | - | - | 1.4 mm | - | - | - | - | - | 11.1mm | - | 7.5mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1614360000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | 11A | - | - | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Orange | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 6 | - | - | - | 1.104 28.04mm | - | 9.5A | Solder | CSA, UR | - | 94V-0 | 1MOhm | 300V | 0.126 3.20mm | - | - | - | 2 | 10A | - | - | 6 | Tin | - | - | 3 | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | 28.1mm | 17mm | 22mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395355522 Molex | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | Brass | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39535 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 22 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | Mating Flange | - | 121.92mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5448462 Phoenix Contact | 44 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | 12A | - | - | - | 320V | - | Bulk | 2014 | BCP | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 4 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | not_compliant | - | Screw | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | - | - | - | - | - | - | Mating Flange | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5446998 Phoenix Contact | 21 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | 12A | - | - | - | 400V | - | Bulk | 2014 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | 8 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1756366 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | 2.100133kg | - | - | - | - | - | 250V | - | - | Bulk | 2011 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 8 | Black | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1877550000 Weidmüller | 50 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | 27.5A | 18.5A | - | 300V | 400V | -50°C~100°C | Bulk | 2011 | Omnimate SL | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | - | Male | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | IP20 | - | 0.335 8.51mm | - | 19A | Solder | CSA, UR | - | - | - | - | 0.126 3.20mm | - | - | - | 1 | - | - | - | 8 | Tin | - | - | - | - | - | - | 90°, Right Angle, Under Board | - | - | 1.4 mm | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1840980000 Weidmüller | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | 27.5A | 18.5A | - | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 8 | - | - | - | 0.472 12.00mm | - | 15A | Solder | CSA, UR | - | 94V-0 | - | - | 0.126 3.20mm | - | - | - | 1 | - | - | - | 8 | Tin | - | - | - | - | - | - | Vertical | - | - | 1.4 mm | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1780240000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | 27.5A | 18.5A | - | 300V | 400V | -50°C~100°C | Bulk | 2010 | Omnimate SL | e3 | yes | Active | 1 (Unlimited) | - | - | Header | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 8 | - | - | - | 0.335 8.51mm | - | 15A | Solder | CSA, UR | - | 94V-0 | - | 300V | 0.126 3.20mm | - | - | - | 1 | 10A | - | - | 8 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.4 mm | - | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1580920000 Weidmüller | 50 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | 18A | - | - | 300V | 400V | -50°C~100°C | Bulk | 2004 | Omnimate SL | - | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Orange | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 8 | - | IP20 | - | 0.330 8.38mm | - | 15A | Solder | CSA, UR | - | 94V-0 | 1MOhm | 300V | 0.126 3.20mm | - | - | - | 1 | 10A | - | - | 8 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | 8.4mm | 42mm | 12mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1760972001 Weidmüller | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | 15A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | HIGH DENSITY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 3 | - | IP10 | - | 0.435 11.05mm | - | 10A | Solder | CSA, UR | - | 94V-0 | 1MOhm | 300V | 0.059 1.50mm | - | - | - | 1 | 10A | - | - | 3 | Tin | - | - | - | - | - | - | Vertical | - | - | 1.4 mm | - | - | - | - | Mating and Mounting Flange | 11.1mm | - | 7.5mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 5446972 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | 12A | - | - | - | 400V | - | Bulk | 2014 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | 6 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 5446561 Phoenix Contact | 44 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | 12A | - | - | - | 400V | - | Bulk | 2014 | BCH | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | not_compliant | - | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 5452132 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 12A | - | - | - | 320V | - | Bulk | 2016 | BCH | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Black | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |