- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Wire Cross Section | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1787331 Phoenix Contact | 20 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DMCV | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 30 | - | - | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.394 10.00mm | - | 8A | Solder | - | - | - | - | - | 150V | 0.079 2.00mm | - | - | - | 2 | 8A | - | - | - | - | - | - | 15 | - | - | - | Vertical | - | - | - | - | - | - | - | 12mm | 10.6mm | 53.3mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0395340020 Molex | 50 |
| Datasheet | 12 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 18A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 20 | 115°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Horizontal | - | 18.2mm | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | 20 | 300V | - | 1 | 18A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | 20 | - | - | 180° | - | - | 6.5mm | - | 20 | - | - | Mating Flange | - | 111.4mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1734339 Phoenix Contact | 28862441 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | 749.788188g | - | 12A | - | 250V | 400V | - | Bulk | 2011 | COMBICON CCDN | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 16 | - | - | Black | 2 | - | LCP, UL 94V0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.791 20.09mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | 2 | 10A | - | - | - | Tin | 2 | - | - | 8 | UL | - | 90°, Right Angle | - | - | - | 8 | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395337916 Molex | 50 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 16 | 105°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | 16 | - | Green | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | 12-26 AWG | 16 | - | - | 270° | - | - | 5mm | - | 16 | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1847712 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | 4.690003g | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | Tin | 1 | - | - | 12 | UL | - | Vertical | - | - | - | - | - | - | Mating and Mounting Flange | 9.2mm | 70.1mm | 7.25mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1605190000 Weidmüller | 40 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 14 | Right Angle | IP10 | 11.1mm | 0.298 7.57mm | - | 14.5A | Solder | CSA, UR | - | 94V-0 | - | 1MOhm | 300V | 0.126 3.20mm | - | - | 10A | 1 | 10A | - | - | 14 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | 50.4mm | 11.1mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1614830000 Weidmüller | 44 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 11A | - | 300V | 400V | -50°C~100°C | Bulk | 2009 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 8 | - | - | - | 0.866 22.00mm | - | 11A | Solder | CSA, UR | - | - | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | 2 | 10A | - | - | 8 | Tin | - | - | 4 | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | 22mm | 22mm | 28.5mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1786530 Phoenix Contact | 21 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Polyamide (PA), Nylon | 164.000007g | - | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON IC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 15 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.402 10.20mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 15 | UL | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches | - | 19mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1998988 Phoenix Contact | 20 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide (PA), Nylon | 28.349523g | - | - | 66A | 1kV | - | - | Bulk | 2005 | COMBICON PC | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 7 | - | - | Green | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 0.528 13.40mm | unknown | 76A | Solder | - | - | - | - | - | 600V | 0.157 4.00mm | - | - | - | 1 | 5A | - | - | - | Silver | 1 | - | - | 7 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | 13.4mm | 34mm | 32mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1817408 Phoenix Contact | 21 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bulk | 2015 | COMBICON FK-MCP | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 19 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.560 14.22mm | - | - | Screwless - Push-In Spring | - | - | - | - | - | 320V | - | - | - | - | 1 | 8A | 28 AWG | 16 AWG | - | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.14-1.5mm2 | 9mm | - | - | - | - | Ejector Latches, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1841844 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | 8.997997g | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 18 | - | - | Gray | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | Grey | - | - | 0.154 3.90mm | - | - | - | 1 | - | - | - | - | - | 1 | - | - | 18 | UL | - | Vertical | - | - | - | - | - | - | Ejectors | 15.9mm | 8.6mm | 114.76mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1808679 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | 12A | - | 250V | 630V | - | Bulk | 2013 | COMBICON FKCS | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 13 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | - | 12-26 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | Latch Lock, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1718193 Phoenix Contact | 28862441 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA), Nylon | 600.102706g | - | 12A | - | 500V | 1kV | - | Bulk | 2011 | COMBICON QC | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | IDC, IDT | Plug, Female Sockets | 10 | 85°C | -40°C | Green | 1 | Male | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 7.65mm | 0.772 19.60mm | - | 12A | Screwless - IDC | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 16 AWG | 24 AWG | - | Tin | 1 | 16-24 AWG | - | 10 | UL | 180° | - | 0.2-1.5mm2 | - | - | - | - | - | Mating Flange | - | 10.39mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1734465 Phoenix Contact | 28862441 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | 1.50003kg | - | 12A | - | 250V | 400V | - | Bulk | 2011 | COMBICON CCDN | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.791 20.09mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | 2 | 10A | - | - | - | Tin | 2 | - | - | 4 | UL | - | 90°, Right Angle | - | - | - | 4 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1912388 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA), Nylon | 22.459995g | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 11 | - | - | Green | 1 | - | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 5.3mm | 1.024 26.01mm | - | 16A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | 1 | 16A | 12 AWG | 24 AWG | - | Tin | 1 | 12-30 AWG | - | 11 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | 2.5 mm2 | Retention Latches (Wire Side) | 26mm | 8.2mm | 12.6mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1808682 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | 12A | - | 250V | 630V | - | Bulk | 2013 | COMBICON FKCS | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 14 | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | - | 12-26 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | Latch Lock, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1787360 Phoenix Contact | 11 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Bulk | 2013 | COMBICON DMCV | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 36 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.394 10.00mm | - | 8A | Solder | - | - | - | - | - | 150V | 0.079 2.00mm | - | - | - | 2 | 8A | - | - | - | - | - | - | 18 | - | - | - | Vertical | - | - | - | - | - | - | - | 12mm | 10.6mm | 63.8mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1708543 Phoenix Contact | 38 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide (PA), Nylon | 20.769995g | - | - | - | 630V | 1kV | - | Bulk | 2014 | COMBICON IPC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 7 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | 30.1mm | 0.504 12.80mm | - | 41A | Solder | - | - | - | - | - | 600V | 0.197 5.00mm | - | - | 41A | 1 | 5A | - | - | - | Tin | 1 | - | - | 7 | UL | - | 90°, Right Angle | - | - | - | - | - | - | Mating Flange | - | 60.94mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1934290000 Weidmüller | 40 |
| Datasheet | - | - | - | - | - | - | Copper | - | - | - | - | - | Box | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | 508mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3043006 Phoenix Contact | 29 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA), Nylon | 52.200005g | - | 32A | - | 800V | 800V | - | Bulk | 2011 | CLIPLINE COMBI SP | - | yes | Active | 1 (Unlimited) | Screwless | - | IDC, IDT | Plug, Female Sockets | 12 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 1.634 41.50mm | - | 32A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 600V | - | - | - | - | 1 | 30A | 28 AWG | 28 AWG | - | - | - | 10-28 AWG | - | - | - | 180° | - | 0.08-6mm2 | 10mm | - | - | - | - | - | - | 21mm | 74.4mm | UL94 V-0 | - | RoHS Compliant | - | - |