- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1900879 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 8.969988g | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 11.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | - | - | 1 | 8A | 16 AWG | 28 AWG | - | - | - | 1 | 14-30 AWG | - | 12 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | - | 12 | M2 | - | - | - | - | 15.5mm | 11.1mm | 60.96mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1924363 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.719995g | - | - | - | - | 250V | 400V | - | Bulk | 2001 | COMBICON MSTBVA | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | STANDARD: UL 94V-0, PA | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 8.6mm | 0.472 12.00mm | - | 16A | Solder | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 16A | 1 | 16A | - | - | - | - | - | 1 | - | - | 8 | CB; CCA; CUL; EAC; UL; VDE | - | Vertical | - | - | - | - | 8 | - | - | - | CONNECTOR | - | 15.9mm | 8.6mm | 42.64mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1713839 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 3.289991g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON TVFKC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | 2 | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 23.3mm | 0.591 15.00mm | - | 10A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 300V | - | - | 320V | - | 10A | 1 (Mate), 2 (Input) | 8A | 16 AWG | 24 AWG | - | - | - | 1 | 16-24 AWG | 2 (Mate), 4 (Input) | 2 | UL | 180° | - | 0.2-1.5mm2 | 8mm | - | - | - | - | - | - | SPRING LOADED | Retention Latches (Non-Wire Side) | 15mm | 10mm | 23.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1850741 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 98.999993g | Copper | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON FRONT-MC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 21.7mm | 0.484 12.30mm | - | 8A | Screw - Pressure Clip | - | - | - | - | 300V | - | - | 160V | - | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | Tin | 1 | 16-30 AWG | - | 10 | UL | 180° | - | 0.14-1.5mm2 | 9mm | - | - | 10 | M2 | - | - | - | - | 21.7mm | 38.89mm | 21.7mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1524110000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 12A | - | - | 300V | 250V | -20°C~100°C | Bulk | 2002 | Omnimate SL | yes | Obsolete | Not Applicable | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 2 | Straight | - | 8.5mm | 0.472 12.00mm | - | 15A | Solder | - | - | 94V-0 | 1MOhm | 300V | 0.177 4.50mm | - | - | - | 15A | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | 2 | - | - | - | - | - | - | - | 8.5mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395040516 Molex | In Stock | - | Datasheet | 13 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 16 | 115°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 15.5mm | 0.437 11.10mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | 300V | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Gold | - | 16-30 AWG | 16 | - | - | 180° | - | - | 6.5mm | - | - | 16 | - | - | - | - | Mating Flange | - | 66.3mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1945232 Phoenix Contact | 26 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.719994g | Copper | - | - | - | 160V | 250V | - | Bulk | 2005 | COMBICON PST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 16 | - | - | Black | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 2.8mm | 0.512 13.00mm | unknown | 8A | Solder | - | - | - | - | 300V | 0.150 3.81mm | - | - | - | 8A | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 16 | UL | - | Vertical | - | - | - | - | 16 | - | - | - | - | - | 13mm | 56mm | 56mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1967388 Phoenix Contact | 35 | - | Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 76A | 55A | - | - | 1kV | - | Bulk | 2004 | COMBICON PC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 3 | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 1.094 27.80mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Silver | 1 | 6-20 AWG | - | 3 | UL | 180° | - | 0.75-16mm2 | 12mm | 76A | - | - | M4 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1847453 Phoenix Contact | 29 | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 105g | - | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MC | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 12 | 85°C | -40°C | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 1.75mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | - | - | 1 | 8A | 16 AWG | 28 AWG | - | - | Tin | 1 | 14-30 AWG | - | 12 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | - | - | M2 | - | - | - | Mating Flange | - | 3.05mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1757954 Phoenix Contact | 70 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 3.38g | - | 12A | - | - | 250V | 250V | - | Bulk | 2011 | COMBICON MSTB | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 2 | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1793330000 Weidmüller | 16 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | 2007 | Omnimate SC | yes | Active | - | - | EAR99 | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | STANDARD: UL 94V-0, GLASS FILLED PA | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | IP20 | 9.2mm | 0.278 7.06mm | - | 17.5A | Solder | cURus | - | - | - | 300V | 0.126 3.20mm | - | - | - | 10A | 1 | 10A | - | - | - | 2 | Tin | 1 | - | - | 2 | CUL; EAC; UL | - | 90°, Right Angle | - | - | - | 1.2 mm | - | - | - | - | CONNECTOR | Mating Flange | - | 18.22mm | 9.2mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1149410000 Weidmüller | 162 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 18.5A | Nylon | 300V | 400V | -50°C~100°C | Bulk | 2015 | Omnimate SL | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Orange | - | Male | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.335 8.51mm | - | 24A | Solder | cURus | - | - | - | - | 0.126 3.20mm | - | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 1.3 mm | - | - | - | - | - | Mating Flange, Solder Retention | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1827237 Phoenix Contact | 84 | - | Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 99.999994g | - | - | - | Nylon | 160V | 320V | - | Bulk | 2003 | COMBICON MCVR | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 160V | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 10.4mm | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE, cULus | - | - | - | 300V | - | - | 160V | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | 13 | - | 1 | 14-30 AWG | - | 13 | UL | 90° | - | 0.14-1.5mm2 | - | - | - | - | M2 | 7mm | - | - | - | 12.5mm | 50.32mm | 10.4mm | 45.72mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1894846 Phoenix Contact | 17 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 5.449997g | - | - | - | - | 80V | 320V | - | Bulk | 2011 | MICRO-COMBICON MCD | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | 6.35mm | 0.862 21.89mm | unknown | 4A | Solder | - | - | - | - | 125V | 0.150 3.81mm | - | - | - | - | 2 | 4A | - | - | - | - | Tin | 1 | - | 6 | 6 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 19.05mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1972800000 Weidmüller | 81 | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Orange | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.894 22.71mm | - | 17.5A | Solder | CSA, cURus | - | - | - | - | 0.126 3.20mm | - | - | - | - | 2 | - | - | - | - | - | Tin | 2 | - | 3 | 6 | UL; CSA | - | 90°, Right Angle | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1789100000 Weidmüller | 43 | - | Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 2.2A | - | - | 50V | - | - | Bulk | 2008 | Omnimate BL | - | Active | Not Applicable | Screwless | EAR99 | Terminal Block | Plug, Female Sockets | 10 (Mate), 30 (Input) | 100°C | -25°C | Black | 1 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | IP20 | - | 0.819 20.80mm | - | 5A | Screwless - Leg Spring, Push-In Spring | CSA, UR | 30 | - | - | 50V | - | 10 | - | - | 5A | 1 (Mate), 3 (Input) | 5A | 22 AWG | 16 AWG | 16 AWG | - | Tin | 1 | 16-24 AWG | 10 (Mate), 30 (Input) | 30 | UL; CSA | 180° | - | 0.2-1mm2 | - | - | - | - | - | 8mm | - | - | LED, Mating Flange | 20.8mm | - | 26.9mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1788547 Phoenix Contact | 51 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 250V | - | - | Bulk | 2015 | COMBICON MC | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.272 6.91mm | - | 8A | Solder | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 4 | CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | - | - | 4 | - | - | - | CONNECTOR | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1786271 Phoenix Contact | 69 | - | Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Nylon | Polyamide (PA), Nylon | 137.000006g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON IC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE | - | - | - | 300V | - | - | - | - | 12A | 1 | 10A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | - | 12 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | 12 | M3 | - | 2.5 mm2 | - | - | 19.2mm | 7mm | 62.46mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395229010 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39522 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | - | - | 300V | 0.170 4.32mm | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 52mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395229015 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39522 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 15 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | - | - | 300V | 0.170 4.32mm | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 77mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |