- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Contact Gender | Housing Color | Voltage | Contact Tail Length | ELV | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Max Voltage Rating (DC) | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1766770 Phoenix Contact | 1483 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 176.999992g | Copper | - | 15A | - | 400V | 630V | - | Bulk | 2010 | COMBICON GMSTBVA | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: VDE | 8536.69.40.40 | - | 0.300 7.62mm | Straight | 8.6mm | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | Male | - | 300V | 0.154 3.90mm | - | - | - | - | 12A | 1 | 10A | - | - | - | 2 | - | Tin | 1 | - | - | - | - | 2 | CB; CCA; CSA; CUL; EAC; UL | - | Vertical | - | - | - | - | - | - | CONNECTOR | - | 15.24mm | 15.24mm | 15.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1777723 Phoenix Contact | 84 | - | Datasheet | 7 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON PC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | - | Female | - | 8536.69.40.40 | - | 0.300 7.62mm | Straight | 19.7mm | 0.776 19.70mm | unknown | 41A | Screw - Rising Cage Clamp | - | - | - | 2 | - | - | 600V | - | - | - | - | - | 41A | 1 | 41A | 24 AWG | 8 AWG | - | - | - | - | - | - | 8-24 AWG | - | - | - | - | 180° | - | 0.2-10mm2 | 10mm | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | 19.7mm | 15.19mm | 35.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1833166 Phoenix Contact | 116 |
| Datasheet | 4 Weeks | Tin | Cable | Board Mount | Polyamide | Polyamide (PA), Nylon | 203.999993g | - | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON MCVU | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | Receptacle, Male Pins | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | 0.150 3.81mm | Straight | 20.3mm | 0.492 12.50mm | not_compliant | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | - | 1 | 8A | 30 AWG | 14 AWG | - | 16 | - | - | 1 | - | 14-30 AWG | - | - | 16 | UL | - | - | 0.14-1.5mm2 | 7mm | - | M2 | - | - | - | Mating and Mounting Flange | 20.3mm | 19.4mm | 71.35mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395350013 Molex | 19 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | 300V | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39535 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 13 | 105°C | -40°C | Black | 1 | - | - | - | - | 0.200 5.08mm | Vertical | 8.3mm | 0.472 12.00mm | - | 15A | Solder | - | - | - | 13 | - | Black | - | 0.150 3.81mm | Compliant | 13 | - | 300V | - | 1 | - | - | - | - | - | 300.3kV | Tin | - | - | - | - | 13 | - | - | - | Vertical | - | - | - | - | - | - | - | Mating Flange | - | 76.2mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 39520-0003 Molex | 2248 | - | Datasheet | 13 Weeks | Tin | Cable, Free Hanging | - | - | Nylon | - | Brass | - | - | - | 300V | - | - | Bulk | 2010 | - | yes | Active | - | Screw | EAR99 | Screw, Terminal Block | - | - | 105°C | -40°C | Black | 1 | - | PA66 | - | - | 5mm | Horizontal | - | - | - | 15A | - | - | - | - | 3 | - | - | 300V | - | - | - | - | - | - | - | 18A | 30 AWG | 12 AWG | 26 AWG | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | Low Halogen | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1808909 Phoenix Contact | 87 | - | Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | 12A | - | - | 250V | 630V | - | Bulk | 2012 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | - | - | Green | - | Male | - | - | - | 0.200 5.08mm | Straight | 15.5mm | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | - | - | Tin | - | - | 12-30 AWG | - | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | 4 | M3 | - | - | - | Ejector Latches | - | - | 29.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1759512 Phoenix Contact | 72 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 1.510009g | - | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 3 | - | - | Black | 1 | Male | PBT, UL94V-0 | - | - | 0.200 5.08mm | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 12A | 1 | 15A | - | - | - | - | - | Tin | 1 | - | - | - | - | 3 | CB; CSA; CUL; GOST; UL; VDE | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1804797 Phoenix Contact | 274 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.814369kg | Copper, Tin | - | - | - | 630V | 630V | - | Bulk | 1998 | COMBICON PC | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | PA, 94V-0 | 8536.69.40.40 | - | 0.300 7.62mm | Right Angle | 29mm | 1.142 29.00mm | - | 20A | Solder | - | CSA, UL | 7.62mm | - | - | - | 300V | 0.197 5.00mm | - | - | - | - | 20A | 1 | 20A | - | - | - | 2 | - | Tin | 1 | - | - | - | - | 2 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | 14.4mm | 15.22mm | 29mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1881396 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 5.120009g | - | - | - | Nylon | 100V | 320V | - | Bulk | 2008 | MICRO-COMBICON FK-MC | yes | Active | 1 (Unlimited) | Screwless | - | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | - | 80V | 0.098 2.50mm | Straight | 11.75mm | 0.463 11.76mm | - | 4A | Screwless - Leg Spring, Push-In Spring | - | CB, UL, VDE | 2.5mm | 9 | - | - | 125V | - | - | - | - | - | 4A | 1 | 4A | 28 AWG | 20 AWG | - | - | - | - | 1 | - | 20-28 AWG | - | - | 9 | UL | 180° | - | 0.14-0.5mm2 | - | - | - | 8mm | 0.25 mm2 | SPRING LOADED | - | 19.05mm | 11.75mm | 23.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1778098 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 128.999997g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 13 | - | - | Green | - | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | Right Angle | 18.2mm | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | 320V | - | 12A | 1 | 15A | 12 AWG | 24 AWG | - | - | - | - | - | - | 12-30 AWG | - | - | 13 | UL; CSA | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | Mating Flange | 18.2mm | 15mm | 76.05mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1777808 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 135.000004g | Copper | - | 15A | - | 250V | 630V | - | Bulk | 2010 | COMBICON FRONT-MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | Straight | 27.5mm | 1.083 27.51mm | - | 12A | Screw - Pressure Clip | 250V | - | - | 2 | - | - | 300V | - | - | - | 250V | - | 12A | 1 | 10A | 30 AWG | 12 AWG | - | - | - | Tin | 1 | - | 12-30 AWG | - | - | 2 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | M2.5 | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | 19.96mm | 19.96mm | 27.2mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1843619 Phoenix Contact | 1033 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | - | 250V | - | Bulk | 2009 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | - | - | 640mV | 0.138 3.50mm | Straight | 7.25mm | 0.362 9.20mm | - | 8A | Solder | 160V | CSA, UL | 3.5mm | - | - | - | 300V | 0.134 3.40mm | - | - | - | - | 8A | 1 | 8A | - | - | - | 3 | - | - | 1 | - | - | - | - | 3 | UL | - | Vertical | - | - | - | - | - | - | CONNECTOR | - | 11.9mm | 11.9mm | 7.25mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1952322 Phoenix Contact | 120 | - | Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 4.329993g | Copper | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | 0.138 3.50mm | Straight | - | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | 8 | - | - | 150V | - | - | - | - | - | 8A | 1 | 8A | 24 AWG | 16 AWG | - | - | - | Tin | 1 | - | 16-24 AWG | - | - | 8 | UL | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | SPRING LOADED | - | 22.9mm | 7.8mm | 28.7mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1778014 Phoenix Contact | 285 |
| Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 128.999997g | Copper | - | 15A | - | 250V | 630V | - | Bulk | 2003 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | 0.200 5.08mm | Right Angle | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | 5 | - | - | 300V | - | - | - | 250V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | - | Tin | 1 | - | 12-30 AWG | - | - | 5 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | - | Mating Flange | 18.2mm | 35.2mm | 35.41mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1786433 Phoenix Contact | 49 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 164.000007g | - | - | 10A | - | 320V | 630V | - | Bulk | 2000 | COMBICON IC | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | - | - | - | Green | 1 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: VDE | - | - | 0.200 5.08mm | Right Angle | 19mm | 0.402 10.20mm | - | 12A | Solder | - | CB, CSA, UL, VDE | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 12A | 1 | 12A | - | - | - | 5 | - | - | 1 | - | - | - | - | 5 | CB; CCA; CSA; CUL; EAC; UL | - | 90°, Right Angle | - | - | - | - | - | - | CONNECTOR | Retention Latches | 19mm | 27.4mm | 27.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395140018 Molex | 30 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39514 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | 1 | Female | POLARIZED | 8536.69.40.40 | - | 0.150 3.81mm | Horizontal | - | - | - | - | Screw - Rising Cage Clamp | - | - | - | 18 | - | - | 300V | - | - | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | 20 AWG | - | - | Tin | 1 | - | 16-30 AWG | - | - | 18 | - | 180° | - | - | - | - | M2 | - | - | - | Mating Flange | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0395140019 Molex | 46 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39514 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 19 | 115°C | -40°C | Black | 1 | Female | - | - | - | 0.150 3.81mm | Horizontal | - | - | - | - | Screw - Rising Cage Clamp | - | - | - | 19 | - | Black | 300V | - | - | 19 | - | - | - | 1 | 8A | 30 AWG | 16 AWG | 24 AWG | - | - | Tin | - | - | 16-30 AWG | - | 19 | - | - | 180° | - | - | - | 19 | M2 | - | - | - | Mating Flange | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0393710003 Molex | 1062 |
| Datasheet | 7 Weeks | - | Cable | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Phosphor Bronze | - | - | - | 300V | - | 110°C | Bulk | - | Eurostyle 39371 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | 1 | Female | UL 94V-0, POLARIZED | - | - | 0.295 7.50mm | Right Angle | - | 0.610 15.49mm | unknown | 15A | Screw - Rising Cage Clamp | - | - | - | 3 | - | - | - | - | Compliant | - | - | - | - | 1 | - | 12 AWG | 30 AWG | - | - | - | Tin | 1 | - | 12-30 AWG | - | - | 3 | UL | 180° | - | - | - | - | - | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0395340014 Molex | 18 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | - | - | Black | - | Female | - | - | - | 0.200 5.08mm | Horizontal | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 14 | - | - | 300V | - | - | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | - | Tin | - | - | 12-30 AWG | - | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0394260007 Molex | 18 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper | - | - | - | - | - | 130°C | Bulk | - | EuroMax 39426 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 7 | - | - | Black | 1 | - | POLARIZED | - | - | 0.472 12.00mm | Right Angle | - | 0.835 21.21mm | - | 85A | Solder | - | - | - | - | - | - | 600V | 0.169 4.29mm | - | 6 | - | - | - | 1 | 85A | - | - | - | - | - | Tin | 1 | - | - | - | - | 7 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |