- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1810816 Phoenix Contact | 21 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | 6A | - | 200V | - | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | - | Black | - | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | 0.197 5.00mm | - | 6A | Solder | - | - | - | - | - | 150V | 0.083 2.10mm | - | - | - | - | 1 | 5A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 5 | - | - | - | - | Board Guide | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1912841 Phoenix Contact | 802 | - | Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 4.240011g | - | - | - | 300V | 630V | - | Bulk | 2001 | COMBICON MVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | - | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | Straight | - | - | 1.024 26.01mm | - | 10A | Screw - Rising Cage Clamp | - | 2 | - | - | - | 300V | - | - | - | - | 16A | 1 | 16A | 30 AWG | 30 AWG | - | - | 1 | 12-30 AWG | - | 2 | UL | 270° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | 26mm | 10.16mm | 12.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1708996 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.000171kg | - | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON IPCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 8 | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | 12.8mm | 1.185 30.10mm | - | 41A | Solder | - | - | - | - | - | 600V | 0.197 5.00mm | - | - | - | 41A | 1 | 5A | - | - | - | Tin | 1 | - | - | 8 | UL | - | Vertical | - | - | - | - | - | - | - | - | Mating Flange | - | 76.18mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1912090 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 7.650005g | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.591 15.00mm | - | 16A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 16A | 12 AWG | 24 AWG | - | - | 1 | 12-30 AWG | - | 4 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | 4 | M3 | - | 2.5 mm2 | - | Mating Flange | 18.2mm | 15mm | 29.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1778140 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 128.999997g | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 18 | Green | - | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | Right Angle | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 18 | - | - | - | 300V | - | - | - | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | - | 12-30 AWG | - | 18 | UL; CSA | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange | 18.2mm | 15mm | 101.45mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1748480000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 10.3A | - | - | 250V | -50°C~100°C | Bulk | 2009 | Omnimate B2L | - | yes | Active | - | Crimp | - | - | Plug, Female Sockets | 36 | Orange | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | Straight | IP20 | 21.6mm | 0.618 15.70mm | - | - | Screwless - Spring Cage, Tension Clamp | - | 36 | - | - | 1MOhm | 150V | - | - | 150V | - | 10A | 2 | 10A | 28 AWG | 18 AWG | - | Tin | - | 16-28 AWG | 18 | - | - | 180° | - | 0.2-1mm2 | 7mm | - | - | - | - | - | - | Ejector Latches | - | 70mm | 15.6mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1749625 Phoenix Contact | 87 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Bulk | 2014 | COMBICON MCDN | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 24 | Black | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 0.598 15.19mm | - | 8A | Solder | - | - | - | - | - | - | 0.102 2.60mm | - | - | - | - | 2 | - | - | - | - | Tin | - | - | 12 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1967511 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Silver | Polyamide (PA), Nylon | 74.600012g | - | 76A | - | 1kV | - | - | Bulk | 2004 | COMBICON PC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | 1.094 27.80mm | - | 76A | Screw - Rising Cage Clamp | - | - | - | - | - | 600V | - | - | - | - | - | 1 | 55A | 20 AWG | 6 AWG | - | Silver | 1 | 6-20 AWG | - | 8 | UL | 180° | - | 0.75-16mm2 | 12mm | - | 8 | M4 | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1971222 Phoenix Contact | 29 | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 165.000008g | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON SMSTB | - | - | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | - | Green | - | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.610 15.49mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | Tin | - | 12-30 AWG | - | - | - | 45° | - | 0.2-2.5mm2 | 7mm | - | 18 | M3 | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1844659 Phoenix Contact | 255 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 160V | - | Bulk | 2015 | COMBICON DFMC | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 20 | Black | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 150V | - | - | - | - | - | 2 | 6A | 26 AWG | 20 AWG | - | Gold | - | 20-26 AWG | 10 | - | - | 180° | - | 0.14-0.5mm2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1720521 Phoenix Contact | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 18.799986g | - | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON PC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 1 | - | 94V-0, PA | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 0.563 14.30mm | - | 41A | Solder | - | - | - | - | - | 300V | 0.197 5.00mm | - | - | - | - | 1 | 41A | - | - | - | Tin | 1 | - | - | 8 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | Latch Lock | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2200326 Phoenix Contact | 30 | - | Datasheet | 4 Weeks | Silver | - | Through Hole | - | Polyamide (PA), Nylon | - | - | - | 15A | 400V | 320V | - | Bulk | 2015 | COMBICON MSTBO | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | 4 | Gray | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 16A | Solder | - | - | - | Grey | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() ELFA32110 Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Brass | - | - | 300V | - | 125°C | Bulk | 2006 | ELFA | - | - | Active | - | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 32 | Black | 2 | - | NYLON, UL: 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | Right Angle | - | 22.47mm | 1.107 28.12mm | - | 15A | Solder | - | - | - | - | - | 300V | 0.155 3.94mm | - | - | - | 15A | 2 | 15A | - | - | - | Tin | 2 | - | 16 | 32 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 1847398 Phoenix Contact | 126 | - | Datasheet | 6 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 105g | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | Right Angle | - | - | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | 6 | - | - | - | 300V | - | - | - | - | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | 1 | 14-30 AWG | - | 6 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | Mating Flange | 15.5mm | 11.1mm | 40.08mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395229009 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39522 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | Right Angle | - | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | - | - | - | 300V | 0.170 4.32mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 47mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1289340000 Weidmüller | 62 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 13.4A | - | 150V | 200V | -50°C~120°C | Bulk | 2012 | Omnimate S2C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | IP20 | - | 0.425 10.80mm | - | 10A | Solder | - | - | - | - | - | 150V | 0.126 3.20mm | - | - | - | - | 2 | 10A | - | - | 20 | Tin | - | - | 10 | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395340008 Molex | 15 | - | Datasheet | 15 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | Horizontal | - | 18.2mm | 0.591 15.00mm | unknown | 15A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | 7 | 300V | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | 8 | - | - | - | - | Mating Flange | - | 50.44mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1996278 Phoenix Contact | 46 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 23.299991g | - | 76A | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON PC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 1 | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | 0.528 13.40mm | - | 76A | Solder | - | - | - | - | - | 300V | 0.157 4.00mm | - | - | - | - | 1 | 66A | - | - | - | Silver | 1 | - | - | 6 | - | - | 90°, Right Angle, Under Board | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1873757 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 20.299988g | - | 12A | - | 250V | 630V | - | Bulk | 2010 | COMBICON FKCVW | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | - | Plug, Female Sockets | 12 | Green | 1 | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.661 16.80mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | - | 12 | UL; CSA | 270° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1690970000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 14.5A | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate BL | e3 | yes | Active | - | Screwless | - | - | Plug, Female Sockets | - | Orange | 1 | - | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | Straight | IP20 | - | 0.512 13.00mm | - | 14.5A | Screwless - Spring Cage, Tension Clamp | CSA, UR | 11 | 94V-0 | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 14 AWG | - | Tin | - | 14-26 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | - | - | - | - | 10mm | - | - | Mating Flange | 13mm | 54.2mm | 21.9mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |