- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1930280000 Weidmüller | 100 | - | Datasheet | 6 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 40.5A | Nylon | 600V | 1kV | -50°C~130°C | Bulk | 2008 | Omnimate SV | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Blade Pins | 3 | Black | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | IP20 | - | 0.449 11.40mm | - | 41A | Solder | CSA | - | - | 0.138 3.50mm | - | - | 1 | - | - | - | Tin | 1 | - | - | 3 | - | - | 90°, Right Angle | - | - | 1 mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1965924 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | - | - | 2.100133kg | - | - | - | - | 250V | 250V | - | Bulk | 2011 | COMBICON MSTB | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 5 | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | 0.138 3.50mm | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating and Mounting Flange | 12.1mm | 12mm | 35mm | - | - | RoHS Compliant | - | - | ||
![]() 1748659 Phoenix Contact | 50 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBV | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | - | Green | - | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | 300V | 0.154 3.90mm | - | 12A | 1 | 12A | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1783407 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.529995g | - | 12A | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header | 4 | Green | 1 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 12A | Solder | - | - | 300V | - | - | - | 1 | 15A | - | - | - | 1 | - | - | 4 | CB; CCA; CUL; UL; VDE | - | - | - | - | - | - | - | - | - | - | 12mm | 9mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1903054 Phoenix Contact | 37 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | 165.000008g | - | - | - | - | 160V | 160V | - | Bulk | 2011 | COMBICON MCV | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 5 | Black | 1 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | 300V | 0.134 3.40mm | - | - | 1 | 8A | - | - | - | 1 | - | - | 5 | CB; CCA; CSA; CUL; UL; VDE | - | Vertical | - | - | - | - | - | - | CONNECTOR | - | 12.6mm | 7.25mm | 20.44mm | - | - | RoHS Compliant | - | - | ||
![]() 3045774 Phoenix Contact | 432 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 6.840003g | - | 32A | - | - | 800V | 800V | - | Bulk | 2011 | CLIPLINE COMBI UPBV | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 6.2mm | - | - | - | - | 1.909 48.50mm | not_compliant | 32A | Screw | CSA, UL | - | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 90° | - | 0.14-6mm2 | 9mm | - | - | M3 | - | - | Interlocking (Side) | 32.2mm | 21mm | 6.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1953897 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 102.999998g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDN | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 40 | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.598 15.19mm | - | 8A | Solder | - | - | 150V | 0.102 2.60mm | - | - | 2 | 8A | - | - | Tin | 1 | - | 20 | 20 | UL | - | 90°, Right Angle | - | - | - | - | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1759907 Phoenix Contact | 72 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2010 | COMBICON MSTB | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 12 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | 300V | 0.138 3.50mm | - | - | 1 | 15A | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | 12.1mm | 12mm | 66.04mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1718067 Phoenix Contact | 68 | - | Datasheet | 11 Weeks | - | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 300.000012g | - | 12A | - | - | 500V | 1kV | - | Bulk | 2010 | COMBICON QC | yes | Active | 1 (Unlimited) | IDC | EAR99 | IDC, IDT | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 19.6mm | 0.772 19.60mm | unknown | 12A | Screwless - IDC | cULus | - | 300V | - | - | - | 1 | 10A | 24 AWG | 16 AWG | Tin | 1 | 16-24 AWG | - | 12 | UL | 180° | - | 0.2-1.5mm2 | - | - | 12 | - | - | - | Retention Latches (Non-Wire Side) | - | 61.4mm | 33.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1748710 Phoenix Contact | 40 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Silver | Polyamide (PA), Nylon | 30.726007g | - | 76A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON ISPC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Male Pins | - | Green | 1 | Female | PA, UL 94V0 | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 0.988 25.10mm | - | 76A | Screwless - Push-In Spring | - | - | 600V | - | - | - | 1 | 66A | 20 AWG | 4 AWG | Silver | 1 | 4-20 AWG | - | 3 | UL | 180° | - | 0.75-16mm2 | 18mm | - | 3 | - | - | SPRING LOADED | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1772692 Phoenix Contact | 90 | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON TFMC | - | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | 10 | Green | 2 | Female | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.902 22.90mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | - | 300V | - | - | - | 1 (Mate), 2 (Input) | 8A | 16 AWG | 24 AWG | - | 1 | 16-24 AWG | 10 (Mate), 20 (Input) | 20 | CB; CUL; EAC; UL; VDE | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | SPRING LOADED | - | 22.9mm | 15.7mm | 35.8mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1747870000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 10.3A | - | - | - | 200V | -50°C~100°C | Bulk | 2002 | Omnimate B2L | yes | Active | - | Crimp | - | - | Plug, Female Sockets | 26 | Orange | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 26 | Straight | IP20 | 20.6mm | 0.618 15.70mm | - | - | Screwless - Spring Cage, Tension Clamp | - | 1MOhm | 150V | - | 150V | 10A | 2 | 10A | 22 AWG | 16 AWG | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.2-1mm2 | 7mm | - | 13 | - | - | - | - | - | 45.5mm | 20.6mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1772760 Phoenix Contact | 15346843 | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON TFMC | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 8 | Green | - | Female | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.902 22.90mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | - | 300V | - | - | - | 1 (Mate), 2 (Input) | 8A | 16 AWG | 24 AWG | Tin | - | 16-24 AWG | 8 (Mate), 16 (Input) | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1969742 Phoenix Contact | 38 | - | Datasheet | 7 Weeks | Silver, Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 600.102706g | - | - | 66A | - | 1kV | - | - | Bulk | 2011 | COMBICON IPCV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 7 | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.400 10.16mm | - | Straight | - | - | 1.264 32.10mm | - | 76A | Solder | - | - | 600V | 0.157 4.00mm | - | 76A | 1 | 5A | - | - | Silver | 1 | - | - | 7 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1859506 Phoenix Contact | 20 | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.200205kg | - | - | - | - | 500V | - | - | Bulk | 2011 | COMBICON GMVSTBR | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 5 | Black | - | - | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 1 | 15A | 30 AWG | 12 AWG | Tin | - | 12-30 AWG | - | - | - | 90° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | Retention Latches (Wire Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1752373 Phoenix Contact | 11 | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.000171kg | - | - | - | - | 250V | 250V | - | Bulk | 2011 | COMBICON MSTB | - | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | 5 | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 1 | - | 12 AWG | 24 AWG | Gold | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1873715 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 13.950007g | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKCVW | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 8 | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.661 16.80mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | 300V | - | - | - | 1 | 10A | 12 AWG | 24 AWG | Tin | 1 | 12-26 AWG | - | 8 | UL | 270° | - | 0.2-2.5mm2 | 10mm | - | - | - | 2.5 mm2 | SPRING LOADED | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1800272 Phoenix Contact | 84 | - | Datasheet | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | 3.820013g | - | - | - | - | 160V | - | - | Bulk | 2011 | COMBICON FK-MCP | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Black | - | Female | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | - | 0.488 12.40mm | - | 8A | Screwless - Push-In Spring | - | - | 300V | - | - | - | 1 | 8A | 16 AWG | 26 AWG | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.14-1.5mm2 | 9mm | - | 4 | - | - | - | - | - | 10.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1747900000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 10.3A | - | - | - | 200V | -50°C~100°C | Bulk | 2009 | Omnimate B2L | yes | Active | - | Crimp | - | - | Plug, Female Sockets | 32 | Orange | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 32 | Straight | IP20 | 20.6mm | 0.618 15.70mm | - | - | Screwless - Spring Cage, Tension Clamp | - | 1MOhm | 150V | - | 150V | 10A | 2 | 10A | 22 AWG | 16 AWG | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.2-1mm2 | 7mm | - | 16 | - | - | - | - | - | 56mm | 20.6mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1897597 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 96.999991g | - | - | - | - | 200V | 400V | - | Bulk | 2003 | COMBICON QC | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.508 12.90mm | - | 6A | IDC | - | - | 300V | - | - | - | 1 | 6A | 20 AWG | 22 AWG | Tin | 1 | 20-24 AWG | - | 7 | UL | 180° | - | 0.34-0.5mm2 | - | - | 7 | - | 0.5 mm2 | IDC | Mating Flange | 12.9mm | 37.1mm | 22.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |