- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Shell Sizes | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Empty Shell | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XW4K-12A1-V1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | Black | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.293 7.44mm | unknown | - | Solder | - | - | - | - | - | - | - | 160V | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | Tin | - | 20-26 AWG | - | - | - | - | Vertical | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | Board Guide, Latches | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1955882 Phoenix Contact | 21 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | 1.890006g | - | 12A per position | - | - | - | 250V | 400V | - | Bulk | 2005 | COMBICON CCVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | LCP, UL 94V-0 | - | 800mV | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 5 | UL | - | Vertical | - | - | 5 | - | - | - | - | - | 22mm | 27mm | 15.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XW4K-07A1-V1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | Black | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.293 7.44mm | unknown | - | Solder | - | - | - | - | - | - | - | 160V | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | Tin | - | 20-26 AWG | - | - | - | - | Vertical | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | Board Guide, Latches | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1748460000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 10.3A | - | - | - | - | 250V | -50°C~100°C | Bulk | 2009 | Omnimate B2L | - | yes | Obsolete | - | Crimp | - | - | Plug, Female Sockets | 32 | Orange | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 32 | Straight | IP20 | 21.6mm | 0.618 15.70mm | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 1MOhm | 150V | - | 300V | 10A | 2 | 10A | 28 AWG | 18 AWG | - | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.2-1mm2 | 7mm | 16 | - | - | - | - | Ejector Latches | - | 63mm | 15.6mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1748396 Phoenix Contact | 48 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 4.299999g | - | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON FMC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | - | Female | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | - | 150V | - | - | - | 1 | 8A | 24 AWG | 16 AWG | - | Tin | - | 16-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | 6 | - | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1653061 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Polyamide | - | Polybutylene Terephthalate (PBT) | 8.500009g | Copper Alloy | - | - | - | 3/B | - | 250V | -40°C~80°C | Bulk | 2011 | DEVICENET | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 5 | - | IP67 - Dust Tight, Waterproof | 21.4mm | - | - | - | Solder | - | - | - | - | 94V-0 | NO | - | - | - | - | 8A | 1 | - | - | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | Mounting Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1754843 Phoenix Contact | 27662441 | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | - | - | 12A | - | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON FKCN | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.429 10.90mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 16 AWG | 24 AWG | - | Tin | - | 14-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | 7 | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1830647 Phoenix Contact | 71 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 320V | - | - | Bulk | 2015 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.248 6.30mm | - | 8A | Solder | - | - | - | - | - | - | - | 300V | 0.079 2.00mm | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 10 | - | - | - | - | Locking Ramp | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1278310000 Weidmüller | 32 | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 13.4A | 9.5A | Nylon | - | 300V | 320V | -50°C~120°C | Bulk | 2012 | Omnimate B2CF | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 20 | Black | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.598 15.19mm | - | 10A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 300V | - | - | - | 2 | 10A | 26 AWG | 16 AWG | - | Tin | - | 16-26 AWG | 10 | - | - | 180° | - | 0.14-1.5mm2 | - | - | - | 10mm | - | - | Ejector Latches | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XW4H-08A1 Omron Electronics Inc-EMC Div | 51 | - | Datasheet | 19 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | - | - | -45°C~125°C | Bulk | - | XW4 | - | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 8 | Black | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.193 4.90mm | unknown | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 160V | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | Tin | - | 20-26 AWG | - | - | - | 180° | - | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | Latch Lock | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1843334 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 250V | - | Bulk | 2015 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 13 | Green | 1 | - | PBT, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.362 9.20mm | unknown | 8A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 1 | 8A | - | - | - | - | 1 | - | - | 13 | UL; VDE; CSA | - | Vertical | - | - | - | - | - | - | - | Mating and Mounting Flange | 12.7mm | 7.25mm | 55.8mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1777859 Phoenix Contact | 114 | - | - | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | - | - | 1kV | 1kV | - | Bulk | 2015 | COMBICON PC | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | - | Female | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 19.7mm | 0.776 19.70mm | - | 41A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 600V | - | - | - | 1 | 41A | 24 AWG | 8 AWG | - | - | - | 8-24 AWG | - | - | - | 180° | - | 0.2-10mm2 | 10mm | 4 | M3 | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | 19.7mm | 35.5mm | 45.71mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1894833 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 4.700011g | - | - | - | - | - | 80V | 320V | - | Bulk | 2010 | MICRO-COMBICON MCD | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 1 | Male | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | Right Angle | - | 17.5mm | 0.862 21.89mm | - | 4A | Solder | - | - | - | - | - | - | - | 125V | 0.150 3.81mm | - | 4A | 2 | 4A | - | - | - | Tin | 1 | - | 5 | 5 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 14.4mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953156 Phoenix Contact | 52 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | 103.999999g | - | 8A per Position | - | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 32 | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.524 13.30mm | - | 8A | Solder | - | - | - | - | - | - | - | 150V | 0.055 1.40mm | - | - | 2 | 8A | - | - | - | Tin | 1 | - | - | 16 | UL | - | Vertical | - | - | 16 | - | - | - | CONNECTOR | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1749340 Phoenix Contact | 94 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 250V | 250V | - | Bulk | 2014 | COMBICON MCDN | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | Black | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.598 15.19mm | - | 8A | Solder | - | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | 2 | - | - | - | - | Tin | - | - | 3 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1998904 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 29.730003g | - | 76A | - | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON PCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 1.339 34.00mm | - | 76A | Solder | - | - | - | - | - | - | - | 300V | 0.157 4.00mm | - | - | 1 | 66A | - | - | - | Silver | 1 | - | - | 6 | - | - | Vertical | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1909731 Phoenix Contact | 71 | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 6.740014g | - | 12A | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKCVR | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.661 16.80mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | 4 | UL | 180° | - | 0.2-2.5mm2 | 10mm | 4 | - | - | 2.5 mm2 | SPRING LOADED | Retention Latches (Non-Wire Side) | 20.1mm | 16.8mm | 26.6mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1769829 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 3.282988g | - | - | - | - | - | 250V | 400V | - | Bulk | 2003 | COMBICON SMSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | 45 deg | - | 16.5mm | 0.583 14.80mm | unknown | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 15A | - | - | - | - | 1 | - | - | 4 | UL | - | 45° | - | - | - | - | - | - | - | - | 16.5mm | 22mm | 22mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827143 Phoenix Contact | 631 | - | Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 99.999994g | - | - | - | Nylon | - | - | 320V | - | Bulk | 2001 | COMBICON MCVR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | 160V | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 19.1mm | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | 160V | CB, CSA, UL, VDE, cULus | 3.81mm | 4 | - | - | - | 300V | - | - | 8A | 1 | 8A | 16 AWG | 28 AWG | 28 AWG | - | 1 | 14-30 AWG | - | 4 | CB; CCA; CSA; CUL; EAC; UL | 90° | - | 0.14-1.5mm2 | - | - | M2 | 7mm | - | - | - | 15.73mm | 10.4mm | 19.1mm | 11.43mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3045732 Phoenix Contact | 50 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 6.390011g | - | 32A | - | - | - | 800V | 800V | - | Bulk | 2011 | CLIPLINE COMBI UPBV | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | - | Green, Yellow | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 1.909 48.50mm | not_compliant | 32A | Screw | - | - | - | - | - | - | - | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 90° | - | 0.14-6mm2 | 9mm | - | M3 | - | - | - | Interlocking (Side) | - | 21mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - |