- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | UL Flammability Code | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1784910 Phoenix Contact | 25 | - | Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 1kV | 1kV | - | Bulk | 2012 | COMBICON IPC | - | - | Active | 1 (Unlimited) | - | - | - | Header, Blade Sockets | 2 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.591 15.00mm | Right Angle | 44.9mm | 1.122 28.50mm | not_compliant | 125A | Solder | - | - | - | - | 600V | 0.181 4.60mm | - | 125A | 1 | 115A | - | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 2 | - | - | - | - | Mating and Mounting Flange | - | 54.4mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1715947 Phoenix Contact | 71 | - | Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 1.59982kg | - | 10A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON TVFKCL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 4 | Green | - | Female | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 0.591 15.00mm | - | 10A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 300V | - | - | - | 1 (Mate), 2 (Input) | 8A | 16 AWG | 24 AWG | - | - | Silver | - | 16-24 AWG | 4 (Mate), 8 (Input) | - | - | 180° | - | 0.2-1.5mm2 | 8mm | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1830634 Phoenix Contact | 59 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 320V | - | - | Bulk | 2015 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | 0.248 6.30mm | - | 8A | Solder | - | - | - | - | 300V | 0.079 2.00mm | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 9 | - | - | - | - | Locking Ramp | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1924253 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 2.719995g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTBVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 1 | - | PA, UL 94V0 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 0.472 12.00mm | unknown | 16A | Solder | - | - | - | - | 300V | 0.154 3.90mm | - | - | 1 | 16A | - | - | - | - | Tin | 1 | - | - | 8 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1716330000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 14A | - | - | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate BL | e3 | yes | Active | Not Applicable | Screw | - | - | Plug, Female Sockets | 3 | Orange | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | Right Angle | 17.4mm | 0.492 12.50mm | - | 10A | Screw - Leaf Spring, Wire Guard | 380V | - | 3 | 94V-2 | 300V | - | 300V | 15A | 1 | 10A | 26 AWG | 14 AWG | 22 AWG | - | Tin | - | 14-26 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 6mm | - | - | M2.5 | - | - | - | Retention Latches (Non-Wire Side) | - | 15.24mm | 17.4mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1748985 Phoenix Contact | 20 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | - | - | 41A | - | - | 1kV | 1kV | - | Bulk | 2012 | COMBICON ISPC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Male Pins | - | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | 0.780 19.80mm | - | 41A | Screwless - Push-In Spring | - | - | - | - | 600V | - | - | - | 1 | 35A | 4 AWG | 18 AWG | - | - | Tin | 1 | 8-24 AWG | - | 3 | - | 180° | - | 0.2-10mm2 | 15mm | - | 3 | - | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1720657 Phoenix Contact | 46 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 3.628739kg | - | - | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON PCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | 1.152 29.25mm | - | 41A | Solder | - | - | - | - | 300V | 0.197 5.00mm | - | - | 1 | 41A | - | - | - | - | - | 1 | - | - | 10 | UL | - | Vertical | - | - | - | 10 | - | - | - | - | Latch Lock | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1147280000 Weidmüller | 22 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 18.5A | Nylon | 300V | 400V | -50°C~100°C | Bulk | 2015 | Omnimate SL | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | Orange | - | Male | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.335 8.51mm | - | 24A | Solder | - | cURus | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1935048 Phoenix Contact | 100 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 5.679997g | - | - | - | - | 250V | - | - | Bulk | 2011 | COMBICON PT | - | - | Active | 1 (Unlimited) | - | - | Screw | Plug for Unshrouded Header | - | Green | - | Female | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | 11.3mm | - | not_compliant | 10A | Screw - Rising Cage Clamp | - | - | - | - | 250V | - | - | - | 1 | 10A | 26 AWG | 14 AWG | - | - | Tin | - | 14-26 AWG | - | - | - | 90° | - | 0.2-2.5mm2 | 5mm | - | 5 | M2.6 | - | - | - | - | - | 14.9mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1762806 Phoenix Contact | 19262441 | - | Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | 125A | - | - | 1kV | - | - | Bulk | 2010 | COMBICON PC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Blade Pins, Shrouded (4 Side) | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | 1.496 38.00mm | not_compliant | 125A | Solder | - | - | - | - | 600V | 0.181 4.60mm | - | - | 1 | 115A | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | 3 | - | - | - | - | Mating and Mounting Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0395332007 Molex | 37 | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 7 | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Tin | - | 12-26 AWG | - | - | - | 270° | - | - | 5mm | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ELFH21250 Amphenol PCD | 37 | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | Brass | - | - | - | 300V | - | -40°C~105°C | Bulk | 2003 | ELFH | - | - | Active | - | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | PBT, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | 8.1mm | 0.319 8.10mm | - | 15A | Solder | - | - | - | - | 300V | - | - | 15A | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 21 | UL; VDE; CSA | - | Vertical | - | - | - | 21 | - | - | - | CONNECTOR | - | - | 107.67mm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 1759075 Phoenix Contact | 200 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 151.999994g | Copper, Tin | - | - | - | 250V | 400V | - | Bulk | 2003 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 8 | Green | 1 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL :VDE | - | 320V | - | - | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.339 8.61mm | - | 12A | Solder | - | CSA, EN, UL, VDE | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 15A | - | - | - | 8 | Tin | 1 | - | - | 8 | CB; CCA; CSA; CUL; EAC; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | 12.1mm | 45.68mm | 40.64mm | 35.56mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1942374 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | 250V | 630V | - | Bulk | 2013 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | Straight | 15mm | 0.591 15.00mm | - | 16A | Screwless - Push-In Spring | - | CB, VDE, cULus | - | - | 300V | - | - | - | 1 | 16A | 12 AWG | 24 AWG | - | - | - | 1 | 12-26 AWG | - | 2 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 2 | - | - | - | SPRING LOADED | Retention Latches (Non-Wire Side) | 15mm | 10.78mm | 25.6mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1827486 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | SMC | - | Polyamide (PA), Nylon | 114.00001g | - | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON SMC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.150 3.81mm | 45 deg | 13.1mm | 0.433 11.00mm | - | 8A | Solder | - | - | - | - | 300V | 0.134 3.40mm | - | 8A | 1 | 8A | - | - | - | - | - | 1 | - | - | 8 | UL | - | 45° | - | - | - | 8 | - | - | - | - | Mating Flange | 14.4mm | 40.87mm | 40.87mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792809 Phoenix Contact | 45 | - | Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 133.000002g | - | - | - | Nylon | 250V | 630V | - | Bulk | 2003 | COMBICON MVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | Straight | 12.6mm | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE | 7 | - | 300V | - | 250V | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | 7 | UL | 270° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 26mm | 35.56mm | 35.56mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1760019 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 15.578998g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | - | Green | - | Female | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | 9 | - | - | 12-30 AWG | - | 9 | CB; CSA; CUL; UL; VDE | 180° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | 18.3mm | 15mm | 45.72mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1850958 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 98.999993g | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON FRONT-MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 12 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | 0.484 12.30mm | - | 8A | Screw - Pressure Clip | - | - | - | - | 300V | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | - | 1 | 16-30 AWG | - | 12 | UL | 180° | - | 0.14-1.5mm2 | 9mm | - | - | M2 | - | - | - | Mating Flange | 21.7mm | 12.3mm | 56.11mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1897555 Phoenix Contact | 31052063 | - | Datasheet | 11 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 96.999991g | - | - | - | - | 200V | 400V | - | Bulk | 2003 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.150 3.81mm | Straight | - | 0.508 12.90mm | - | 6A | IDC | - | - | 3 | - | 300V | - | - | 6A | 1 | 6A | 24 AWG | 20 AWG | - | - | Tin | 1 | 20-24 AWG | - | 3 | UL | 180° | - | 0.34-0.5mm2 | - | - | - | - | - | 0.5 mm2 | IDC | Mating Flange | 12.9mm | 21.8mm | 22.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1935077 Phoenix Contact | 90 | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 9.059997g | - | - | - | - | 250V | - | - | Bulk | 2011 | COMBICON PT | - | - | Active | 1 (Unlimited) | - | - | Screw | Plug for Unshrouded Header | - | Green | - | Female | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | 11.3mm | - | not_compliant | 10A | Screw - Rising Cage Clamp | - | - | - | - | 250V | - | - | - | 1 | 10A | 26 AWG | 14 AWG | - | - | Tin | - | 14-26 AWG | - | - | - | 90° | - | 0.2-2.5mm2 | 5mm | - | 8 | M2.6 | - | - | - | - | - | 14.9mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |