- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Contact Resistance | Voltage | Contact Tail Length | ELV | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1777862 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | Free Hanging, Panel, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 1kV | 1kV | - | Bulk | 2014 | COMBICON PC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | - | 0.300 7.62mm | Straight | 19.7mm | 0.776 19.70mm | - | 41A | Screw - Rising Cage Clamp | - | 5 | - | - | 600V | - | - | - | 41A | 1 | 41A | 8 AWG | 24 AWG | - | - | 1 | 8-24 AWG | - | 5 | CUL; GOST; UL | 180° | - | 0.2-10mm2 | 10mm | - | M3 | 6 mm2 | - | Mating Flange, Retention Latches (Non-Wire Side) | 19.7mm | 35.5mm | 35.3mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 5435721 Phoenix Contact | 100 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 630V | - | Bulk | 2015 | BCP | yes | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 2 | - | - | Gray | 1 | - | - | 8536.69.40.40 | 0.200 5.08mm | - | - | 0.591 15.00mm | - | - | Screw | - | - | - | - | 300V | - | - | 320V | 12A | 1 | 15A | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 2 | CUL; UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1880876 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | 1.558005g | - | - | - | 400V | - | - | Bulk | 2011 | COMBICON GMSTBA | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Black | 1 | - | SAFETY APPROVAL: CSA | 8536.69.40.40 | 0.300 7.62mm | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 2 | CB; CCA; CUL; GOST; UL; VDE | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1843363 Phoenix Contact | 42 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 4.599994g | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 16 | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | 7.25mm | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | 8A | 1 | 8A | - | - | - | - | 1 | - | - | 16 | UL | - | Vertical | - | - | - | - | - | - | Mating and Mounting Flange | 12.7mm | 66.3mm | 66.3mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1830430 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 320V | - | - | Bulk | 2015 | COMBICON IMC | yes | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | - | - | - | Black | - | - | - | - | 0.138 3.50mm | - | - | 0.248 6.30mm | - | 8A | Solder | - | - | - | - | 300V | 0.079 2.00mm | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 4 | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 0395116012 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | Male | - | - | 0.150 3.81mm | - | 6.9mm | 0.360 9.14mm | unknown | - | Solder | - | - | - | 8mOhm | 300V | - | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | 12 | - | - | - | - | - | 47.11mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 1787399 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Bulk | 2013 | COMBICON DMCV | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Black | 1 | - | - | - | 0.138 3.50mm | - | - | 0.394 10.00mm | - | 8A | Solder | - | - | - | - | 150V | 0.079 2.00mm | - | - | - | - | 8A | - | - | 2 | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | Mating and Mounting Flange | 10.15mm | 10.6mm | 14mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1955332 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 152.999995g | - | 12A per position | - | 250V | 400V | - | Tape & Reel (TR) | 2011 | COMBICON CCA | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Black | 1 | - | LCP, 94V-0 | - | 0.200 5.08mm | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 8 | UL | - | 90°, Right Angle | - | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1735879 Phoenix Contact | 251 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 152.999995g | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBW | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 3 | - | - | Green | 1 | - | PBT, 94V-0 | - | 0.200 5.08mm | Right Angle | 12mm | 0.490 12.44mm | - | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 15A | - | - | - | - | 1 | - | - | 3 | UL | - | 90°, Right Angle | - | - | 3 | - | - | CONNECTOR | - | 15.24mm | 15.24mm | 15.95mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1776702 Phoenix Contact | 516 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 2.960002g | - | - | 15A | 250V | 400V | - | Bulk | 2003 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | 1 | - | PBT, 94V-0 | - | 0.197 5.00mm | Right Angle | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 12A | - | - | - | - | 1 | - | - | 3 | UL | - | 90°, Right Angle | - | - | - | - | - | - | Mating and Mounting Flange | 12.1mm | 25mm | 25mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1718258 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 453.59237g | Brass | 12A | - | 500V | 1kV | - | Bulk | 2011 | COMBICON QC | yes | Active | 1 (Unlimited) | IDC | EAR99 | IDC, IDT | Plug, Female Sockets | 16 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Vertical | - | 0.772 19.60mm | - | 12A | Screwless - IDC | - | - | Natural | - | 300V | - | Compliant | - | - | 1 | 10A | 24 AWG | 16 AWG | - | Tin | 1 | 16-24 AWG | - | 16 | UL | 180° | - | 0.2-1.5mm2 | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1842908 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 118.999987g | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCDV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 32 | - | - | Green | 1 | Male | PBT, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | 21.9mm | 0.862 21.89mm | - | 8A | Solder | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 2 | 8A | - | - | - | Tin | 1 | - | - | 16 | UL | - | Vertical | - | - | 16 | - | - | - | Mating Flange | - | 71.35mm | 22.7mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1952885 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 105g | - | 8A per Position | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 24 | - | - | Black | 2 | - | LCP; 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | 0.524 13.30mm | - | 8A | Solder | - | - | - | - | 150V | 0.102 2.60mm | - | - | - | 2 | 8A | - | - | - | Tin | 2 | - | 12 | 12 | UL; VDE | - | Vertical | - | - | - | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1786268 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 137.000006g | - | - | 10A | 250V | 630V | - | Bulk | 2011 | COMBICON IC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | 15mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE | - | - | - | 300V | - | - | - | - | 1 | 12A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 11 | UL | 180° | - | 0.2-2.5mm2 | - | 11 | M3 | 2.5 mm2 | - | - | 19.2mm | 7mm | 57.38mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1712814 Phoenix Contact | 31 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Tape & Reel (TR) | 2011 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (3 Side) | - | - | - | Black | 1 | - | LCP, UL 94V-0 | - | 0.150 3.81mm | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | 1 | 8A | - | - | - | Tin | 1 | - | - | 6 | UL | - | Vertical | - | - | 6 | - | - | - | Mating and Mounting Flange, Pick and Place Cap | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 0395133007 Molex | 21 | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39513 | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 7 | - | - | Black | - | - | - | 8536.69.40.40 | 0.150 3.81mm | - | - | 0.750 19.05mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | 16-30 AWG | - | - | - | 90° | - | - | 6.5mm | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 1910649 Phoenix Contact | 60624333 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 32.599995g | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 14 | 125°C | -40°C | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | 3mm | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | - | 14 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | 2.5 mm2 | SPRING LOADED | Mating Flange, Retention Latches (Non-Wire Side) | - | 3mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792168 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 600.102706g | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MVSTBR | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 17 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | - | 1.024 26.01mm | unknown | 12A | Screw - Rising Cage Clamp | - | 17 | - | - | 300V | - | - | - | 12A | 1 | 15A | 12 AWG | 24 AWG | - | - | 1 | 12-30 AWG | - | 17 | UL | 90° | - | 0.2-2.5mm2 | - | - | M3 | 2.5 mm2 | - | Retention Latches (Wire Side) | 26mm | 7mm | 86mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395026008 Molex | 2639 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39502 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | 105°C | -40°C | Green | 1 | - | - | - | 0.138 3.50mm | Right Angle | 9.2mm | 0.270 6.86mm | - | - | Solder | - | 8 | Green | 8mOhm | 300V | 0.140 3.56mm | - | - | - | 1 | 8A | - | - | - | Tin | - | - | 8 | - | - | - | 90°, Right Angle | - | - | 8 | - | - | - | - | - | 29.39mm | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0395116009 Molex | 7 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | 105°C | -40°C | Green | 1 | Male | - | - | 0.150 3.81mm | Vertical | 6.9mm | 0.360 9.14mm | - | - | Solder | - | 9 | Green | 8mOhm | 300V | - | - | - | - | 1 | 8A | - | - | - | Tin | - | - | 9 | - | - | - | Vertical | - | - | 9 | - | - | - | - | - | 35.68mm | - | UL94 V-0 | ROHS3 Compliant | - | - |