- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Contact Gender | Housing Color | Contact Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395026012 Molex | 459 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39502 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | Male | - | - | - | 0.138 3.50mm | Right Angle | 9.2mm | 0.270 6.86mm | unknown | - | Solder | - | - | - | - | - | - | 8mOhm | 300V | 0.140 3.56mm | - | - | - | 1 | 8A | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 12 | - | - | - | - | - | - | 43.39mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 2199663 Phoenix Contact | 78 | - | Datasheet | 4 Weeks | Silver | Free Hanging | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 400V | 630V | - | Bulk | 2011 | COMBICON GMSTBO | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | 3 | - | - | Black | - | - | - | - | - | 0.285 7.25mm | - | - | - | - | 16A | Solder | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 16A | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1844167 Phoenix Contact | 38 | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 320V | - | Bulk | 2016 | COMBICON IFMC | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Male Pins | 8 | - | - | Green | - | - | - | - | - | 0.138 3.50mm | - | - | 0.307 7.80mm | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 150V | - | - | - | - | 1 | 8A | 24 AWG | 16 AWG | Tin | - | 16-24 AWG | - | - | - | 180° | - | 0.14-1.5mm2 | 10mm | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1733071 Phoenix Contact | 29 | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | PBT, Tin | Polybutylene Terephthalate (PBT) | - | - | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON FKCN | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Green | 1 | Female | PBT, UL 94V0 | 8536.69.40.40 | - | 0.197 5.00mm | - | - | 0.429 10.90mm | - | 12A | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 16 AWG | 24 AWG | Tin | 1 | 16-24 AWG | - | 14 | UL | 180° | - | 0.2-1.5mm2 | 10mm | 14 | - | - | 2.5 mm2 | SPRING LOADED | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395326009 Molex | 16 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Green | - | Male | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 47.72mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 2202330 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | 8A | - | - | 160V | - | Bulk | 2016 | COMBICON MCO | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1787250 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Bulk | 2013 | COMBICON DMCV | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 14 | - | - | Black | 2 | - | STANDARD: UL 94V-0, LCP | 8536.69.40.40 | - | 0.138 3.50mm | - | - | 0.394 10.00mm | - | 8A | Solder | - | - | - | - | - | - | - | 150V | 0.079 2.00mm | - | - | - | 2 | 8A | - | - | - | 1 | - | 7 | 7 | CB; CUL; UL; VDE | - | Vertical | - | - | - | - | - | - | CONNECTOR | - | 12mm | 10.6mm | 25.3mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1943564 Phoenix Contact | 125 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 16A | - | 320V | 630V | - | Bulk | 2015 | COMBICON ICV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | - | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | 0.200 5.08mm | - | - | 0.748 19.00mm | - | 16A | Solder | - | - | - | - | - | - | - | 300V | 0.142 3.60mm | - | - | - | 1 | 10A | - | - | Tin | 1 | - | - | 5 | UL | - | Vertical | - | - | 5 | - | - | - | - | Retention Latches | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1689336 Phoenix Contact | 16 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy | - | - | 250V | - | -20°C~80°C | Bulk | 2002 | SUBCON | yes | Active | 1 (Unlimited) | - | EAR99 | Power, Receptacle | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | 1 | Female | PA, UL 94V-0, SHILEDED | - | - | 0.138 3.50mm | - | - | 0.539 13.70mm | unknown | 8A | Solder | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 1 | - | - | - | Tin | 1 | - | - | 3 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | Board Lock, DB9 Shape, Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1755813 Phoenix Contact | 117 | - | Datasheet | 20 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON PT | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug for Unshrouded Header | - | - | - | Green | - | - | - | 8536.69.40.40 | - | 0.197 5.00mm | Right Angle | - | 0.484 12.30mm | not_compliant | 10A | Screw - Rising Cage Clamp | - | - | - | 10 | - | - | - | 300V | - | - | - | 10A | 1 | 10A | 14 AWG | 26 AWG | Tin | - | 14-28 AWG | - | - | - | 90° | - | 0.2-1.5mm2 | 6mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1894817 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.169987g | - | - | - | 80V | 320V | - | Bulk | 2011 | MICRO-COMBICON MCD | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | 1 | - | PA, 94V-0 | - | - | 0.098 2.50mm | Right Angle | 17.5mm | 0.862 21.89mm | unknown | 4A | Solder | - | - | - | - | - | - | - | 125V | 0.150 3.81mm | - | - | 16A | 2 | 4A | - | - | Tin | 1 | - | 3 | 3 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 9.4mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5430807 Phoenix Contact | 122 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | 160V | 320V | - | Bulk | 2015 | BCH | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Gray | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | 0.138 3.50mm | - | - | 0.362 9.20mm | unknown | 8A | Solder | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | Tin | 1 | - | - | 2 | CUL; UL | - | Vertical | - | - | - | - | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1862852 Phoenix Contact | 500 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 1.569997g | - | - | Nylon | - | 320V | - | Bulk | 2008 | COMBICON MCVW | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | 8536.69.40.40 | 160V | 0.138 3.50mm | Straight | 10.4mm | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | 160V | UL, VDE | 3.5mm | 2 | - | - | - | 300V | - | 160V | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | - | 2 | UL; CSA | 270° | - | 0.14-1.5mm2 | - | - | M2 | 7mm | - | - | - | 12.5mm | 7.8mm | 19.1mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1835148 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 133.000002g | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON MVSTBR | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 7 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 7 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | Mating Flange, Retention Latches (Wire Side) | 26mm | 12.6mm | 45.72mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5432041 Phoenix Contact | 100 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | 320V | 400V | - | Bulk | 2015 | BCH | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Gray | 1 | - | STANDARD: UL 94V-0, PA | - | - | 0.197 5.00mm | Right Angle | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | Male | Grey | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 15A | - | - | Tin | 1 | - | - | 6 | CUL; UL | - | 90°, Right Angle | - | - | - | - | - | - | CONNECTOR | - | - | 32mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3211958 Phoenix Contact | 168504341 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | 32A | - | 800V | 800V | - | Bulk | 2015 | CLIPLINE COMBI PP-H | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | - | 130°C | -60°C | Green, Yellow | - | - | - | - | - | - | - | - | - | - | 32A | Screwless - Push-In Spring | - | - | - | - | - | - | - | 600V | - | - | - | - | 1 | 28A | 24 AWG | 10 AWG | - | - | 10-24 AWG | - | - | - | 90° | - | 0.2-6mm2 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1725107 Phoenix Contact | 237 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 29.000003g | - | 8A | - | 160V | 400V | - | Bulk | 2010 | COMBICON PTDA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug for Unshrouded Header | 2 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.138 3.50mm | - | - | 0.630 16.00mm | - | 8A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 (Mate), 2 (Input) | 10A | 24 AWG | 16 AWG | Tin | 1 | 16-24 AWG | 2 (Mate), 4 (Input) | 2 | UL | 45° | - | 0.2-1.5mm2 | - | - | - | 10mm | - | SPRING LOADED | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1955581 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 153.999996g | - | 12A per position | - | 250V | 400V | - | Tape & Reel (TR) | 2010 | COMBICON CCV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 8 | - | - | Black | 1 | - | LCP, 94V-0 | - | - | 0.200 5.08mm | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | 1 | 10A | - | - | Tin | 1 | - | - | 8 | UL | - | Vertical | - | - | - | - | - | - | - | Pick and Place Cap | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5444262 Phoenix Contact | 1277 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | 160V | 320V | - | Bulk | 2015 | BCH | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | 8536.69.40.40 | - | 0.150 3.81mm | - | - | 0.291 7.40mm | - | 8A | Solder | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 2 | - | - | - | - | - | 7.55mm | 9.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1852189 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 1.19601g | - | 8A | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCC | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Crimp, Socket | Plug Housing for Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | - | - | 0.150 3.81mm | - | - | 0.343 8.71mm | - | 8A | - | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 5A | 18 AWG | 24 AWG | - | 1 | 22-24 AWG | - | 3 | UL | 180° | - | 0.2-1mm2 | - | 3 | - | - | - | - | - | 12.22mm | 8.7mm | 23.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |