- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Insulation Resistance | Voltage | Contact Tail Length | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1787470 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DMCV | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 20 | - | - | Black | - | Male | - | 8536.69.40.40 | 0.138 3.50mm | - | - | 10.6mm | 0.394 10.00mm | unknown | 8A | Solder | - | - | - | - | 150V | 0.079 2.00mm | - | 8A | 2 | 8A | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | 10 | - | - | - | - | Mating and Mounting Flange | 12mm | 42mm | 42mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1953402 Phoenix Contact | 37 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 1.69g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDN | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Black | 1 | - | - | - | 0.138 3.50mm | - | - | - | 0.598 15.19mm | - | 8A | Solder | - | - | - | - | 150V | 0.102 2.60mm | - | - | - | 8A | - | - | - | Tin | 1 | - | - | 2 | 2 | UL | - | 90°, Right Angle | - | - | - | - | - | - | CONNECTOR | - | Locking Ramp | 15.2mm | 13.3mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1847958 Phoenix Contact | 37 | - | Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | Plastic | - | - | 12A | 15A | - | - | 1kV | - | Bulk | 2015 | COMBICON GMVSTBR | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 9 | - | - | Green | 1 | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | 1 | - | 12-30 AWG | - | 9 | UL | 90° | - | 0.2-2.5mm2 | - | - | - | - | 2.5 mm2 | - | 500V | Mating Flange, Retention Latches (Wire Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1720330 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 44.999992g | - | - | - | - | 250V | 400V | - | Tape & Reel (TR) | 2011 | COMBICON PST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 6 | - | - | Black | 1 | - | PA, UL 94V-0 | - | 0.197 5.00mm | - | - | 2.8mm | 0.079 2.00mm | - | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 16A | - | - | - | Tin | 1 | - | - | - | 6 | CCA; CSA; CUL; GOST; SEV; UL | - | Vertical | - | - | - | - | - | - | - | - | Pick and Place Cap | - | 30mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1913934 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Free Hanging, Through Hole | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | 839.99637mg | Copper, Tin | - | - | - | 160V | 250V | - | Bulk | 2010 | COMBICON FK-MPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug for Unshrouded Header | - | - | - | Green | 1 | - | PBT, 94V-0 | - | 0.138 3.50mm | Straight | - | - | 0.335 8.51mm | - | 4A | Screwless - Spring Cage, Tension Clamp | - | - | 3 | - | 300V | - | - | 4A | 1 | 4A | 28 AWG | 20 AWG | - | Tin | 1 | - | 20-28 AWG | - | 3 | UL | 90° | - | 0.12-0.5mm2 | 6.5mm | - | - | - | 0.5 mm2 | SPRING LOADED | - | - | 9.5mm | 8.5mm | 11mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1776553 Phoenix Contact | 130 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 152.999995g | - | - | 15A | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 7 | - | - | Green | 1 | - | PBT, UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 12A | - | - | - | - | 1 | - | - | - | 7 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating and Mounting Flange | 12.1mm | 45.72mm | 45.72mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1914218 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 2.630014g | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBV | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | PBT, UL 94V-0 | - | 0.200 5.08mm | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | 300V | 0.154 3.90mm | - | 12A | 1 | 12A | 12 AWG | 28 AWG | - | - | 1 | - | - | - | 3 | CB; CSA; CUL; GOST; UL; VDE | - | Vertical | - | - | - | 3 | - | - | - | - | Mating and Mounting Flange | 15.9mm | 8.6mm | 25.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1943210000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | 0.150 3.81mm | - | IP20 | - | 0.362 9.20mm | - | 17.5A | Solder | - | cURus | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | Tin | 1 | - | - | - | 5 | UL; CSA | - | Vertical | - | - | 1.2 mm | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395355016 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39535 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | 0.200 5.08mm | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | 300V | 0.150 3.81mm | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | 16 | - | - | - | - | Mating Flange | - | 91.44mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1757420 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 152.999995g | - | - | 15A | - | 250V | 400V | - | Bulk | 2003 | COMBICON MSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 12A | - | - | - | Tin | 1 | - | - | - | 20 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | 20 | - | - | - | - | - | - | 103.6mm | 12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39351-0005 Molex | In Stock | - | Datasheet | - | Tin | Cable, Free Hanging | - | - | Thermoplastic | - | Copper | - | - | - | 300V | - | - | - | 2004 | - | - | Discontinued | - | Screw | EAR99 | - | - | 2 | 140°C | 0°C | Black | 1 | Male | POLYAMIDE46 | - | 3.5mm | Right Angle | - | - | - | unknown | 10A | - | - | - | 5 | 5GOhm | 300V | - | - | - | - | 10A | 24 AWG | 24 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 5 | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 14120817002000 HARTING | 21 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | 0.200 5.08mm | Horizontal | - | - | 0.317 8.05mm | - | - | Solder | - | - | - | - | 600V | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 8 | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1923791 Phoenix Contact | 34 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.175147kg | - | - | - | - | 250V | 400V | - | Bulk | 2001 | COMBICON MSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | 1 | - | PA, UL 94V0 | - | 0.197 5.00mm | - | - | - | 0.339 8.61mm | unknown | 16A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | 1 | 16A | - | - | - | Tin | 1 | - | - | - | 6 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 12mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1748222 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 24.999999g | - | 12A | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | 1 | - | - | - | 0.200 5.08mm | - | - | - | 0.339 8.61mm | unknown | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | 1 | 15A | - | - | - | - | 1 | - | - | - | 5 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 12.1mm | 12mm | 27.32mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1945180 Phoenix Contact | 56 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.170013g | - | 8A | - | Nylon | 160V | 250V | - | Bulk | 2005 | COMBICON PST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | - | - | - | Black | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 2.8mm | 0.512 13.00mm | - | 8A | Solder | - | UL | - | - | 300V | 0.150 3.81mm | - | 6A | 1 | 10A | - | - | - | Tin | 1 | - | - | - | 11 | UL | - | Vertical | - | - | - | 11 | - | - | - | - | - | 13mm | 3.5mm | 38.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1952720 Phoenix Contact | 49 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 105g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 30 | - | - | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | - | 0.524 13.30mm | - | 8A | Solder | - | - | - | - | 150V | 0.102 2.60mm | - | - | 2 | 8A | - | - | - | Tin | 1 | - | - | - | 15 | UL | - | Vertical | - | - | - | 15 | - | - | CONNECTOR | - | Locking Ramp | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3000698 Phoenix Contact | 12 | - | Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | 40A | - | 1kV | 1000V | - | Bulk | 2015 | CLIPLINE COMBI PT | - | Active | - | - | - | - | Plug, Blade Pins | 6 | - | - | Gray | - | - | - | - | 0.323 8.20mm | - | - | - | 0.972 24.70mm | - | 41A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 8-20 AWG | - | - | - | 180° | - | 0.5-10mm2 | 12mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1830799 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 320V | - | Bulk | 2015 | COMBICON IMC | yes | Active | 1 (Unlimited) | - | - | - | Plug, Male Pins | 10 | - | - | Black | - | - | - | - | 0.138 3.50mm | - | - | - | 0.569 14.45mm | - | - | Solder | - | - | - | - | 300V | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1786404 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 164.000007g | - | - | - | - | 320V | 630V | - | Bulk | 2003 | COMBICON IC | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | 2 | - | - | Green | 1 | - | - | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | 19mm | 0.402 10.20mm | - | 12A | Solder | - | CB, CSA, UL, VDE | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 10A | - | - | 2 | - | 1 | - | - | - | 2 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Retention Latches | 13.7mm | 12.16mm | 19mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1779835 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 2.100133kg | Copper | - | 15A | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTBT | - | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Right Angle | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | 250V | - | 2 | - | 300V | - | - | 12A | 1 | 12A | 12 AWG | 24 AWG | - | Tin | 1 | - | 12-30 AWG | - | 2 | UL; VDE; CSA | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | 15mm | 10mm | 18.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |