- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Voltage | Contact Tail Length | ELV | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1282660000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | 17.5A | - | 400V | -50°C~120°C | Bulk | 2008 | Unimate BLA | e3 | yes | Active | - | Screw | - | - | Plug, Female Sockets | 11 | Orange | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | Right Angle | 20mm | 0.598 15.19mm | - | - | Screw - Clamping Yoke (Tension Sleeve) | - | 11 | 94V-0 | 300V | - | - | 300V | - | 10A | 1 | 10A | 26 AWG | 12 AWG | - | Tin | - | 12-26 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | M2.5 | - | - | Retention Latches (Non-Wire Side) | - | 55.88mm | 20mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1902233 Phoenix Contact | 29 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 23.069991g | - | 12A | 250V | 630V | - | Bulk | 2003 | COMBICON FKCT | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 14 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | Tin | 1 | 12-26 AWG | - | 14 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | 2.5 mm2 | SPRING LOADED | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1777374 Phoenix Contact | 44 | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 134.000003g | - | 12A | 250V | 630V | - | Bulk | 2011 | COMBICON FRONT-MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 11 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | - | 12A | Screw - Pressure Clip | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 11 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | M2.5 | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 27.2mm | 15mm | 55.88mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1752483 Phoenix Contact | 78 | - | Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 10.319992g | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 6 | - | 300V | - | - | - | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 6 | UL; VDE; CSA | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | Retention Latches (Non-Wire Side) | 18.3mm | 15mm | 30.48mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1913633 Phoenix Contact | 33 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 68.889993g | - | 41A | 1kV | 1kV | - | Bulk | 2002 | COMBICON PC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 8 | Green | 1 | - | PA, UL 94V0 | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | 1.085 27.55mm | unknown | 41A | Screw - Rising Cage Clamp | - | - | - | 600V | - | - | - | - | - | 1 | 50A | 8 AWG | 18 AWG | - | Silver | 1 | 8-20 AWG | - | 8 | UL | 180° | - | 0.75-10mm2 | 12mm | - | M4 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() ELFB05230 Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | - | Phosphor Bronze | - | - | - | 125°C | Bulk | 2006 | ELFB | - | - | Active | - | - | EAR99 | - | Header, Female Sockets | 5 | Black | 2 | - | NYLON 46, UL: 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.391 9.93mm | unknown | - | Solder | - | - | - | 300V | 0.123 3.12mm | - | - | - | - | 1 | 15A | - | - | - | Tin | 1 | - | - | 5 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | - | - | - | Interlocking (Side), Retention Latches | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1862690 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 4.880002g | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 14 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | 0.270 6.86mm | - | 8A | Solder | - | - | - | 300V | 0.134 3.40mm | - | - | - | - | 1 | 8A | - | - | - | Tin | 1 | - | - | 14 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() ELFH06130 Amphenol PCD | 37 | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | - | -40°C~105°C | Tray | 2006 | ELFH | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | - | - | - | - | - | - | - | - | 0.197 5.00mm | Right Angle | 12.06mm | 0.319 8.10mm | - | - | Solder | - | - | - | 300V | - | - | - | - | 15A | 1 | 15A | - | - | - | Tin | 1 | - | - | 6 | UL; VDE; CSA | - | 90°, Right Angle | - | - | 6 | - | - | CONNECTOR | - | - | 30.99mm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 1707272 Phoenix Contact | 76 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Copper | Liquid Crystal Polymer (LCP) | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | 300V | 0.055 1.40mm | Compliant | - | - | - | 1 | 8A | - | - | - | Tin | 1 | - | - | 8 | UL | - | Vertical | - | - | - | - | - | - | Mounting Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Not Applicable | ||
![]() 1805411 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 23.869987g | - | 12A | 250V | 630V | - | Bulk | 2011 | COMBICON MSTBT | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 14 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | - | 1 | 12-30 AWG | - | 14 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | 2.5 mm2 | - | Mating Flange | 18.2mm | 15mm | 80.92mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1779686 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 1.200205kg | - | 12A | 250V | 630V | - | Bulk | 2011 | COMBICON FRONT-MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 6 | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | 29mm | 0.591 15.00mm | unknown | 12A | Screw - Pressure Clip | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 6 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | M2.5 | 2.5 mm2 | - | Mating Flange, Retention Latches (Non-Wire Side) | 27.2mm | 29mm | 39.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1778858 Phoenix Contact | 2619 | - | Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | 4 | Black | - | Male | - | - | - | - | - | - | - | - | 0.098 2.50mm | Straight | - | 0.197 5.00mm | - | 6A | Screwless - Spring Cage, Tension Clamp | UL | - | - | 150V | - | - | - | - | 6A | 1 | 5A | 26 AWG | 26 AWG | 4 | - | - | 20-26 AWG | - | - | - | 180° | - | 0.14-0.5mm2 | 6mm | - | - | - | - | - | 5mm | 15mm | 11.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1772728 Phoenix Contact | 162 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON TFMC | - | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 4 | Green | - | Female | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | 0.902 22.90mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | - | - | - | - | 1 (Mate), 2 (Input) | 8A | 16 AWG | 24 AWG | - | Tin | - | 16-24 AWG | 4 (Mate), 8 (Input) | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0395314515 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.130 3.30mm | - | - | 300V | - | 1 | 15A | - | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | 15 | - | - | - | - | - | 78.2mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395215019 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39521 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | 8.3mm | 0.470 11.94mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | 19 | - | - | - | - | - | 97mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395325019 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 19 | - | - | - | - | - | 96.52mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395365513 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 13 | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | - | unknown | - | Solder | - | - | - | 300V | - | - | - | 300V | - | 1 | 18A | - | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | Mating Flange | - | 76.2mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395000714 Molex | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 14 | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | 0.440 11.18mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | Positions Stamped | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395040119 Molex | In Stock | - | Datasheet | 13 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 19 | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | Right Angle | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Tin | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | 19 | - | - | - | Mating Flange, Positions Stamped | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395326020 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 20 | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | 103.6mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - |