- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Contact Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Features | Length | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395045114 Molex | 21 | - | Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | 8A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 14 | 115°C | -40°C | Green | 1 | - | - | - | 0.138 3.50mm | Right Angle | 15.5mm | 0.437 11.10mm | - | - | Screw - Rising Cage Clamp | 14 | Green | - | 300V | - | 300V | - | 1 | 8A | 30 AWG | 16 AWG | Tin | - | 16-30 AWG | 14 | - | 180° | - | - | 6.5mm | 14 | Mating Flange, Positions Stamped | 59.3mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395005017 Molex | 37 | - | Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | 8A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 17 | 115°C | -40°C | Green | 1 | - | - | - | 0.138 3.50mm | Right Angle | 15.5mm | 0.440 11.18mm | - | - | Screw - Rising Cage Clamp | 17 | Green | - | 300V | - | 300V | - | 1 | 8A | 30 AWG | 16 AWG | Tin | - | 16-30 AWG | 17 | - | 180° | - | - | 6.5mm | 17 | - | 60.3mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395360021 Molex | 44 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 21 | - | - | Black | 1 | Male | POLARIZED | 8536.69.40.40 | 0.200 5.08mm | Horizontal | 12mm | - | unknown | - | Solder | 21 | - | - | 300V | - | - | 300V | 1 | 18A | - | - | Tin | 1 | - | - | 21 | - | 90°, Right Angle | - | - | - | Mating Flange | 116.84mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 1761616 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | - | 12A | - | 630V | 1kV | - | Bulk | 2013 | COMBICON GFKIC | yes | Active | 1 (Unlimited) | Screwless | - | Plug, Male Pins | - | - | - | Green | - | Female | - | - | 0.300 7.62mm | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | Tin | - | 12-26 AWG | - | - | 180° | - | 0.2-2.5mm2 | 10mm | 3 | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 0395325020 Molex | 15 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (2 Side) | 20 | - | - | Green | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | 300V | 1 | 15A | - | - | Tin | - | - | - | - | - | 90°, Right Angle | - | - | - | - | 101.6mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395116517 Molex | 15 | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 17 | 105°C | -40°C | Green | 1 | - | - | - | 0.150 3.81mm | Vertical | - | 0.360 9.14mm | - | - | Solder | 17 | - | - | 300V | - | - | - | 1 | 8A | - | - | Gold | - | - | 17 | - | - | Vertical | - | - | 17 | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395205205 Molex | 21 | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39520 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | - | - | Green | - | - | - | - | 0.197 5.00mm | Right Angle | 18.2mm | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | 300V | - | 1 | 18A | 30 AWG | 12 AWG | Tin | - | 12-30 AWG | - | - | 180° | - | - | 6.5mm | 5 | Positions Stamped, Retention Latches (Non-Wire Side) | 25mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395345605 Molex | 37 | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 5 | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | 18A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | 115°C | -40°C | Green | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | 1 | 18A | 30 AWG | 12 AWG | Gold | - | 12-30 AWG | 5 | - | 180° | - | - | 6.5mm | 5 | Mating Flange, Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395005608 Molex | 37 | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 8 | - | - | Green | - | - | - | - | 0.138 3.50mm | Right Angle | - | 0.440 11.18mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | 1 | 8A | 30 AWG | 16 AWG | Gold | - | 16-30 AWG | - | - | 180° | - | - | 6.5mm | 8 | Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395350512 Molex | 21 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39535 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | POLARIZED | 8536.69.40.40 | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | 300V | 1 | 15A | - | - | Gold | 1 | - | - | 12 | - | Vertical | - | - | 12 | Mating Flange | 71.12mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395314514 Molex | 37 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.130 3.30mm | - | 300V | 1 | 15A | - | - | Gold | - | - | - | - | - | Vertical | - | - | 14 | - | 73.12mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395121513 Molex | 37 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39512 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 13 | - | - | Black | - | - | - | - | 0.150 3.81mm | Right Angle | 9.2mm | 0.270 6.86mm | unknown | - | Solder | - | - | 8mOhm | 300V | 0.138 3.50mm | - | - | 1 | 8A | - | - | Gold | - | - | - | - | - | 90°, Right Angle | - | - | 13 | - | 50.92mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395360011 Molex | 37 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 11 | - | - | Black | 1 | Male | POLARIZED | 8536.69.40.40 | 0.200 5.08mm | Horizontal | 12mm | - | unknown | - | Solder | - | - | - | 300V | - | - | 300V | 1 | 18A | - | - | Tin | 1 | - | - | 11 | - | 90°, Right Angle | - | - | 11 | Mating Flange | 66.04mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395016505 Molex | 21 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39501 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | - | - | - | - | 0.138 3.50mm | - | - | 0.360 9.14mm | unknown | - | Solder | - | - | - | 300V | 0.140 3.56mm | - | - | 1 | 8A | - | - | Gold | - | - | - | - | - | Vertical | - | - | 5 | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395310506 Molex | 37 | - | Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (2 Side) | 6 | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | - | 0.150 3.81mm | - | - | 1 | - | - | - | Gold | - | - | - | - | - | Vertical | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395320506 Molex | 37 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | 300V | 1 | 15A | - | - | Gold | - | - | - | - | - | 90°, Right Angle | - | - | 6 | - | 30.48mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395016509 Molex | 21 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39501 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Green | - | - | - | - | 0.138 3.50mm | - | - | 0.360 9.14mm | unknown | - | Solder | - | - | - | 300V | 0.140 3.56mm | - | - | 1 | 8A | - | - | Gold | - | - | - | - | - | Vertical | - | - | 9 | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395324510 Molex | 37 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | Brass | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Black | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | 300V | 0.170 4.32mm | - | 300V | 1 | 18A | - | - | Gold | - | - | - | - | - | 90°, Right Angle | - | - | - | - | 52.8mm | - | ROHS3 Compliant | - | ||
![]() 0395321511 Molex | 37 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | 300V | 1 | 15A | - | - | Gold | - | - | - | - | - | 90°, Right Angle | - | - | 11 | - | 57.88mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395011510 Molex | 37 | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39501 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 10 | 105°C | -40°C | Black | 1 | - | - | - | 0.138 3.50mm | Vertical | - | 0.360 9.14mm | - | - | Solder | 10 | - | - | 300V | 0.140 3.56mm | - | - | 1 | 8A | - | - | Gold | - | - | 10 | - | - | Vertical | - | - | 10 | - | - | UL94 V-0 | ROHS3 Compliant | - |