- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Contact Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Wire Cross Section | Features | Length | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395100020 Molex | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39510 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | - | Female | - | 8536.69.40.40 | 0.150 3.81mm | Horizontal | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | 20 | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Tin | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395045120 Molex | In Stock | - | Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 20 | 115°C | -40°C | Green | 1 | - | - | - | 0.138 3.50mm | Right Angle | 15.5mm | 0.437 11.10mm | - | - | Screw - Rising Cage Clamp | 20 | Green | - | 300V | - | - | 300V | - | 1 | 8A | 30 AWG | 16 AWG | - | Tin | - | 16-30 AWG | 20 | - | - | 180° | - | - | 6.5mm | 20 | - | - | Mating Flange, Positions Stamped | 80.3mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395045713 Molex | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39504 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 13 | - | - | Green | - | - | - | - | 0.138 3.50mm | Right Angle | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | 13 | - | - | Mating Flange, Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395026520 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39502 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 20 | - | - | Green | - | - | - | - | 0.138 3.50mm | - | - | 0.270 6.86mm | unknown | - | Solder | - | - | - | 300V | 0.140 3.56mm | - | - | - | 1 | 8A | - | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | 20 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395011520 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39501 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 20 | 105°C | -40°C | Black | 1 | - | - | - | 0.138 3.50mm | Vertical | - | 0.360 9.14mm | - | - | Solder | 20 | - | - | 300V | 0.140 3.56mm | - | - | - | 1 | 8A | - | - | - | Gold | - | - | 20 | - | - | - | Vertical | - | - | 20 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395111520 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 20 | 105°C | -40°C | Black | 1 | - | - | - | 0.150 3.81mm | Vertical | 6.9mm | 0.360 9.14mm | - | - | Solder | 20 | Black | 8mOhm | 300V | - | - | - | - | 1 | 8A | - | - | - | Gold | - | - | 20 | - | - | - | Vertical | - | - | 20 | - | - | - | 77.59mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395021520 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39502 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 20 | 105°C | -40°C | Black | 1 | - | - | - | 0.138 3.50mm | Right Angle | 9.2mm | 0.270 6.86mm | - | - | Solder | 20 | Black | 8mOhm | 300V | 0.140 3.56mm | - | - | - | 1 | 8A | - | - | - | Gold | - | - | 20 | - | - | - | 90°, Right Angle | - | - | 20 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0393740911 Molex | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Phosphor Bronze | - | - | - | - | 110°C | Bulk | - | Eurostyle 39374 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | 1 | - | - | 8536.69.40.40 | 0.295 7.50mm | Vertical | - | 0.984 25.00mm | unknown | 15A | Screw - Rising Cage Clamp | - | - | - | 300V | - | 10 | - | - | 1 | 15A | 30 AWG | 12 AWG | 16 AWG | Tin | 1 | 12-30 AWG | - | 11 | - | 90° | - | - | - | 11 | - | - | Retention Latches (Wire Side) | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395005716 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 16 | 115°C | -40°C | Green | 1 | - | - | - | 0.138 3.50mm | Right Angle | - | 0.440 11.18mm | - | - | Screw - Rising Cage Clamp | 16 | Green | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Gold | - | 16-30 AWG | 16 | - | - | 180° | - | - | 6.5mm | 16 | - | - | Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395332808 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 8 | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 8 | 105°C | -40°C | Black | - | - | - | - | 0.200 5.08mm | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | 12-26 AWG | 8 | - | - | 270° | - | - | 5mm | 8 | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395365024 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 24 | - | - | Green | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | - | unknown | - | Solder | - | - | - | 300V | - | - | - | 300V | 1 | 18A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | Mating Flange | 132.08mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 1759363 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 13 | - | - | Green | 1 | - | POLYAMIDE, 94V-2 | 8536.69.40.40 | 0.197 5.00mm | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 13 | UL; CSA | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | 2.5 mm2 | Retention Latches (Non-Wire Side), Strain Relief | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1848070 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 24.179989g | - | 12A | - | 630V | 1kV | - | Bulk | 2011 | COMBICON GMVSTBW | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | 10 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 10 | UL | 270° | - | 0.2-2.5mm2 | 7mm | - | M3 | 2.5 mm2 | Mating Flange, Retention Latches (Non-Wire Side) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1753404 Phoenix Contact | In Stock |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | 12A | - | 250V | 400V | - | Bulk | 2011 | COMBICON CCDN | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 24 | - | - | Black | - | - | - | 8536.69.40.40 | 0.200 5.08mm | - | - | 0.791 20.09mm | not_compliant | 12A | Solder | - | - | - | 300V | 0.102 2.60mm | - | - | - | 2 | 10A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 12 | - | - | Mating Flange | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 0395345223 Molex | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 23 | - | - | Green | - | - | - | - | 0.200 5.08mm | Right Angle | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | - | 6.5mm | 23 | - | - | Mating Flange, Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395200616 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 18A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 16 | 115°C | -40°C | Black | 1 | - | - | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 16 | Black | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | 16 | - | - | 180° | - | - | 6.5mm | 16 | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395205716 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 18A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 16 | 115°C | -40°C | Green | 1 | - | - | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 16 | Green | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | 16 | - | - | 180° | - | - | 6.5mm | 16 | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395340220 Molex | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 20 | - | - | Black | - | - | - | - | 0.200 5.08mm | Right Angle | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | - | 6.5mm | 20 | - | - | Mating Flange, Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395340617 Molex | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 17 | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | - | Mating Flange, Positions Stamped | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0395337521 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 21 | 105°C | -40°C | Green | 1 | - | - | - | 0.200 5.08mm | Straight | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | 21 | Green | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | 12-26 AWG | 21 | - | - | 270° | - | - | 5mm | 21 | - | - | Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | - |