- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Test Voltage | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1796458 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | 250V | - | - | Bulk | 2014 | COMBICON MSTBA | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | - | Explosion Proof, Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1808226 Phoenix Contact | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | 6A | - | - | 160V | 160V | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | - | 0.197 5.00mm | - | 6A | Solder | - | - | - | - | - | - | 150V | - | - | - | 1 | 5A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1912427 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 8.380006g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 3.99mm | 1.024 26.01mm | - | 16A | Screw - Rising Cage Clamp | - | CB, VDE, cULus | - | - | - | - | 300V | - | - | - | 1 | 16A | 30 AWG | 12 AWG | - | - | Tin | 1 | 12-30 AWG | - | 4 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | 4 | M3 | - | 2.5 mm2 | - | - | Retention Latches (Wire Side) | 26mm | 4.98mm | 12.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 31369110 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy | - | 8A | - | - | - | -40°C~105°C | Bulk | - | - | - | - | Active | Not Applicable | - | EAR99 | - | Plug, Female Sockets | 10 | - | - | Black | - | Female | - | 8536.69.40.40 | - | - | - | - | - | GENERAL PURPOSE | 0.150 3.81mm | - | - | IP20 | - | 0.437 11.10mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.08-1.5mm2 | - | - | - | M2 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1796513 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | 250V | - | - | Bulk | 2012 | COMBICON MSTBA | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | 250V | 0.138 3.50mm | - | - | 1 | 12A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Explosion Proof, Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1984044 Phoenix Contact | 50 |
| Datasheet | 3 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 3.38g | - | - | - | Nylon | 160V | 400V | - | Bulk | 2005 | COMBICON PT | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug for Unshrouded Header | - | 105°C | -40°C | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 11.1mm | 0.437 11.10mm | not_compliant | 8A | Screw - Rising Cage Clamp | - | UL | - | 5 | - | - | 300V | - | - | 8A | 1 | 10A | 14 AWG | 26 AWG | - | - | - | 1 | 16-26 AWG | - | 5 | UL | 90° and 180° | - | 0.2-1.5mm2 | - | - | - | M2 | 5mm | - | - | 2.5kV | - | 11mm | 14.6mm | 14.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1830935 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 320V | - | Bulk | 2015 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Male Pins | 9 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.569 14.45mm | - | - | Solder | - | - | - | - | - | - | 300V | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1001630000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | - | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | IP20 | - | 0.815 20.70mm | - | 19A | Screwless - Leg Spring, Push-In Spring | - | CSA, cURus | - | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | - | 12 | UL | 90° | - | 0.2-2.5mm2 | - | - | 12 | - | 10mm | - | - | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1607600000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | Male | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 12 | - | IP10 | - | 0.437 11.10mm | - | 14.5A | Solder | - | CSA, UR | - | - | 94V-0 | 1MOhm | 300V | 0.126 3.20mm | - | - | 1 | 10A | - | - | - | 12 | Tin | - | - | - | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | Mating and Mounting Flange | 11.1mm | 57.8mm | 7.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1851287 Phoenix Contact | 8549 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 101.999997g | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON FK-MCP | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | 7 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.488 12.40mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 300V | - | - | - | 1 | 8A | 28 AWG | 16 AWG | - | - | - | 1 | 16-28 AWG | - | 7 | UL | 180° | - | 0.14-1.5mm2 | 9mm | - | - | - | - | - | SPRING LOADED | - | Mating Flange | 20.8mm | 12.4mm | 37.06mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1765328 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 600.102706g | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 12 | - | 1 | 12-30 AWG | - | 12 | UL; VDE; CSA | 180° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | 18.2mm | 15mm | 60mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1708530 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.100133kg | - | - | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON IPC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 6 | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | 30.1mm | 0.504 12.80mm | - | 41A | Solder | - | - | - | - | - | - | 600V | 0.197 5.00mm | - | 41A | 1 | 5A | - | - | - | - | - | 1 | - | - | 6 | UL | - | 90°, Right Angle | - | - | - | 6 | - | - | - | - | - | Mating Flange | - | 53.32mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1827994 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 9.2mm | 0.285 7.25mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | 8A | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 15 | UL | - | 90°, Right Angle | - | - | - | 15 | - | - | - | - | - | Mating and Mounting Flange | - | 67.54mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 14120417002000 HARTING | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Horizontal | - | - | 0.317 8.05mm | - | - | Solder | - | - | - | - | - | - | 600V | - | - | - | 1 | 15A | - | - | - | 4 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1719008 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 6.930013g | - | - | 10A | - | 250V | 630V | - | Bulk | 2011 | COMBICON TVMSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 2 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.016 25.81mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 250V | - | - | - | 1 (Mate), 2 (Input) | 12A | 24 AWG | 12 AWG | - | - | Tin | 1 | 12-30 AWG | 2 (Mate), 4 (Input) | 2 | UL | 90° and 270° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | - | Retention Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1806229 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 174.99999g | - | - | 15A | - | 400V | 630V | - | Bulk | 2011 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | 1 | - | PBT; 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 2.66mm | 0.339 8.61mm | unknown | 12A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 2 | CSA; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | PLUG IN | - | Mating and Mounting Flange | - | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212578 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | 17.5A | - | - | 500V | 500V | - | Bulk | 2012 | CLIPLINE COMBI PP-H | - | yes | Active | 1 (Unlimited) | Screwless | - | Push-In | Plug, Female Sockets | 8 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | - | - | - | 1.232 31.30mm | - | 17.5A | Screwless - Push-In Spring | - | - | - | - | - | - | 600V | - | - | - | 1 | 5A | 26 AWG | 26 AWG | - | - | - | - | 14-26 AWG | - | - | - | 180° | - | 0.14-1.5mm2 | 10mm | - | - | - | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1952092 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 5.230005g | - | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 7.8mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | 150V | - | - | - | 1 | 8A | 24 AWG | 16 AWG | - | - | Tin | 1 | 16-24 AWG | - | 9 | UL | 180° | - | 0.2-1.5mm2 | 10mm | - | 9 | - | - | - | SPRING LOADED | - | Latch Lock | 7.8mm | 22.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792854 Phoenix Contact | 39 | - | Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Nylon | Polyamide (PA), Nylon | 133.000002g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Male | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 12.6mm | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | 320V | CB, CSA, UL, VDE | 5.08mm | 12 | - | - | 300V | - | 250V | 12A | 1 | 15A | 24 AWG | 12 AWG | 24 AWG | - | - | 1 | 12-30 AWG | - | 12 | UL | 270° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | 26mm | 60.96mm | 60.96mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1793590 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | 125A | - | - | 1kV | - | - | Bulk | 2012 | COMBICON IPCV | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Blade Sockets | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | 1.768 44.90mm | not_compliant | 125A | Solder | - | - | - | - | - | - | 600V | 0.181 4.60mm | - | - | 1 | 115A | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | 6 | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |