- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1766288 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 174.99999g | - | - | - | 15A | 400V | 630V | - | Bulk | 2011 | COMBICON GMSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 10A | - | - | - | - | 1 | - | - | 7 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | 18.5mm | 53.34mm | 53.34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3040287 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 11.830001g | - | - | - | - | 500V | - | - | Bulk | 2010 | CLIPLINE COMBI SP | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | IDC, IDT | Plug, Female Sockets | 4 | Gray | - | - | - | - | - | - | - | - | - | - | 20.8mm | - | Straight | - | 15.8mm | 1.535 39.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | CB, CSA, UL, VDE | - | 600V | - | 500V | 24A | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | 39mm | 15.8mm | 20.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1843237 Phoenix Contact | 757 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 1.010008g | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 1 | - | PBT, 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | - | - | 300V | 0.138 3.50mm | - | 8A | 1 | 8A | - | - | - | - | 1 | - | - | 3 | UL | - | Vertical | - | - | - | - | - | - | Mating and Mounting Flange | 12.7mm | 20.8mm | 20.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1720628 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 16.849993g | - | - | - | - | 630V | 1kV | - | Bulk | 2010 | COMBICON PCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 1.152 29.25mm | - | 41A | Solder | - | - | 300V | 0.197 5.00mm | - | - | 1 | 41A | - | - | - | - | 1 | - | - | 7 | UL | - | Vertical | - | - | 7 | - | - | - | Latch Lock | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1830919 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 320V | - | Bulk | 2015 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Male Pins | 7 | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.569 14.45mm | - | - | Solder | - | - | 300V | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1610510000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | TIN | COPPER ALLOY | 21A | - | 300V | 400V | -50°C~100°C | Bulk | 2009 | Omnimate BL | e3 | yes | Active | Not Applicable | - | - | - | Plug Housing for Female Sockets | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 4 | Straight | - | 24.5mm | 0.397 10.08mm | - | 21A | Crimp | CSA, UR | - | 300V | - | 300V | 10A | 1 | 10A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 180° | - | - | - | 4 | - | 5mm | - | Retention Latches (Non-Wire Side) | - | 20.32mm | 24.5mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1778560 Phoenix Contact | 1388 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | - | - | Tape & Reel (TR) | 2011 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Black | - | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | 5mm | 0.295 7.50mm | - | 6A | Solder | UL | - | 150V | 0.083 2.10mm | - | 6A | 1 | 6A | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | 3 | - | - | - | Pick and Place Cap | 7.5mm | 5mm | 9.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 691368300010B Würth Elektronik | In Stock | - | Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | Steel, Stainless | - | 8A | 300V | - | -40°C~115°C | Bulk | - | WR-TBL Series 368B | - | - | Active | 1 (Unlimited) | Screwless | - | Screwless, Terminal Block | Plug, Female Sockets | 10 | Green, Orange | - | Female | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.492 12.50mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | 10 | 300V | - | - | - | 1 | 8A | 28 AWG | 16 AWG | 28 AWG | - | - | 16-28 AWG | 10 | - | - | 180° | - | 0.08-1.3mm2 | 9mm | 10 | - | 9mm | - | - | - | 12.5mm | 38.9mm | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 1940114 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 101.999997g | - | - | - | - | 160V | 320V | - | Bulk | 2002 | COMBICON FK-MCP | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.488 12.40mm | - | 8A | Screwless - Push-In Spring | - | - | 300V | - | - | - | 1 | 8A | 28 AWG | 16 AWG | - | - | 1 | 16-28 AWG | - | 4 | UL | 180° | - | 0.14-1.5mm2 | 9mm | 4 | - | - | SPRING LOADED | Mating Flange | 20.8mm | 12.4mm | 24.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1706232 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Gold, Polymer | - | - | - | - | - | - | 160V | 160V | - | Bulk | 2015 | MICRO-COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | - | Black | - | Female | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 5.4mm | - | - | 6A | Screwless - Leg Spring, Push-In Spring | - | - | 150V | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | Gold | - | 20-26 AWG | - | - | - | 180° | - | 0.14-0.5mm2 | - | 12 | - | - | - | - | - | 15.4mm | 30.94mm | - | - | - | RoHS Compliant | - | - | ||
![]() 3000701 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 40A | 1kV | 1000V | - | Bulk | 2015 | CLIPLINE COMBI PT | - | - | Active | - | - | - | - | Plug, Blade Pins | 9 | Gray | - | - | - | - | - | - | - | - | - | - | 0.323 8.20mm | - | - | - | - | 0.972 24.70mm | - | 41A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 180° | - | 0.5-10mm2 | 12mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1824191 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | - | Board Mount | - | Polyamide (PA), Nylon | 205.999995g | - | - | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON MSTBU | - | yes | Active | 1 (Unlimited) | - | - | Screw, Socket | Receptacle, Female Sockets | 9 | Green | 2 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.669 17.00mm | not_compliant | 12A | Screw | - | - | 300V | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 9 | CB; CSA; CUL; EAC; UL; VDE | - | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | Mounting Flange, Retention Latches | 25.5mm | 23mm | 55.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3000702 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 40A | 1kV | 1000V | - | Bulk | 2017 | CLIPLINE COMBI PT | - | - | Active | - | - | - | - | Plug, Blade Pins | 10 | Gray | - | - | - | - | - | - | - | - | - | - | 0.323 8.20mm | - | - | - | - | 0.972 24.70mm | - | 41A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 180° | - | 0.5-10mm2 | 12mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1971219 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 165.000008g | - | - | 12A | - | 250V | 630V | - | Bulk | 2010 | COMBICON SMSTB | - | - | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | - | Green | - | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.610 15.49mm | - | 12A | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | Tin | - | 12-30 AWG | - | - | - | 45° | - | 0.2-2.5mm2 | 7mm | 17 | M3 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1984345 Phoenix Contact | 90 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 3.219996g | - | Copper | - | - | 160V | 400V | - | Bulk | 2005 | COMBICON PT | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug for Unshrouded Header | - | Green | 1 | Female | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 12.9mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | - | 300V | - | 200V | 8A | 1 | 10A | 26 AWG | 16 AWG | - | Tin | 1 | 16-26 AWG | - | 5 | UL | 90° | - | 0.2-1.5mm2 | 5mm | 5 | M2 | - | - | - | 11mm | 12.9mm | 17.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1001540000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | 24A | 18.5A | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | IP20 | - | 0.815 20.70mm | - | 19A | Screwless - Leg Spring, Push-In Spring | CSA, cURus | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | - | 3 | UL | 90° | - | 0.2-2.5mm2 | - | 3 | - | 10mm | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212067 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | - | - | - | - | 32A | - | 800V | 800V | - | Bulk | 2015 | CLIPLINE COMBI PP-H | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 10 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | Screwless - Push-In Spring | - | - | 600V | - | - | - | 1 | 28A | 24 AWG | 10 AWG | - | - | - | 10-24 AWG | - | - | - | 90° | - | 0.2-6mm2 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1830566 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 320V | - | - | Bulk | 2015 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | - | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.248 6.30mm | - | 8A | Solder | - | - | 300V | 0.079 2.00mm | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 2 | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1708624 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 453.59237g | - | - | 41A | - | 630V | 1kV | - | Bulk | 2010 | COMBICON IPC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.504 12.80mm | - | 41A | Solder | - | - | 600V | 0.197 5.00mm | - | - | 1 | 5A | - | - | - | - | 1 | - | - | 4 | UL | - | 90°, Right Angle, Under Board | - | - | 4 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1925896 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 8.310011g | - | - | 12A | - | 320V | 630V | - | Bulk | 2013 | COMBICON FKIC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Male Pins | - | Green | 1 | Female | PA, UL 94V0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | - | 5 | UL | 180° | - | 0.2-2.5mm2 | 10mm | 5 | - | - | SPRING LOADED | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |