- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1792579 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 1.200205kg | - | - | Nylon | 250V | 630V | Bulk | 2008 | COMBICON MVSTBW | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | 26mm | 0.496 12.60mm | unknown | 12A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE | - | - | 300V | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | - | 7 | UL | 270° | - | 0.2-2.5mm2 | - | 7 | M3 | 7mm | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 26mm | 7mm | 12.6mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1861276 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | 12A | - | - | - | 320V | Bulk | 2009 | COMBICON FKCOR | - | Active | Not Applicable | - | EAR99 | - | Plug, Female Sockets | 6 | Green | - | - | - | - | 0.200 5.08mm | - | - | 0.933 23.70mm | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | - | 12-26 AWG | - | - | - | 90° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | Lever Actuated, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 30.306 Altech Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | - | 300 | - | Polyamide | - | - | - | - | 250V | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | Grey | - | - | - | - | 5mm | - | - | - | - | 10A | - | CSA, UL, VDE | - | - | - | - | - | - | - | 14 AWG | 22 AWG | 6 | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.8mm | 30mm | 13.5mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1910351 Phoenix Contact | 98 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 3.339999g | - | 10A | - | 250V | 630V | Bulk | 2010 | COMBICON FKC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | CB, CSA, VDE, cULus | 2 | - | 300V | - | 12A | 1 | 12A | 24 AWG | 12 AWG | - | - | 1 | - | 12-26 AWG | - | 2 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | SPRING LOADED | Retention Latches (Non-Wire Side) | 15mm | 10.1mm | 25.6mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1858769 Phoenix Contact | 205 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 167.00001g | - | 15A | - | 400V | 1kV | Bulk | 2012 | COMBICON GMSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 2 | Green | - | - | - | 8536.69.40.40 | 0.300 7.62mm | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | 1 | 10A | 30 AWG | 12 AWG | - | - | - | - | 12-30 AWG | - | 2 | - | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | - | Mating Flange | 18.2mm | 15mm | 25.63mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1953677 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | 102.999998g | 8A per Position | - | - | 160V | 250V | Bulk | 2002 | COMBICON MCDN | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 34 | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | 0.598 15.19mm | - | 8A | Solder | - | - | - | 150V | 0.102 2.60mm | - | 2 | 8A | - | - | - | - | 1 | - | - | - | 17 | UL | - | 90°, Right Angle | - | - | 17 | - | - | - | CONNECTOR | Locking Ramp | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1800781 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | 16.910009g | - | - | - | 250V | - | Bulk | 2011 | COMBICON MDSTBV | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 24 | Black | - | - | - | 8536.69.40.40 | 0.200 5.08mm | - | - | 0.870 22.10mm | - | 10A | Solder | - | - | - | 300V | 0.138 3.50mm | - | 2 | 12A | - | - | - | Tin | - | - | - | 12 | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1914205 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 7.169991g | 12A | - | - | 250V | 630V | Bulk | 2011 | COMBICON MVSTBR | - | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 3 | Black | 1 | - | PA, UL 94V-0, SAFETY APPROVAL: CSA | - | 0.200 5.08mm | - | - | 1.024 26.01mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | - | 3 | CB; CCA; CUL; GOST; UL; VDE | 90° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | Mating Flange, Retention Latches (Wire Side) | 25.4mm | 12.6mm | 26mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1945290 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | 8A | - | - | 160V | 250V | Bulk | 2011 | COMBICON PST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 22 | Black | 1 | - | - | 8536.69.40.40 | 0.138 3.50mm | - | - | 0.512 13.00mm | - | 8A | Solder | - | - | - | 300V | 0.150 3.81mm | - | 1 | 10A | - | - | - | Tin | 1 | - | - | - | 22 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1912919 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 18.520006g | - | - | - | 300V | 630V | Bulk | 2001 | COMBICON MVSTBW | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 9 | Green | 1 | - | - | - | 0.200 5.08mm | - | - | 1.024 26.01mm | - | 10A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | 1 | 16A | 30 AWG | 30 AWG | - | Tin | 1 | - | 12-30 AWG | - | 9 | UL | 270° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 26mm | - | 12.6mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1969548 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Silver | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 10.610007g | - | - | - | 1kV | - | Bulk | 2011 | COMBICON IPC | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | 3 | Green | 1 | - | PA, UL 94V-0 | - | 0.400 10.16mm | Right Angle | - | 0.535 13.60mm | - | 76A | Solder | CB, UL | - | - | 600V | 0.157 4.00mm | 76A | 1 | 66A | - | - | - | - | 1 | - | - | - | 3 | UL | - | 90°, Right Angle | - | - | 3 | - | - | - | - | - | 31.28mm | 17.6mm | 32.1mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1926439 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | 12A | - | - | 250V | 630V | Bulk | 2013 | COMBICON MSTBT | yes | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | 2 | Blue | - | - | - | - | 0.197 5.00mm | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | - | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-2 | RoHS Compliant | - | - | ||
![]() 1844701 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 160V | Bulk | 2015 | COMBICON DFMC | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 30 | Black | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | 150V | - | - | 2 | 6A | 26 AWG | 20 AWG | - | Gold | - | - | 20-26 AWG | 15 | - | - | 180° | - | 0.14-0.5mm2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1805314 Phoenix Contact | 101 |
| Datasheet | 7 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 131g | - | 15A | - | 250V | 630V | Bulk | 2003 | COMBICON MSTBT | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | - | PA, 94V-0 | - | 0.200 5.08mm | Right Angle | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 3 | - | 300V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | - | 3 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | Mating Flange | 18.2mm | 15mm | 25.04mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1862577 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 120.999989g | - | - | - | 160V | 320V | Bulk | 2003 | COMBICON IMC | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | - | Green | 1 | - | PA; 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | 14.5mm | 0.270 6.86mm | - | 8A | Solder | - | - | - | 300V | 0.134 3.40mm | 8A | 1 | 8A | - | - | - | - | 1 | - | - | - | 2 | - | - | 90°, Right Angle | - | - | 2 | - | - | - | PLUG IN | - | 10.25mm | 8.41mm | 14.5mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1863314 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 3.190002g | - | - | - | 160V | 320V | Bulk | 2010 | COMBICON MCVR | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | - | 0.138 3.50mm | - | 12.5mm | 0.752 19.10mm | unknown | 8A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | 1 | 8A | 16 AWG | 28 AWG | - | Tin | 1 | - | 14-30 AWG | - | 3 | CB; CCA; CUL; GOST; UL; VDE | 90° | - | 0.14-1.5mm2 | 7mm | 3 | M2 | - | - | - | Mating Flange | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1840492 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 97.999992g | - | - | - | 160V | 320V | Bulk | 2008 | MINI-COMBICON MC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | 11.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE, cULus | - | - | 300V | - | - | 1 | 8A | 16 AWG | 28 AWG | 15 | - | 1 | - | 14-30 AWG | - | 15 | UL | 180° | - | 0.14-1.5mm2 | - | - | M2 | 7mm | - | - | - | 16.1mm | 11.1mm | 52.5mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1925715 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 7.829997g | 12A | - | - | 250V | 630V | Bulk | 2003 | COMBICON FKC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | unknown | 12A | Screwless - Push-In Spring | - | - | - | 300V | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | 1 | - | 12-26 AWG | - | 4 | UL | 180° | - | 0.2-2.5mm2 | 10mm | 4 | - | - | 2.5 mm2 | SPRING LOADED | Latch Lock, Retention Latches (Non-Wire Side) | 25.1mm | 15mm | 33.74mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1748121 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 9.899994g | - | - | - | 160V | 320V | Bulk | 2011 | COMBICON FMC | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | - | Female | - | 8536.69.40.40 | 0.150 3.81mm | - | 7.8mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | 150V | - | - | 1 | 8A | 24 AWG | 16 AWG | - | Tin | - | - | 16-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | 17 | - | - | - | - | - | - | - | 65.21mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 5431563 Phoenix Contact | 1910 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 320V | Bulk | 2015 | BCH | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | Gray | - | - | - | - | 0.150 3.81mm | - | 7.4mm | 0.362 9.20mm | - | - | Solder | - | - | Grey | 300V | 0.134 3.40mm | 8A | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - |