- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1909294 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 16.229989g | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKCT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 10 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | - | 10 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | 2.5 mm2 | SPRING LOADED | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1731620 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 160V | 250V | - | Bulk | 2012 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | - | 8536.69.40.40 | 0.138 3.50mm | - | - | - | 0.362 9.20mm | unknown | 8A | Solder | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 16 | - | - | Vertical | - | - | 16 | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XW4H-04A1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | -45°C~125°C | Bulk | - | XW4 | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 4 | - | - | Black | - | - | - | - | 0.100 2.54mm | - | - | - | 0.193 4.90mm | unknown | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 160V | - | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | Tin | - | 20-26 AWG | - | - | - | 180° | - | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | Latch Lock | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5446147 Phoenix Contact | 100 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | 12A | - | 320V | 400V | - | Bulk | 2015 | BCH | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Green | - | - | - | - | 0.197 5.00mm | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | 8.6mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1798720000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | 10A | 320V | 320V | -50°C~120°C | Bulk | 2003 | Omnimate BC | - | Active | Not Applicable | Screw | - | Terminal Block | Plug, Female Sockets | 5 | - | - | Green | 1 | Male | - | - | 0.150 3.81mm | Right Angle | IP20 | - | 0.411 10.44mm | - | 17.5A | Screw - Clamping Yoke (Tension Sleeve) | - | 5 | Green | 5MOhm | 300V | - | 5 | - | - | 1 | 10A | 28 AWG | 16 AWG | 16 AWG | - | Tin | - | 16-28 AWG | 5 | - | - | 90° | - | 0.2-1.5mm2 | 7mm | 5 | M2 | - | - | - | - | 19.1mm | - | 10.4mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395233423 Molex | In Stock | - | Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 23 | 105°C | -40°C | Black | 1 | - | - | - | 0.197 5.00mm | Straight | - | 25.9mm | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | 23 | Black | - | 300V | - | 23 | 300V | - | 1 | 15A | 26 AWG | 12 AWG | 12 AWG | - | Tin | - | 12-26 AWG | 23 | - | - | 90° | - | - | 5mm | 23 | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | 115mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 1809445 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | 12A | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTBVA | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 0.472 12.00mm | unknown | 12A | Solder | cULus | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | 20 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1852215 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 1.949994g | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCC | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Crimp, Socket | Plug Housing for Female Sockets | 6 | - | - | Green | 1 | - | PA, 94V-0 | - | 0.150 3.81mm | Straight | - | 23.1mm | 0.343 8.71mm | unknown | 8A | - | - | - | - | - | 300V | - | - | - | 8A | 1 | 5A | 18 AWG | 24 AWG | - | - | - | 1 | 22-24 AWG | - | 6 | UL | 180° | - | 0.2-1mm2 | - | - | - | - | - | - | - | 23.1mm | 23.65mm | 23.65mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1875438 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 120.999989g | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON IMCV | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | 3 | - | - | Green | 1 | - | STANDARD: UL 94V-0, PA | - | 0.150 3.81mm | - | - | - | 0.571 14.50mm | unknown | 8A | Solder | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | - | 1 | - | - | 3 | CB; CCA; CUL; EAC; UL; VDE | - | Vertical | - | - | - | - | - | - | CONNECTOR | - | 12.22mm | 6.85mm | 17.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0399400605 Molex | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Thermoplastic | - | Phosphor Bronze | - | 15A | - | - | -40°C~90°C | Bulk | - | EuroMate 39940 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 5 | 90°C | -40°C | Black | 1 | - | - | - | 0.200 5.08mm | Right Angle | - | - | 1.070 27.18mm | - | - | Screw with Captive Plate | - | 5 | Black | - | 300V | - | 5 | - | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | 12 AWG | - | Tin | - | 12-22 AWG | 5 (Mate), 2,3 (Input) | - | - | 90° | - | 0.3-3.3mm2 | 6.4mm | - | M3.5 | - | - | - | Mating Flange | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5435763 Phoenix Contact | 305 |
| Datasheet | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 630V | - | Bulk | 2013 | BCP | yes | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | - | - | - | Gray | 1 | - | PA, UL 94V-0 | - | 0.200 5.08mm | Right Angle | - | - | 0.591 15.00mm | unknown | - | Screw | - | 6 | - | - | 300V | - | - | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | Tin | 1 | 12-30 AWG | - | 6 | CUL; UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0395233321 Molex | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | - | - | Black | - | - | - | - | 0.197 5.00mm | Straight | - | 25.9mm | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | 21 | - | - | 300V | - | - | 300V | - | 1 | 15A | 26 AWG | 12 AWG | 12 AWG | - | Tin | - | 12-26 AWG | - | - | - | 90° | - | - | 5mm | - | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | 105mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0395238922 Molex | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.197 5.00mm | Straight | - | 12.7mm | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | 300V | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | - | - | - | 90° | - | - | 5mm | 22 | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | 110mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1709453 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | - | - | 6A | - | - | 160V | - | Bulk | 2016 | COMBICON PTSM | - | Active | Not Applicable | Screwless | EAR99 | - | Plug, Male Pins | 5 | - | - | White | - | - | - | - | 0.098 2.50mm | - | - | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 150V | - | - | - | - | 1 | 5A | 26 AWG | 20 AWG | - | - | Tin | - | 20-26 AWG | - | - | - | 180° | - | 0.14-0.5mm2 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0395238519 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 19 | 105°C | -40°C | Green | 1 | - | - | - | 0.197 5.00mm | Straight | - | 12.7mm | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | 300V | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | 19 | - | - | 90° | - | - | 5mm | 19 | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | 95mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ELVA12100 Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | 300V | - | 125°C | Tray | 2006 | ELVA | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | 0.150 3.81mm | Right Angle | - | - | 0.890 22.61mm | unknown | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 2 | 12A | - | - | - | 12 | Tin | - | - | 6 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 23.67mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1833153 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Cable | Board Mount | - | Polyamide | Polyamide (PA), Nylon | 203.999993g | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCVU | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Receptacle, Male Pins | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | - | 20.3mm | 0.492 12.50mm | - | 8A | Screw - Rising Cage Clamp | CB, CSA, VDE, cULus | - | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 14 AWG | - | - | Tin | 1 | 14-30 AWG | - | 15 | UL | - | - | 0.14-1.5mm2 | - | 15 | M2 | 7mm | - | - | Mating and Mounting Flange | - | 67.54mm | 12.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1924318 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.170013g | - | - | - | 250V | 400V | - | Bulk | 2001 | COMBICON MSTBVA | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | 1 | - | PA, UL 94V0 | - | 0.200 5.08mm | - | - | 8.6mm | 0.472 12.00mm | - | 16A | Solder | - | - | - | - | 300V | 0.154 3.90mm | - | - | 12A | 1 | 16A | - | - | - | - | - | 1 | - | - | 3 | UL | - | Vertical | - | - | - | - | - | - | - | - | 15.9mm | 17.24mm | 17.24mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395232921 Molex | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 21 | - | - | Black | - | - | - | - | 0.197 5.00mm | Straight | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | - | - | - | 270° | - | - | 5mm | 21 | - | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395338924 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 24 | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 24 | 105°C | -40°C | Green | - | - | - | - | 0.200 5.08mm | - | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | 24 | - | - | 90° | - | - | 5mm | 24 | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |