- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1808858 Phoenix Contact | 7540 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 3.099992g | - | - | - | 320V | 630V | - | Bulk | 2012 | COMBICON MSTBC | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Crimp, Socket | Plug Housing for Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 25mm | 0.394 10.00mm | unknown | 12A | - | - | 6 | - | - | 300V | - | 320V | 12A | 1 | 10A | 14 AWG | 20 AWG | - | - | - | 1 | 14-20 AWG | 6 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | - | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 25mm | 30.44mm | 25mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1952403 Phoenix Contact | 180 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 8.490002g | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | 70°C | 0°C | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 7.8mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | 150V | - | - | - | 1 | 8A | 16 AWG | 24 AWG | - | - | - | 1 | 16-24 AWG | 16 | UL | 180° | - | 0.2-1.5mm2 | 10mm | - | 16 | - | - | - | SPRING LOADED | - | 22.9mm | 22.9mm | 56.7mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3209918 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | 24A | - | 500V | 500V | - | Bulk | 2012 | CLIPLINE COMBI PP-H | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Push-In | Plug, Female Sockets | 6 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | Screwless - Push-In Spring | - | - | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | 180° | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | 39mm | 15.8mm | 31.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1910733 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 453.59237g | - | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON FKIC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Male Pins | - | - | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | unknown | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | 8 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 8 | - | - | 2.5 mm2 | SPRING LOADED | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1817657 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 250V | - | Bulk | 2015 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.285 7.25mm | not_compliant | - | Solder | - | - | - | - | 300V | 0.134 3.40mm | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Locking Ramp, Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1958892 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | 12A | - | - | 250V | - | Bulk | - | COMBICON FKC | - | - | Active | 1 (Unlimited) | Screwless | - | Socket | Plug, Female Sockets | 4 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | 20.94mm | 15mm | 25.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1639280000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 12A | - | 300V | 320V | -50°C~100°C | Bulk | 2009 | Omnimate BL | e3 | yes | Active | - | Screw | - | Terminal Block | Plug, Female Sockets | - | - | - | Black | 1 | - | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 6 | Straight | IP20 | 12mm | 0.884 22.45mm | - | 10A | Screw - Clamping Yoke (Tension Sleeve) | CSA | - | 94V-0 | - | 300V | - | 300V | 8A | 1 | 8A | 28 AWG | 14 AWG | 28 AWG | - | Tin | - | 14-28 AWG | - | - | 90° | - | 0.2-1.5mm2 | - | - | 6 | M2 | 6mm | - | - | Mating Flange | - | 28mm | 11.6mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XW4K-11A1-V1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 11 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.293 7.44mm | unknown | - | Solder | - | - | - | - | 160V | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | Tin | - | 20-26 AWG | - | - | - | Vertical | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | - | Board Guide, Latches | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XW4K-11A1-H1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 11 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.293 7.44mm | unknown | - | Solder | - | - | - | - | 160V | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | Tin | - | 20-26 AWG | - | - | - | 90°, Right Angle | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | - | Board Guide, Latches | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XW4K-09A1-V1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.293 7.44mm | unknown | - | Solder | - | - | - | - | 160V | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | Tin | - | 20-26 AWG | - | - | - | Vertical | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | - | Board Guide, Latches | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XW4K-09A1-H1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.293 7.44mm | unknown | - | Solder | - | - | - | - | 160V | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | Tin | - | 20-26 AWG | - | - | - | 90°, Right Angle | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | - | Board Guide, Latches | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1627920000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | 15A | 300V | 800V | -50°C~100°C | Bulk | 2009 | Omnimate BL | e3 | yes | Active | - | Screw | - | - | Plug, Female Sockets | - | - | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.295 7.50mm | 2 | Right Angle | - | - | 0.598 15.19mm | - | 18.5A | Screw - Clamping Yoke (Tension Sleeve) | CSA, UR | - | 94V-0 | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | - | 12-26 AWG | - | - | 180° | - | 0.2-2.5mm2 | - | - | 2 | M2.5 | 7mm | - | - | Retention Latches (Non-Wire Side) | 15.2mm | 15mm | 20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1629040000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 18.5A | 15A | 300V | 800V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.295 7.50mm | 4 | - | - | - | 0.472 12.00mm | - | 16A | Solder | CSA, UR | - | - | 1MOhm | 300V | 0.126 3.20mm | - | - | 1 | 10A | - | - | - | 4 | Tin | - | - | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | 12mm | 30mm | 8.4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1805562 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | 250V | 600V | - | Bulk | 2014 | COMBICON PTS | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug for Unshrouded Header | 7 | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.461 11.70mm | - | 10A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | - | - | - | - | 14-26 AWG | - | - | 90° | - | 0.2-2.5mm2 | 8mm | - | - | - | - | - | - | - | 12.8mm | 11.7mm | 35mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792669 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | 12A | - | 250V | 400V | - | Bulk | 2012 | COMBICON CC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | not_compliant | 12A | Solder | - | - | - | - | 300V | 0.102 2.60mm | - | - | 1 | 10A | - | - | - | - | Tin | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1737323 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Silver | Polyamide (PA), Nylon | - | - | 76A | - | 1kV | - | - | Bulk | 2014 | COMBICON IPC | - | yes | Active | 1 (Unlimited) | - | - | Screw | Plug, Male Pins | - | - | - | Green | - | Female | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | - | not_compliant | 76A | Screw - Rising Cage Clamp | - | - | - | - | 600V | - | - | - | 1 | 55A | 20 AWG | 6 AWG | - | - | Silver | - | 6-20 AWG | - | - | 180° | - | 0.75-16mm2 | - | - | 3 | M4 | - | - | - | Mating Flange, Strain Relief | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1806041 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 167.00001g | - | 12A | - | 400V | 1kV | - | Bulk | 2011 | COMBICON FRONT-GMSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 6 | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screw - Pressure Clip | - | - | - | - | 300V | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | - | Tin | 1 | 12-30 AWG | 6 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1762835 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | 125A | - | 1kV | - | - | Bulk | 2010 | COMBICON PC | - | - | Active | 1 (Unlimited) | - | - | - | Header, Blade Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | 1.496 38.00mm | not_compliant | 125A | Solder | - | - | - | - | 600V | 0.181 4.60mm | - | - | 1 | 115A | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | 6 | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1880669 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging, Plug-In | Free Hanging (In-Line) | 200 | - | - | - | - | - | - | 250V | - | - | Bulk | 2014 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | 12 | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | 1 | - | 30 AWG | 12 AWG | - | - | Gold | - | 12-30 AWG | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | 12 | M3 | - | - | - | Mating Flange | - | 55.88mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1356760000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | 17.5A | - | - | 400V | -50°C~120°C | Bulk | 2008 | Unimate BLA | e3 | yes | Active | - | Screw | - | - | Plug, Female Sockets | - | - | - | Orange | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | - | Right Angle | - | - | 0.598 15.19mm | - | - | Screw - Clamping Yoke (Tension Sleeve) | - | 9 | - | - | 300V | - | - | 10A | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | - | 12-26 AWG | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M2.5 | - | - | - | - | 15.2mm | 47.7mm | 20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |