- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Insulation Resistance | Voltage | Contact Tail Length | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1952403 Phoenix Contact | 180 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 8.490002g | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | 70°C | 0°C | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 7.8mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | 150V | - | - | 1 | 8A | 16 AWG | 24 AWG | - | - | - | 1 | 16-24 AWG | - | 16 | UL | 180° | - | 0.2-1.5mm2 | 10mm | - | 16 | - | - | SPRING LOADED | - | 22.9mm | 22.9mm | 56.7mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3209918 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 24A | - | 500V | 500V | - | Bulk | 2012 | CLIPLINE COMBI PP-H | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Push-In | Plug, Female Sockets | 6 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | Screwless - Push-In Spring | - | - | - | - | 300V | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 180° | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 39mm | 15.8mm | 31.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1910733 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 453.59237g | - | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON FKIC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Male Pins | - | - | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | unknown | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 300V | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | - | 8 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 8 | - | 2.5 mm2 | SPRING LOADED | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1830621 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 320V | - | - | Bulk | 2015 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.248 6.30mm | - | 8A | Solder | - | - | - | - | 300V | 0.079 2.00mm | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 8 | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1290280000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 13.4A | - | 150V | 200V | -50°C~120°C | Bulk | 2012 | Omnimate S2C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 16 | - | - | Black | 1 | - | STANDARD: UL 94V-0, GLASS FILLED LCP | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.559 14.20mm | - | 10A | Solder | - | - | - | - | 150V | 0.138 3.50mm | - | 2 | 10A | - | - | - | - | Tin | 1 | - | 8 | 16 | CSA; CUL; EAC; IEC; UL | - | Vertical | - | - | 1.3 mm | - | - | - | CONNECTOR | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1872253 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTBV | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | not_compliant | 12A | Solder | - | - | - | - | 300V | 0.154 3.90mm | - | 1 | 12A | - | - | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1753738 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 907.18474g | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | - | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | 300V | 0.154 3.90mm | 12A | 1 | 12A | - | - | - | - | - | 1 | - | - | 17 | UL | - | Vertical | - | - | - | 17 | - | - | - | - | 15.9mm | 90mm | 85mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3060733 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | 1kV | 1kV | - | Bulk | 2014 | CLIPLINE COMBI UP | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | not_compliant | 41A | Screw | - | - | - | - | 600V | - | 41A | 1 | 40A | 24 AWG | 8 AWG | - | - | - | - | 8-24 AWG | - | - | - | 90° | - | 0.2-6mm2 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1629030000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 18.5A | - | 300V | 800V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.295 7.50mm | 3 | - | - | - | 0.472 12.00mm | - | 15A | Solder | CSA, UR | - | 94V-0 | 1MOhm | 300V | 0.126 3.20mm | - | 1 | 10A | - | - | - | 3 | Tin | - | - | - | - | - | - | Vertical | - | - | 1 mm | - | - | - | - | - | 12mm | 22.5mm | 8.4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1782417 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Bulk | 2014 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.272 6.91mm | - | 8A | Solder | - | - | - | - | 300V | 0.055 1.40mm | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 8 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1707690000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | 15A | 300V | 400V | -50°C~100°C | Bulk | 2006 | Omnimate BL | e3 | yes | Active | - | Screwless | - | Terminal Block | Plug, Female Sockets | - | - | - | Black | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | - | Straight | - | - | 0.598 15.19mm | - | 10A | Screwless - Spring Cage, Tension Clamp | - | 2 | 94V-0 | - | 300V | - | - | 1 | 10A | 26 AWG | 12 AWG | 26 AWG | - | Tin | - | 12-26 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | Retention Latches (Non-Wire Side) | 15.3mm | 10.2mm | 25.1mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1707049 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Bulk | 2014 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | 300V | 0.055 1.40mm | - | 1 | 8A | - | - | - | - | - | 1 | - | - | 6 | UL | - | Vertical | - | - | - | 6 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1857977 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 102.999998g | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Male Pins | 11 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.437 11.10mm | unknown | 8A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | 1 | 8A | 16 AWG | 28 AWG | - | - | Tin | 1 | 14-30 AWG | - | 11 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3045910 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 32A | - | 800V | 800V | - | Bulk | 2011 | CLIPLINE COMBI UPBV | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 12 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.909 48.50mm | not_compliant | 32A | Screw | - | - | - | - | 600V | - | - | 1 | 30A | 26 AWG | 26 AWG | - | - | - | - | 10-26 AWG | - | - | - | 90° | - | 0.14-6mm2 | 9mm | - | - | M3 | - | - | - | - | 21mm | 74.4mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1796678 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | 400V | - | - | Bulk | 2012 | COMBICON GMSTBV | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.472 12.00mm | not_compliant | 12A | Solder | - | - | - | - | 400V | 0.154 3.90mm | - | 1 | 12A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | Explosion Proof, Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1999042 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 28.349523g | - | - | 66A | 1kV | - | - | Bulk | 2011 | COMBICON PC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 0.528 13.40mm | - | 76A | Solder | - | - | - | - | 600V | 0.157 4.00mm | - | 1 | 5A | - | - | - | - | Silver | 1 | - | - | 6 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1952827 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 105g | - | 8A per Position | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.524 13.30mm | - | 8A | Solder | - | - | - | - | 150V | 0.102 2.60mm | - | 2 | 8A | - | - | - | - | Tin | 1 | - | - | 6 | UL | - | Vertical | - | - | - | 6 | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1830618 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 320V | - | - | Bulk | 2015 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.248 6.30mm | - | 8A | Solder | - | - | - | - | 300V | 0.079 2.00mm | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 7 | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1806122 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 167.00001g | - | - | 15A | 400V | 1kV | - | Bulk | 2011 | COMBICON FRONT-GMSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 3 | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screw - Pressure Clip | - | - | - | - | 300V | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | - | 3 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | M3 | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 20.86mm | 15mm | 27.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792740 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | 12A | - | 250V | 400V | - | Bulk | 2012 | COMBICON CCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | unknown | 12A | Solder | CB, VDE, cULus | - | - | - | 300V | 0.102 2.60mm | - | 1 | 10A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | Locking Ramp, Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |