- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Max Voltage Rating (DC) | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1778001 Phoenix Contact | 1202 | - | Datasheet | 6 Weeks | - | Free Hanging, Panel, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 128.999997g | Copper | - | 15A | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 15mm | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | 4 | - | - | 300V | - | - | - | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | - | Tin | 1 | 12-30 AWG | - | 4 | CB; CCA; CSA; CUL; EAC; GL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | 2.5 mm2 | - | - | Mating Flange | 18.2mm | 15mm | 30.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395319006 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | - | - | 300V | 0.130 3.30mm | - | - | 300V | - | 1 | 15A | - | - | - | - | 300V | Tin | - | - | - | - | - | - | Vertical | - | - | - | 6 | - | - | - | - | - | - | 32.48mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1728490000 Weidmüller | 31 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | - | 150V | 250V | -50°C~100°C | Bulk | 2009 | Omnimate S2L | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 10 | Right Angle | IP10 | 14.2mm | 0.413 10.49mm | - | 10A | Solder | - | CSA, UR | - | - | - | 1MOhm | 150V | 0.138 3.50mm | - | - | - | 10A | 2 | 7A | - | - | - | 10 | - | Tin | - | - | 5 | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | Mating and Mounting Flange | - | 42mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0399400509 Molex | 20 |
| Datasheet | 21 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | - | - | - | -40°C~90°C | Bulk | - | EuroMate 39940 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 9 | Black | 2 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Vertical | - | 19.05mm | 1.070 27.18mm | - | 15A | Screw with Captive Plate | - | - | - | 18 | - | - | 300V | - | - | - | 300V | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | - | - | - | Tin | - | 12-22 AWG | 9 (Mate), 4,5 (Input) | - | - | 270° | - | 0.3-3.3mm2 | 6.4mm | - | - | M3.5 | - | - | 300V | Mating Flange | - | 56.4mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1939934 Phoenix Contact | 86 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 3.815988g | Copper | - | - | 160V | 320V | - | Bulk | 2002 | COMBICON FK-MCP | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 20.8mm | 0.488 12.40mm | unknown | 8A | Screwless - Push-In Spring | - | CB, VDE, cULus | - | 4 | - | - | 300V | - | - | 160V | - | 8A | 1 | 8A | 28 AWG | 16 AWG | - | - | - | Tin | 1 | 16-28 AWG | - | 4 | UL | 180° | - | 0.14-1.5mm2 | 9mm | - | - | - | 2.5 mm2 | SPRING LOADED | - | - | 14.9mm | 14.9mm | 20.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0399400504 Molex | 21 |
| Datasheet | 13 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | - | - | - | -40°C~90°C | Bulk | - | EuroMate 39940 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 4 | Black | 2 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Vertical | - | 19.05mm | 1.070 27.18mm | - | 15A | Screw with Captive Plate | - | - | - | 8 | - | - | 300V | - | - | - | 300V | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | - | - | - | Tin | - | 12-22 AWG | 4 (Mate), 2 (Input) | - | - | 270° | - | 0.3-3.3mm2 | 6.4mm | - | - | M3.5 | - | - | 300V | Mating Flange | - | 31mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5435802 Phoenix Contact | 1790 | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 630V | - | Bulk | 2014 | BCP | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 10 | Gray | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | - | Screw | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | - | Tin | 1 | 12-30 AWG | - | 10 | CUL; UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1827826 Phoenix Contact | 3010 | - | Datasheet | 6 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 98.999993g | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 16.1mm | 0.437 11.10mm | unknown | 8A | Screw - Rising Cage Clamp | - | CB, CSA, VDE, cULus | - | 14 | - | - | 300V | - | - | 160V | - | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | - | Tin | 1 | 14-30 AWG | - | 14 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | Mating Flange | - | 63.73mm | 16.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1835177 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 133.000002g | - | - | 15A | 250V | 630V | - | Bulk | 2011 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 10 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | - | - | - | 1 | 12-30 AWG | - | 10 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | 2.5 mm2 | - | - | Mating Flange, Retention Latches (Wire Side) | 26mm | 12.6mm | 60.96mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1912003 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 10.140001g | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | 0.591 15.00mm | unknown | 16A | Screw - Rising Cage Clamp | - | - | - | 6 | - | - | 300V | - | - | - | - | 16A | 1 | 16A | 30 AWG | 12 AWG | - | - | - | - | 1 | 12-30 AWG | - | 6 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | 18.2mm | 15mm | 30.48mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1873142 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 138.000007g | - | 12A | - | 250V | 630V | - | Bulk | 2003 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 11 | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | - | Tin | 1 | 12-26 AWG | - | 11 | CB; CCA; CUL; GOST; UL; VDE | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | 2.5 mm2 | SPRING LOADED | - | Retention Latches (Non-Wire Side) | 15mm | 56.5mm | 56.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395221016 Molex | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39522 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Horizontal | - | 12mm | 0.330 8.38mm | - | - | Solder | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 16 | - | - | - | - | - | - | 82mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0395033016 Molex | 37 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39503 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | 16 | Black | - | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | Vertical | - | 10.4mm | 0.740 18.80mm | - | - | Screw - Rising Cage Clamp | - | - | - | 16 | - | - | 300V | - | - | 300V | - | - | 1 | 8A | 30 AWG | 16 AWG | 16 AWG | - | - | Tin | - | 16-30 AWG | - | - | - | 90° | - | - | 6.5mm | - | - | - | - | - | - | - | - | 57.1mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 1761542001 Weidmüller | 81 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 15A | - | 300V | 320V | -50°C~100°C | Bulk | 2002 | Omnimate SL | e3 | yes | Active | Not Applicable | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 2 | Right Angle | IP10 | 11.1mm | 0.293 7.44mm | - | 13A | Solder | - | CSA, UR | - | - | 94V-0 | 1MOhm | 300V | 0.059 1.50mm | - | - | - | 10A | 1 | 10A | - | - | - | 2 | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1 mm | - | - | - | - | - | - | - | 8.4mm | 11.1mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395329522 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Brass | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39532 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 22 | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | - | - | - | 300V | 0.170 4.32mm | - | - | 300V | - | 1 | 18A | - | - | - | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 113.76mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1796950000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | 300V | 400V | -50°C~100°C | Bulk | 2004 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 4 | - | - | - | 0.335 8.51mm | - | 15A | Solder | 300V | CSA, UR | 5mm | - | - | 1MOhm | 300V | 0.059 1.50mm | - | - | - | - | 1 | 10A | - | - | - | 4 | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.4 mm | - | - | - | - | - | - | 8.5mm | 20mm | 12mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1943593 Phoenix Contact | 100 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 8.709994g | - | 16A | - | 320V | 630V | - | Bulk | 2011 | COMBICON ICV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | - | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.748 19.00mm | - | 16A | Solder | - | - | - | - | - | - | 300V | 0.142 3.60mm | - | - | - | - | 1 | 10A | - | - | - | - | - | - | 1 | - | - | 6 | UL | - | Vertical | - | - | - | 8 | - | - | - | - | Retention Latches | 19.1mm | 10.2mm | 42.64mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1910429 Phoenix Contact | 84 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 14.94g | - | - | 10A | 250V | 630V | - | Bulk | 2010 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | - | Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 15mm | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | CB, CSA, VDE, cULus | - | 9 | - | - | 300V | - | - | - | - | 12A | 1 | 12A | 24 AWG | 12 AWG | - | - | - | - | 1 | 12-26 AWG | - | 9 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | 2.5 mm2 | SPRING LOADED | - | Retention Latches (Non-Wire Side) | 25.6mm | 45.1mm | 25.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1995525 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper | 8A | - | 160V | 250V | - | Tape & Reel (TR) | 2011 | COMBICON PST | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Unshrouded | 4 | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.079 2.00mm | - | 6A | Solder | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | - | - | 1 | 10A | - | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | Pick and Place Cap | 13mm | 2.8mm | 14mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395132007 Molex | 21 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39513 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | Black | 1 | Female | POLARIZED | - | - | - | - | - | - | - | 0.150 3.81mm | - | Vertical | - | - | 0.750 19.05mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | 6 | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | - | Tin | 1 | 16-30 AWG | - | 7 | - | 270° | - | - | 6.5mm | - | 7 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |