- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Current-IEC | Insulation Materials | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1753446 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | 12A | - | 250V | 400V | Bulk | 2011 | COMBICON CCDN | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 32 | Black | - | - | - | - | - | 0.200 5.08mm | - | - | 0.791 20.09mm | not_compliant | 12A | Solder | - | - | 300V | 0.102 2.60mm | - | - | 2 | 10A | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 16 | - | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1779712 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 453.59237g | 12A | - | 250V | 630V | Bulk | 2010 | COMBICON FRONT-MSTB | yes | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | 9 | Green | 1 | - | - | - | - | 0.197 5.00mm | - | - | 0.591 15.00mm | - | 12A | Screw - Pressure Clip | - | - | 300V | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | - | 1 | - | 12-30 AWG | - | 9 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | M2.5 | - | 2.5 mm2 | - | Mating Flange, Retention Latches (Non-Wire Side) | 27.2mm | 15mm | 54.8mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1940237 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | 160V | 320V | Bulk | 2011 | COMBICON FK-MCP | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | 0.138 3.50mm | - | - | 0.488 12.40mm | - | 8A | Screwless - Push-In Spring | - | - | 300V | - | - | - | 1 | 8A | 28 AWG | 16 AWG | - | - | 1 | - | 16-28 AWG | - | 16 | UL | 180° | - | 0.14-1.5mm2 | 9mm | - | 16 | - | - | - | SPRING LOADED | Mating Flange | 20.8mm | 12.4mm | 66.3mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1804810 Phoenix Contact | 112 | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon | - | 20A | - | - | 630V | Bulk | 2006 | COMBICON PC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 1 | - | - | - | - | 0.300 7.62mm | - | - | 1.142 29.00mm | - | - | Solder | - | - | - | 0.197 5.00mm | - | - | 1 | - | - | - | - | Tin | 1 | - | - | - | 4 | UL | - | 90°, Right Angle | - | - | 20A | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3045389 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 2.550096kg | 24A | - | 500V | 500V | Bulk | - | CLIPLINE COMBI UPBV | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | - | Blue | - | - | - | 8536.69.40.40 | - | - | - | - | 1.850 47.00mm | not_compliant | 24A | Screw | - | - | 600V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | - | 90° | - | 0.14-4mm2 | 9mm | - | - | M3 | - | - | - | Interlocking (Side) | - | 21mm | 5.2mm | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1844646 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 160V | Bulk | 2015 | COMBICON DFMC | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 18 | Black | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 150V | - | - | - | 2 | 6A | 26 AWG | 20 AWG | - | Gold | - | - | 20-26 AWG | 9 | - | - | 180° | - | 0.14-0.5mm2 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1830648 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | 160V | 250V | Bulk | 2003 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | 0.150 3.81mm | Straight | 34.37mm | 0.362 9.20mm | - | 8A | Solder | - | - | 300V | 0.138 3.50mm | - | - | 1 | 8A | - | - | - | - | 1 | - | - | - | 7 | UL | - | Vertical | - | - | - | - | - | - | - | - | Mating and Mounting Flange | 12.7mm | 34.37mm | 37.06mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1844222 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | 320V | Bulk | 2017 | COMBICON IFMC | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Male Pins | 3 | Green | - | - | - | - | - | 0.138 3.50mm | - | - | 0.307 7.80mm | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 150V | - | - | - | 1 | 8A | 24 AWG | 16 AWG | - | Tin | - | - | 16-24 AWG | - | - | - | 180° | - | 0.14-1.5mm2 | 10mm | - | - | - | - | - | - | Retention Latches | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1803620 Phoenix Contact | 469 | - | Datasheet | 5 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 97.999992g | - | Nylon | 160V | 320V | Bulk | 2001 | COMBICON MC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 160V | 0.150 3.81mm | Right Angle | 16.1mm | 0.437 11.10mm | not_compliant | 8A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE | 7 | 300V | - | 160V | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | 1 | - | 14-30 AWG | - | 7 | UL | 180° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | 11.1mm | 27.46mm | 27.46mm | 22.86mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1755635 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | 250V | 630V | Bulk | 2010 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug for Unshrouded Header | - | Green | - | Female | - | 8536.69.40.40 | - | 0.197 5.00mm | Right Angle | - | 0.518 13.15mm | unknown | 10A | Screw - Rising Cage Clamp | - | 7 | 300V | - | - | 10A | 1 | 10A | 14 AWG | 26 AWG | - | Tin | - | - | 14-28 AWG | - | - | - | 90° | - | 0.2-2.5mm2 | 6mm | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3042780 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 4.489997g | - | - | 800V | 800V | Bulk | 2011 | CLIPLINE ST-COMBI SP | - | Active | 1 (Unlimited) | Screwless | EAR99 | IDC, IDT | Plug, Female Sockets | - | Gray | 1 | - | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | 6.2mm | 1.634 41.50mm | - | 32A | Screwless - Spring Cage, Tension Clamp | CB, CSA, UL, VDE, cULus | - | 600V | - | 800V | 32A | 1 | 30A | 28 AWG | 10 AWG | - | - | 1 | - | 10-28 AWG | - | 1 | CB; CSA; CUL; GOST; UL; VDE | 180° | - | 0.08-6mm2 | 10mm | - | - | - | - | 6 mm2 | SPRING LOADED | - | 41.5mm | 21mm | 6.2mm | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1835355 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 800.136941g | 12A | - | 250V | 630V | Bulk | 2011 | COMBICON MVSTBW | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 9 | Green | 1 | - | - | - | - | 0.197 5.00mm | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 1 | 15A | 30 AWG | 24 AWG | - | Tin | 1 | - | 12-30 AWG | - | 9 | UL | 270° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792724 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polymer | Liquid Crystal Polymer (LCP) | - | 12A | - | 250V | 400V | Bulk | 2012 | COMBICON CC | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | - | Male | - | 8536.69.40.40 | - | 0.200 5.08mm | Straight | 8.6mm | 0.339 8.61mm | not_compliant | 12A | Solder | CB, VDE, cULus | - | 300V | 0.102 2.60mm | - | - | 1 | 10A | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 12 | - | - | - | - | Mating and Mounting Flange | - | 71.12mm | 12mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1795734 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 250V | - | Bulk | 2012 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | Green | - | - | - | - | - | 0.200 5.08mm | - | - | 0.339 8.61mm | not_compliant | 12A | Solder | - | - | 250V | 0.138 3.50mm | - | - | 1 | 12A | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Explosion Proof, Mating and Mounting Flange | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1805588 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | 250V | 600V | Bulk | 2014 | COMBICON PTS | - | Active | 1 (Unlimited) | Screwless | - | Socket | Plug for Unshrouded Header | 9 | Green | - | - | - | - | - | 0.197 5.00mm | - | - | 0.461 11.70mm | - | 10A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | - | - | - | - | 14-26 AWG | - | - | - | 90° | - | 0.2-2.5mm2 | 8mm | - | - | - | - | - | - | - | 12.8mm | 11.7mm | 45mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1818041 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | - | - | - | 8A | - | - | 250V | Bulk | 2015 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | Green | - | - | - | - | - | 0.138 3.50mm | - | - | - | not_compliant | - | Solder | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1831265 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 8.760003g | 12A | - | 300V | 250V | Bulk | 2011 | COMBICON FRONT-MSTB | - | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 3 | Black | 1 | - | SAFETY APPROVAL: VDE | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | - | 15A | Screw - Pressure Clip | - | - | 300V | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | - | 3 | CB; CCA; CSA; CUL; GOST; UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | M2.5 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 15.24mm | 15mm | 27.2mm | - | - | RoHS Compliant | - | - | ||
![]() 1835232 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 133.000002g | 12A | - | 250V | 630V | Bulk | 2011 | COMBICON MVSTBR | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 16 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | - | 16 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange, Retention Latches (Wire Side) | 26mm | 12.6mm | 91.44mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1765807 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 1.50003kg | - | - | 250V | 630V | Bulk | 2011 | COMBICON MSTBP | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | Green | 1 | - | PA, 94V-0 | - | - | 0.197 5.00mm | Right Angle | 21.3mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 5 | 300V | - | 250V | 12A | 1 | 15A | 12 AWG | 24 AWG | - | Tin | 1 | - | 12-30 AWG | - | 5 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | - | 25mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 30.332 Altech Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | - | 300 | - | Polyamide | - | - | - | 250V | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | 32 | Grey | - | - | - | - | - | 5mm | - | - | - | - | 10A | - | CSA, UL, VDE | - | - | - | - | - | - | - | 14 AWG | 22 AWG | 12 | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.8mm | 60mm | 13.5mm | - | - | ROHS3 Compliant | - | - |