- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395238905 Molex | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | Phosphor Bronze | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 5 | - | - | Green | - | - | - | - | 0.197 5.00mm | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | - | - | - | 90° | - | - | 5mm | - | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1948093 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | 2.259996g | - | - | - | - | 250V | 250V | - | Bulk | 2011 | COMBICON MSTB | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Gray | - | - | - | - | 0.200 5.08mm | - | - | 0.339 8.61mm | not_compliant | 12A | Solder | - | - | - | - | 0.138 3.50mm | - | - | - | 1 | - | - | - | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1955565 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 153.999996g | - | - | 12A per position | - | 250V | 400V | - | Tape & Reel (TR) | 2011 | COMBICON CCV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Black | 1 | - | LCP, 94V-0 | - | 0.200 5.08mm | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | 300V | 0.102 2.60mm | - | - | - | 1 | 10A | - | - | - | - | - | 1 | - | - | 6 | UL | - | Vertical | - | - | 6 | - | - | - | - | Pick and Place Cap | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1809556 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | 12A | - | 320V | 630V | - | Bulk | 2010 | COMBICON MSTBC | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Female Sockets | 7 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | 0.413 10.49mm | - | 12A | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 20 AWG | 14 AWG | - | - | - | 1 | 14-20 AWG | - | 7 | UL | 180° | - | 0.5-2.5mm2 | - | - | - | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395177016 Molex | In Stock | - | Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | Phosphor Bronze | - | 8A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39517 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 16 | 115°C | -40°C | Green | 1 | - | - | - | 0.150 3.81mm | Straight | 18.8mm | 0.740 18.80mm | - | - | Screw - Rising Cage Clamp | - | 16 | - | 300V | - | 16 | 300V | - | 1 | 8A | 30 AWG | 16 AWG | 16 AWG | - | Tin | - | 16-30 AWG | 16 | - | - | 270° | - | - | 6.5mm | 16 | - | - | - | - | Mating Flange | - | 71.35mm | - | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 1963793 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 79g | - | - | - | - | 32V | 160V | - | Tape & Reel (TR) | 2003 | MICRO-COMBICON MC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Black | 1 | - | PA, 94V-0 | - | 0.098 2.50mm | - | - | 0.398 10.11mm | - | 4A | Solder | - | - | - | 125V | 0.138 3.50mm | - | - | - | 1 | 4A | - | - | - | - | Tin | 1 | - | - | 6 | UL | - | Vertical | - | - | - | - | - | - | - | Pick and Place Cap | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1809381 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON MSTBC | yes | Active | 1 (Unlimited) | - | - | Crimp | Plug Housing for Female Sockets | 13 | - | - | Green | - | - | - | - | 0.200 5.08mm | - | - | 0.421 10.70mm | - | 12A | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 20 AWG | 14 AWG | - | - | - | - | 14-20 AWG | - | - | - | 180° | - | 0.5-2.5mm2 | - | - | - | - | - | - | Mounting Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395233507 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | Phosphor Bronze | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 7 | 105°C | -40°C | Black | 1 | - | - | - | 0.197 5.00mm | Straight | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | 7 | - | 300V | - | 7 | - | - | 1 | 15A | 26 AWG | 12 AWG | 12 AWG | - | Gold | - | 12-26 AWG | 7 | - | - | 90° | - | - | 5mm | 7 | - | - | - | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 1715329 Phoenix Contact | In Stock | - | Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Silver | Polyamide (PA), Nylon | 22.219988g | - | - | 76A | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON TPC | - | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | 9 | - | - | Green | - | Female | - | - | 0.400 10.16mm | - | - | 2.024 51.40mm | not_compliant | 76A | Screw - Rising Cage Clamp | - | - | - | 600V | - | - | - | - | 1 (Mate), 2 (Input) | 60A | 6 AWG | 18 AWG | - | - | Silver | - | 4-20 AWG | 9 (Mate), 18 (Input) | - | - | 180° | - | 0.75-16mm2 | 18mm | - | M4 | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1827965 Phoenix Contact | 395 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MC | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | - | 8536.69.40.40 | 0.150 3.81mm | Right Angle | 9.2mm | 0.285 7.25mm | - | 8A | Solder | CB, CSA, VDE, cULus | - | - | 300V | 0.134 3.40mm | - | - | 8A | 1 | 8A | - | - | - | 12 | - | 1 | - | - | 12 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating and Mounting Flange | 7.7mm | 56.11mm | 9.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1975341 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 141.747616g | - | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKCS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | - | 10 | UL | 180° | - | 0.2-2.5mm2 | 10mm | 10 | - | - | 2.5 mm2 | SPRING LOADED | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1909964 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 17.809993g | - | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKCVR | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 0.661 16.80mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | Tin | 1 | 12-26 AWG | - | 10 | UL | 180° | - | 0.2-2.5mm2 | 10mm | 10 | - | - | 2.5 mm2 | SPRING LOADED | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1974834 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 800.136941g | - | - | 12A | - | 250V | 630V | - | Bulk | 2010 | COMBICON FKCS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | Tin | 1 | 12-26 AWG | - | 12 | UL | 180° | - | 0.2-2.5mm2 | 10mm | 12 | - | - | 2.5 mm2 | SPRING LOADED | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1800347 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | 65.000013g | - | - | - | - | 160V | 160V | - | Bulk | 2010 | COMBICON MCD | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 20 | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | 0.894 22.71mm | - | 8A | Solder | - | - | - | 300V | 0.138 3.50mm | - | - | - | 2 | 8A | - | - | - | - | Tin | - | - | 10 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1910241 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 10.83g | - | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKCVW | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | - | 0.197 5.00mm | - | - | 0.661 16.80mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | - | 6 | UL | 270° | - | 0.2-2.5mm2 | 10mm | 6 | - | - | 2.5 mm2 | SPRING LOADED | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395372917 Molex | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | Phosphor Bronze | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39537 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Straight | 12.7mm | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | 300V | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Gold | - | 12-26 AWG | - | - | - | 270° | - | - | 5mm | 17 | - | - | - | - | Mating Flange, Positions Stamped, Retention Latches (Non-Wire Side) | - | 96.5mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395133416 Molex | In Stock | - | Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | Phosphor Bronze | - | 8A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39513 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 16 | 115°C | -40°C | Black | 1 | - | - | - | 0.150 3.81mm | Straight | 19.1mm | 0.750 19.05mm | - | - | Screw - Rising Cage Clamp | - | 16 | Black | 300V | - | - | 300V | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | 16-30 AWG | 16 | - | - | 90° | - | - | 6.5mm | 16 | - | - | - | - | Positions Stamped | - | 61.75mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1766615 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 175.999991g | - | - | 12A | - | 400V | 630V | - | Bulk | 2012 | COMBICON GMSTBV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 7 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 7 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1746936 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 250V | 250V | - | Bulk | 2010 | COMBICON MSTBA | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Black | - | - | - | 8536.69.40.40 | 0.200 5.08mm | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | 0.138 3.50mm | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1876398 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 749.788188g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 7 | - | - | Green | 1 | - | - | 8536.69.40.40 | 0.197 5.00mm | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | 7 | - | - | 12-30 AWG | - | 7 | UL; VDE; CSA | 180° | - | 0.2-2.5mm2 | - | - | M3 | 7mm | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | 18.2mm | 30mm | 35mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |