- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Lead Pitch | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1709450 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | - | - | 6A | - | - | - | 160V | - | Bulk | 2016 | COMBICON PTSM | - | - | Active | Not Applicable | Screwless | EAR99 | - | Plug, Male Pins | 2 | - | - | White | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 150V | - | - | - | 1 | 5A | 26 AWG | 20 AWG | - | Tin | - | 20-26 AWG | - | - | - | 180° | - | 0.14-0.5mm2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1862920 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 6.679998g | - | - | - | Nylon | 160V | 320V | - | Bulk | 2011 | COMBICON MCVW | - | yes | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | - | 160V | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 19.1mm | 0.752 19.10mm | unknown | 8A | Screw - Rising Cage Clamp | CB, UL, VDE, cULus | - | - | - | - | - | - | 300V | - | - | - | 1 | 8A | 30 AWG | 14 AWG | 9 | - | 1 | 14-30 AWG | - | 9 | UL | 270° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | 12.5mm | 32.3mm | 10.4mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395133402 Molex | In Stock | - | Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39513 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 2 | 115°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | - | 0.750 19.05mm | - | - | Screw - Rising Cage Clamp | - | - | 2 | - | - | Black | - | 300V | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Tin | - | 16-30 AWG | 2 | - | - | 90° | - | - | 6.5mm | - | 2 | - | - | - | - | Positions Stamped | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1786989 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2012 | COMBICON DMC | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 34 | - | - | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.425 10.80mm | - | 8A | Solder | - | - | - | - | - | - | - | 150V | 0.079 2.00mm | - | - | 2 | 8A | - | - | - | - | - | - | 17 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 12.8mm | 11.6mm | 60.3mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0393730002 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Phosphor Bronze | - | - | - | - | - | 110°C | Bulk | - | Eurostyle 39373 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | Right Angle, Vertical | - | - | 0.329 8.36mm | unknown | 15A | Solder | - | - | 2 | - | - | - | - | 300V | 0.138 3.50mm | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0395238810 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 10 | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39523 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 10 | 105°C | -40°C | Green | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | 12-26 AWG | 10 | - | - | 90° | - | - | 5mm | - | 10 | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1958520 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | 2.209987g | - | - | - | - | 160V | 160V | - | Bulk | 2010 | COMBICON IMCV | - | - | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | 6 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.571 14.50mm | - | 8A | Solder | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1875263 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON SMSTB | - | - | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | 11 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.610 15.49mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | 11 | - | - | - | - | 300V | - | - | 12A | 1 | 15A | 12 AWG | 24 AWG | - | Tin | - | 12-30 AWG | - | - | - | 225° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0395338923 Molex | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 23 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | 12-26 AWG | - | - | - | 90° | - | - | 5mm | - | 23 | - | - | - | - | Positions Stamped, Retention Latches (Wire Side) | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1746855 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | - | 10.000011g | - | - | - | - | 250V | 250V | - | Bulk | 2011 | COMBICON MSTBA | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 24 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | 1 | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1825679 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 137.000006g | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON IC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Male Pins | 19 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 19 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3040533 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 71.509999g | - | 24A | - | - | 500V | 500V | - | Bulk | 2011 | CLIPLINE COMBI SPDB | - | yes | Active | 1 (Unlimited) | Screwless | - | IDC, IDT | Plug, Female Sockets | 14 (Mate), 28 (Input) | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 300V | - | - | - | 1 (Mate), 2 (Input) | 20A | 28 AWG | 28 AWG | - | - | - | 12-28 AWG | 14 | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | - | 32.7mm | 72.8mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1916737 Phoenix Contact | In Stock |
| Datasheet | 14 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | - | Plug, Screw | Plug, Female Sockets | 6 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.437 11.10mm | not_compliant | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | Grey | - | 300V | - | - | - | 1 | 8A | 30 AWG | 14 AWG | - | - | - | 14-30 AWG | - | - | - | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | Positions Stamped | 16.1mm | 11.1mm | 23.65mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1828799 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | 1.50003kg | - | - | - | - | 400V | 400V | - | Bulk | 2011 | COMBICON GIC | - | - | Active | 1 (Unlimited) | - | - | Screw | Header, Female Sockets | 6 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | not_compliant | 12A | Solder | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 12 AWG | 24 AWG | - | Tin | - | - | - | - | - | - | 90°, Right Angle | 0.2-2.5mm2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1881354 Phoenix Contact | 1055 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 2.88g | Copper | - | - | Nylon | 100V | 320V | - | Bulk | 2003 | MICRO-COMBICON FK-MC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | 94V-0 | - | 160V | - | - | - | - | - | - | 0.098 2.50mm | - | Straight | - | - | 0.463 11.76mm | - | 4A | Screwless - Leg Spring, Push-In Spring | CB, UL, VDE | 2.5mm | 5 | Female | - | - | - | 125V | - | - | 4A | 1 | 4A | 28 AWG | 20 AWG | - | Tin | 1 | 20-28 AWG | - | 5 | UL; VDE | 180° | - | 0.14-0.5mm2 | - | - | - | - | 8mm | - | SPRING LOADED | - | 13.1mm | 11.75mm | 19.05mm | 10mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1808832 Phoenix Contact | 30063 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 2.160999g | - | - | - | - | 320V | 630V | - | Bulk | 2010 | COMBICON MSTBC | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Crimp, Socket | Plug Housing for Female Sockets | 4 | - | - | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 10mm | 0.394 10.00mm | - | 12A | - | - | - | 4 | - | - | - | - | 300V | - | - | 12A | 1 | 10A | 14 AWG | 20 AWG | - | - | 1 | 14-20 AWG | - | 4 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | - | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 20.28mm | 10mm | 25mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1716400000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 14A | - | - | 300V | 400V | -50°C~100°C | Bulk | 2004 | Omnimate BL | e3 | yes | Active | Not Applicable | Screw | - | - | Plug, Female Sockets | 10 | - | - | Orange | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | - | Right Angle | - | 17.4mm | 0.492 12.50mm | - | 15A | Screw - Leaf Spring, Wire Guard | - | - | 10 | - | 94V-2 | - | - | 300V | - | 300V | 15A | 1 | 10A | 26 AWG | 14 AWG | - | Tin | - | 14-26 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 6mm | - | - | M2.5 | - | - | - | Retention Latches (Non-Wire Side) | - | 50.8mm | 12.5mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1942484 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 16A | Screwless - Push-In Spring | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 16A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | 2 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 2 | - | - | - | SPRING LOADED | Mating Flange, Retention Latches (Non-Wire Side) | 20.26mm | 15mm | 25.6mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1720479 Phoenix Contact | 132 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 600.102706g | Copper | - | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON PC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | 14.29mm | 0.563 14.30mm | - | 41A | Solder | - | - | - | - | - | - | - | 300V | 0.197 5.00mm | - | 41A | 1 | 41A | - | - | 3 | Tin | 1 | - | - | 3 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Latch Lock | 25.66mm | 19.29mm | 29.25mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1728650000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | - | - | 150V | 250V | -50°C~100°C | Bulk | 2002 | Omnimate S2L | e3 | yes | Active | Not Applicable | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 10 | Right Angle | IP10 | 14.2mm | 0.413 10.49mm | - | 10A | Solder | CSA, UR | - | - | - | - | - | 1MOhm | 150V | 0.138 3.50mm | - | 10A | 2 | 7A | - | - | 10 | Tin | - | - | 5 | - | - | - | 90°, Right Angle | - | - | 1 mm | - | - | - | - | - | Mating and Mounting Flange | - | 24.5mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Contains Lead |