- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1786899 Phoenix Contact | In Stock |
| Datasheet | 11 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 600.102706g | - | - | 15A | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 8 | - | - | 300V | - | - | - | 12A | 1 | 12A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | - | 8 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange | 18.2mm | 15mm | 50.01mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FXPT15200E Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | PPO | Polyphenylene Oxide (PPO) | - | Copper Alloy | - | 15A | - | 300V | - | 105°C | Bulk | 2008 | FXP FlexiPlug® | - | - | Active | - | Screw | - | - | Plug, Female Sockets | 15 | Black | 1 | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 0.690 17.53mm | - | 15A | Screw with Captive Plate | - | 15 | - | Black | 300V | - | 15 | - | - | 2 | 15A | 26 AWG | 12 AWG | - | - | Tin | - | 12-26 AWG | 7, 8 | - | - | 90° | - | - | 7.87mm | - | 15 | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | 87.37mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 1013790000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | - | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Orange | 1 | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | IP20 | - | 0.559 14.20mm | - | 19A | Screwless - Leg Spring, Push-In Spring | CSA, cURus | 12 | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | 26 AWG | - | Tin | 1 | 12-26 AWG | - | 12 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | - | 10mm | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1804784 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Silver | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 300.000012g | - | - | - | - | 630V | 630V | - | Bulk | 2011 | COMBICON PCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | Straight | - | 14.3mm | 1.142 29.00mm | - | 20A | Solder | - | - | - | - | 300V | 0.197 5.00mm | - | - | 20A | 1 | 20A | - | - | - | - | Tin | 1 | - | - | 12 | UL | - | Vertical | - | - | - | 12 | - | - | - | - | - | 50mm | 91.42mm | 91.42mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1877164 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | 159.000001g | - | - | - | - | 160V | 160V | - | Bulk | 2010 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | Black | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.285 7.25mm | - | 8A | Solder | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 3 | CB; CCA; CSA; CUL; GOST; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1779880000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 2.2A | - | - | 50V | 200V | -50°C~75°C | Bulk | 2005 | Omnimate BL | - | yes | Active | Not Applicable | Screwless | EAR99 | - | Plug, Female Sockets | - | Black | 1 | Male | POLYBUTYLENE TEREPHTHALATE, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | IP20 | - | 0.406 10.31mm | - | 2.2A | Screwless - Leg Spring, Push-In Spring | CSA, UR | 10 | - | - | 50V | - | - | - | - | 1 | 5A | 22 AWG | 16 AWG | - | - | Tin | 1 | 16-24 AWG | - | 10 | UL | 180° | - | 0.2-1mm2 | - | - | - | - | 8mm | - | SPRING LOADED | Mating Flange | 10.3mm | - | 26.9mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3212691 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | 17.5A | - | - | 500V | 500V | - | Bulk | 2012 | CLIPLINE COMBI PP-H | - | yes | Active | 1 (Unlimited) | Screwless | - | Push-In | Plug, Female Sockets | - | Blue | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | - | - | - | 1.232 31.30mm | - | 17.5A | Screwless - Push-In Spring | - | - | - | - | 600V | - | - | - | - | 1 | 5A | 26 AWG | 26 AWG | - | - | - | - | 14-26 AWG | - | - | - | 180° | - | 0.14-1.5mm2 | 10mm | - | - | - | - | - | - | Interlocking (Side) | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1149640000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 18.5A | Nylon | 300V | 400V | -50°C~100°C | Bulk | 2015 | Omnimate SL | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | Orange | - | Male | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.335 8.51mm | - | 24A | Solder | cURus | - | - | - | - | 0.126 3.20mm | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1934890 Phoenix Contact | 100 |
| Datasheet | 18 Weeks | - | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 5.679997g | - | 12A | - | Nylon | 250V | 630V | - | Bulk | 2005 | COMBICON PT | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug for Unshrouded Header | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle/Straight | - | 15mm | 0.449 11.40mm | - | 12A | Screw - Rising Cage Clamp | UL | 5 | - | - | 300V | - | - | 250V | 10A | 1 | 15A | 14 AWG | 26 AWG | - | - | Tin | 1 | 12-26 AWG | - | 5 | UL | 90° | - | 0.2-2.5mm2 | - | - | - | M2.6 | 5mm | - | - | - | 11.3mm | 25mm | 15mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1615730000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | PBT | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2009 | Omnimate BL | e3 | yes | Active | Not Applicable | Screw | - | Terminal Block | Plug, Female Sockets | - | Black | 1 | - | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 12 | Right Angle | IP20 | 18.5mm | 0.512 13.00mm | - | 17A | Screw - Clamping Yoke (Tension Sleeve) | CSA, UR | - | 94V-0 | - | 300V | - | - | 300V | 10A | 1 | 10A | 28 AWG | 14 AWG | 28 AWG | - | Tin | - | 14-28 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | - | - | 12 | M2 | 6mm | - | - | - | - | 42mm | 18.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1857391 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 16 | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 5433244 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | - | 400V | - | Bulk | 2014 | BCH | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 2 | Gray | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | - | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 2 | CUL; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1013490000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | - | 300V | 400V | -50°C~100°C | Box | 2010 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Terminal Block | Plug, Female Sockets | - | Black | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | IP20 | - | 0.559 14.20mm | - | 19A | Screwless - Leg Spring, Push-In Spring | CSA, cURus | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | 26 AWG | 8 | Tin | 1 | 12-26 AWG | - | 8 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | - | 10mm | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1843826 Phoenix Contact | In Stock |
| - | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 1 | - | PBT, UL 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 9.2mm | 0.285 7.25mm | - | 8A | Solder | - | - | - | - | 300V | 0.134 3.40mm | - | - | 8A | 1 | 8A | - | - | - | - | - | 1 | - | - | 5 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating and Mounting Flange | 10.65mm | 9.2mm | 27.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1766181 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 173.999989g | - | - | - | - | 400V | 630V | - | Bulk | 2011 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 8 | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 8 | UL | - | 90°, Right Angle | - | - | - | 8 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1793340000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | 2007 | Omnimate SC | - | yes | Active | - | - | EAR99 | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | STANDARD: UL 94V-0, GLASS FILLED PA | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.278 7.06mm | - | 17.5A | Solder | cURus | - | - | - | 300V | 0.126 3.20mm | - | - | - | 1 | 10A | - | - | - | 3 | Tin | 1 | - | - | 3 | CUL; EAC; UL | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | CONNECTOR | Mating Flange | 6.9mm | 21.1mm | 9.2mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1832471 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 19.940006g | - | 12A | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON GMVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | 8 | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | 8 | UL | 270° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 26mm | 12.6mm | 58.92mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1777875 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | - | 1kV | 1kV | - | Bulk | 2014 | COMBICON PC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | STANDARD: UL 94V-0, PA | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 19.7mm | 0.776 19.70mm | - | 41A | Screw - Rising Cage Clamp | - | - | - | - | 600V | - | - | - | - | 1 | 41A | 8 AWG | 24 AWG | - | - | - | 1 | 8-24 AWG | - | 6 | CUL; GOST; UL | 180° | - | 0.2-10mm2 | 10mm | - | 6 | M3 | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | 35.3mm | 35.5mm | 60.95mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1969852 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 453.59237g | - | 76A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON IPC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 2 | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 0.535 13.60mm | - | 76A | Solder | - | - | - | - | 300V | 0.157 4.00mm | - | - | - | 1 | 66A | - | - | - | - | Silver | 1 | - | - | 2 | UL | - | 90°, Right Angle, Under Board | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1875535 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 120.999989g | - | - | - | - | 160V | 320V | - | Bulk | 2014 | COMBICON IMCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 13 | Green | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.571 14.50mm | - | 8A | Solder | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 13 | - | - | Vertical | - | - | - | - | - | - | - | PLUG IN | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |