- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Contact Tail Length | ELV | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Thread Size | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Current Rating (Max) | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1769845 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | - | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.100133kg | - | - | - | - | 250V | 400V | - | Bulk | 2003 | COMBICON SMSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 1 | - | PBT, 94V-0 | - | - | 0.197 5.00mm | 45 deg | - | 16.5mm | 0.583 14.80mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 15A | - | - | - | - | 1 | - | - | 6 | UL | - | 45° | - | - | - | - | - | - | - | - | - | - | 16.5mm | 32mm | 32mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 14120414002000 HARTING | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | - | Male | - | - | - | 0.138 3.50mm | Horizontal | - | - | 0.276 7.00mm | - | - | Solder | - | - | - | - | - | 300V | - | - | - | - | 1 | 11A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1969904 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 300.000012g | - | 76A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON IPC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 7 | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | 0.400 10.16mm | - | - | - | 0.535 13.60mm | - | 76A | Solder | - | - | - | - | - | 300V | 0.157 4.00mm | - | - | - | 1 | 66A | - | - | - | Silver | 1 | - | - | 7 | UL | - | 90°, Right Angle, Under Board | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1277860000 Weidmüller | In Stock |
| Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 13.4A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | 2013 | Omnimate B2CF | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 4 | Black | 1 | - | - | - | - | 0.138 3.50mm | - | IP20 | - | 0.598 15.19mm | - | 10A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | - | 9.5A | 26 AWG | 16 AWG | - | Tin | - | 16-26 AWG | 2 | - | - | 180° | - | - | 0.14-1.5mm2 | - | - | - | 10mm | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1874028 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 15.389992g | - | 12A | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON FKCVR | yes | Active | 1 (Unlimited) | Screwless | - | Socket | Plug, Female Sockets | 9 | Green | 1 | - | - | - | - | 0.200 5.08mm | - | - | - | 0.661 16.80mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | 1 | 12-26 AWG | - | 9 | UL | 90° | - | - | 0.2-2.5mm2 | 10mm | - | - | - | 2.5 mm2 | SPRING LOADED | - | Retention Latches (Non-Wire Side) | 26.6mm | 16.8mm | 46.34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1852406 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 2.709988g | - | 8A | - | - | 160V | 320V | - | Bulk | 2017 | COMBICON MCC | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Female Sockets | 6 | Green | 1 | - | PA, 94V-0 | - | - | 0.150 3.81mm | - | - | - | 0.343 8.71mm | - | 8A | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 5A | 24 AWG | 22 AWG | - | - | 1 | 22-24 AWG | - | 6 | UL | 180° | - | - | 0.2-1mm2 | - | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1843677 Phoenix Contact | In Stock |
| - | 7 Weeks | - | Tin | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | - | 250V | - | Bulk | 2001 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | - | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | Male | - | - | 640mV | 0.138 3.50mm | Straight | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | 160V | CSA, UL | 3.5mm | - | - | 300V | 0.134 3.40mm | - | - | 8A | 1 | 8A | - | - | 9 | - | 1 | - | - | 9 | UL; VDE; CSA | - | Vertical | - | - | - | - | - | - | - | - | - | - | 12.6mm | 32.9mm | 32.9mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1722105 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 160V | - | Tape & Reel (TR) | 2014 | COMBICON MC | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 1 | - | LCP, UL 94V-0, LOW PROFILE | - | - | 0.150 3.81mm | - | - | - | 0.272 6.91mm | - | 8A | Solder | - | - | - | - | Black | - | 0.055 1.40mm | - | - | - | 1 | - | - | - | - | Tin | 1 | - | - | 3 | CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1738869 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 9.467011g | Copper | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON FMCD | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | 16 | Green | 2 | Female | PA, UL 94V0 | - | - | 0.138 3.50mm | Straight | - | 16mm | 0.630 16.00mm | unknown | 8A | Screwless - Push-In Spring | - | - | - | 8 | - | 150V | - | - | - | 8A | 2 | 8A | 24 AWG | 16 AWG | - | Tin | 1 | 16-24 AWG | - | 8 | UL | 180° | - | - | 0.2-1.5mm2 | 10mm | - | - | - | - | SPRING LOADED | - | - | 22.9mm | 21mm | 28.7mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1758380 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 10.429988g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | - | Female | - | - | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | 12A | 1 | 15A | 30 AWG | 12 AWG | 6 | - | - | 12-30 AWG | - | 6 | UL; VDE; CSA | 180° | - | - | 0.2-2.5mm2 | - | - | M3 | 7mm | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | 18.3mm | 15mm | 30.48mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3040216 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 40.380012g | - | - | 20A | - | 500V | - | - | Bulk | 2011 | CLIPLINE COMBI SPB | - | Active | 1 (Unlimited) | Screwless | - | IDC, IDT | Plug, Female Sockets | 12 | Gray | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 600V | - | - | - | - | 1 | 5A | 28 AWG | 28 AWG | - | - | - | 12-28 AWG | - | - | - | 180° | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | - | 20mm | 62.4mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0399900404 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | - | Brass | - | - | - | - | - | 140°C | Bulk | - | Eurostyle 39990 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Partial Shroud | - | Black | 1 | - | - | - | - | 0.197 5.00mm | - | - | 15.2mm | 0.700 17.78mm | - | 10A | Solder | - | - | - | - | - | 300V | - | - | 3 | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 4 | UL | - | Vertical | - | - | - | 4 | - | - | - | - | - | Locking Feature | - | 20.6mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1825860 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 499.858792g | - | 12A | - | - | 320V | 630V | - | Bulk | 2010 | COMBICON ICV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 19 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | - | - | - | 0.748 19.00mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.142 3.60mm | - | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 19 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | Mating and Mounting Flange, Retention Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2-796641-2 TE Connectivity | In Stock | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 4 months ago) | Tin | Cable, Free Hanging | - | - | Polyamide | - | Bronze | - | - | - | 300V | - | - | Box | 2007 | - | - | Active | - | Screw | - | Plug | - | 22 | Black | 1 | - | - | - | - | 5mm | Right Angle | - | - | - | - | 15A | - | 300V | - | - | 22 | Black | 300V | - | Compliant | 22 | - | 1 | 15A | 30 AWG | 30 AWG | - | - | - | - | - | - | - | - | - | M3 | - | - | 22 | - | - | - | - | 15A | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 284049-5 TE Connectivity | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 4 days ago) | Tin | Cable, Free Hanging | - | - | Nylon | - | Bronze | - | - | - | 300V | - | - | Box | - | - | - | - | - | Screw | - | Plug | - | 5 | Green | 1 | - | - | - | - | 7.62mm | Straight | - | - | - | - | - | - | - | - | - | 5 | Green | 300V | - | Compliant | 5 | - | 1 | 15A | 30 AWG | 12 AWG | - | - | - | - | - | - | - | - | - | M3 | - | - | 5 | - | - | - | - | 15A | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953350 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 10.260004g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDN | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 32 | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | - | 0.138 3.50mm | - | - | - | 0.598 15.19mm | - | 8A | Solder | - | - | - | - | - | 150V | 0.055 1.40mm | - | - | - | 2 | 8A | - | - | - | Tin | 1 | - | - | 16 | UL | - | 90°, Right Angle | - | - | - | 16 | - | - | - | CONNECTOR | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1825271 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 165.000008g | - | 12A | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON IC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 17 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | - | - | - | 0.402 10.20mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 17 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Mating and Mounting Flange, Retention Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1779699 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 250V | 630V | - | Bulk | 2014 | COMBICON FRONT-MSTB | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 7 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.197 5.00mm | - | - | 2.4mm | 0.591 15.00mm | - | 12A | Screw - Pressure Clip | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 7 | UL | 180° | - | - | 0.2-2.5mm2 | 10mm | - | M2.5 | - | 2.5 mm2 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | 2.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1757640 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 907.18474g | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 20 | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | 0.197 5.00mm | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 15A | - | - | - | Tin | 1 | - | - | 20 | UL | - | 90°, Right Angle | - | - | - | 20 | - | - | - | - | - | - | - | 102mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1971002 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON SMSTB | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | Green | 1 | Female | - | 8536.69.40.40 | - | 0.197 5.00mm | - | - | 15.5mm | 0.610 15.49mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 15 | - | 45° | - | - | 0.2-2.5mm2 | 7mm | 15 | M3 | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-2 | - |