- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | ELV | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Thread Size | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Current Rating (Max) | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0399900404 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | - | Brass | - | - | - | - | 140°C | Bulk | - | Eurostyle 39990 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Partial Shroud | - | - | - | Black | 1 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 15.2mm | 0.700 17.78mm | - | 10A | Solder | - | - | - | - | - | - | 300V | - | - | 3 | - | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 4 | UL | - | Vertical | - | - | - | - | 4 | - | - | - | - | Locking Feature | - | 20.6mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1793620000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | - | 320V | -50°C~120°C | Bulk | 2008 | Omnimate SC | e3 | yes | Active | Not Applicable | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 3 | - | IP20 | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | 94V-0 | - | 5MOhm | 300V | 0.126 3.20mm | - | - | - | - | 1 | 10A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | 3 | - | - | - | - | - | 9.2mm | - | 7.15mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 5452195 Phoenix Contact | 100 |
| Datasheet | 9 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 320V | - | Bulk | 2016 | BCP | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 2 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.437 11.10mm | not_compliant | - | Screw | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 8A | 30 AWG | 14 AWG | - | - | Tin | - | 14-30 AWG | - | - | - | 180° | - | - | 0.2-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1780341 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Tape & Reel (TR) | 2014 | COMBICON MCV | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.055 1.40mm | - | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | 9 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3000654 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 24A | 20A | - | 500V | -60°C~100°C | Bulk | 2016 | CLIPLINE COMBI PT | - | - | Active | Not Applicable | - | EAR99 | - | Plug, Blade Pins | - | - | - | Blue | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | 1.614 41.00mm | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | - | - | - | 180° | - | - | 0.14-4mm2 | 8-10mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1754144 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | 160V | 160V | - | Bulk | 2014 | COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 2 | - | - | Black | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 8A | 30 AWG | 14 AWG | - | - | - | 1 | 14-30 AWG | - | 2 | CB; CCA; CUL; GOST; UL; VDE | 180° | - | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | Positions Stamped | 11.1mm | 8.41mm | 16.1mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1792890000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | 300V | 320V | -50°C~120°C | Bulk | 2003 | Omnimate BC | - | yes | Active | - | Screw | - | Terminal Block | Plug, Female Sockets | - | - | - | Green | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | - | Right Angle | IP20 | - | 0.437 11.10mm | - | 10A | Screw - Clamping Yoke (Tension Sleeve) | - | - | 5 | 94V-0 | - | 5MOhm | 300V | - | - | - | - | - | 1 | 10A | 28 AWG | 16 AWG | 16 AWG | - | Tin | - | 16-28 AWG | - | - | - | 180° | - | - | 0.2-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | 11.1mm | - | 15.5mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1728640000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | - | 150V | 250V | -50°C~100°C | Bulk | 2009 | Omnimate S2L | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 8 | Right Angle | IP10 | 14.2mm | 0.413 10.49mm | - | 10A | Solder | - | CSA, UR | - | - | - | 1MOhm | 150V | 0.138 3.50mm | - | - | - | 10A | 2 | 7A | - | - | - | 8 | Tin | - | - | 4 | - | - | - | 90°, Right Angle | - | - | - | 1.3 mm | - | - | - | - | - | Mating and Mounting Flange | - | 35mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1786239 Phoenix Contact | 45 |
| Datasheet | 7 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | Nylon | Polyamide (PA), Nylon | 137.000006g | Copper | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON IC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 19.2mm | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE | 8 | - | - | - | 300V | - | - | - | 250V | 12A | 1 | 10A | 30 AWG | 12 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 8 | UL | 180° | - | - | 0.2-2.5mm2 | - | - | - | M3 | 2.5 mm2 | - | - | - | 19.2mm | 7mm | 42.14mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1-796863-1 TE Connectivity | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Cable, Free Hanging | - | - | Polyamide | - | Bronze | - | - | 300V | - | - | Carton | 2003 | - | - | - | Active | - | Screw | - | Plug | - | 11 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 5.08mm | - | Straight | - | - | - | - | 15A | - | 300V | - | 11 | - | Green | - | 300V | - | Compliant | 11 | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | - | - | - | - | - | - | - | - | M3 | - | - | - | 11 | - | - | - | 15A | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1853081 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 30.090014g | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON TMSTBP | - | yes | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | 9 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.138 28.90mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 (Mate), 2 (Input) | 15A | 30 AWG | 12 AWG | - | - | Tin | 1 | 12-30 AWG | 9 (Mate), 18 (Input) | 9 | UL | 180° | - | - | 0.2-2.5mm2 | 7mm | - | - | M3 | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1821290 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Gold | - | Through Hole | - | - | - | - | 6A | - | 160V | - | - | Bulk | 2015 | MICRO-COMBICON MC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | 6A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1849985 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 172.999988g | - | 12A | - | 400V | 1kV | - | Bulk | 2011 | COMBICON GIC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Male Pins | 12 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | - | Tin | 1 | 12-30 AWG | - | 12 | UL | 180° | - | - | 0.2-2.5mm2 | 7mm | - | - | M3 | 2.5 mm2 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792922 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 133.000002g | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | 19 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | 19 | - | - | - | 300V | - | - | - | - | 12A | 1 | 15A | 30 AWG | 24 AWG | - | - | Tin | 1 | 12-30 AWG | - | 19 | UL | 270° | - | - | 0.2-2.5mm2 | - | - | - | M3 | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | - | 7mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1952759 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 105g | - | 8A per Position | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 36 | 85°C | -40°C | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 10mm | 0.524 13.30mm | - | 8A | Solder | - | - | - | - | - | - | 150V | 0.102 2.60mm | - | - | - | - | 2 | 8A | - | - | - | - | Tin | 1 | - | - | 18 | UL | - | Vertical | - | - | - | - | 18 | - | - | CONNECTOR | - | Locking Ramp | - | 13mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1748150 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 11.300007g | - | - | - | 160V | 320V | - | Bulk | 2012 | COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | - | - | - | Green | - | Female | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 7.8mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | 150V | - | - | - | - | - | 1 | 8A | 16 AWG | 24 AWG | - | - | Tin | - | 16-24 AWG | - | - | - | 180° | - | - | 0.2-1.5mm2 | 10mm | - | 20 | - | - | - | - | - | - | - | 76.64mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1825284 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 165.000008g | - | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON IC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 18 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.402 10.20mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 18 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Mating and Mounting Flange, Retention Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1830224 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 117.000013g | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON MCD | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 28 | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.894 22.71mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 2 | 8A | - | - | - | - | Tin | 1 | - | 14 | 14 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | Board Guide, Mating Flange | - | 21.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1825873 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 165.000008g | - | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON ICV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 20 | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 2.4mm | 0.748 19.00mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.142 3.60mm | - | - | - | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 20 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | Mating and Mounting Flange, Retention Latches | - | 6.6mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1790276 Phoenix Contact | In Stock | - | Datasheet | 13 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DFMC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Screw | Plug, Female Sockets | 38 | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.522 13.25mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | 150V | - | - | - | - | - | 2 | 8A | 24 AWG | 16 AWG | - | - | Tin | - | 16-24 AWG | 19 | - | - | 180° | - | - | 0.2-1.5mm2 | 10mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |