- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Contact Tail Length | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1939691 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 16.03999g | - | - | 12A | - | 400V | 1kV | - | Bulk | 2002 | COMBICON GFKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | - | 8 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 8 | - | - | 2.5 mm2 | SPRING LOADED | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1752470 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 1.000171kg | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 12A | 1 | - | 30 AWG | 12 AWG | - | - | Gold | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | 6 | M3 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1779589 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 249.999986g | - | - | 12A | - | 250V | 630V | - | Bulk | 2011 | COMBICON FRONT-MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 19 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.591 15.00mm | - | 12A | Screw - Pressure Clip | - | - | 300V | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | Tin | 1 | 12-30 AWG | - | 19 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | M2.5 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 14311214401000 HARTING | In Stock | - | Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | 150V | - | -40°C~110°C | Bulk | - | har-flexicon® | - | - | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | - | Green | - | Female | - | - | - | - | - | - | - | - | 0.138 3.50mm | Vertical | - | - | 0.756 19.20mm | - | 10A | Screw | - | - | 300V | - | - | - | 1 | 10A | 30 AWG | 14 AWG | 30 AWG | - | Tin | - | 14-30 AWG | - | - | - | 90° | - | 0.05-1.5mm2 | 5-6mm | - | 12 | M2 | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1943373 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | 16A | - | 320V | 630V | - | Bulk | - | COMBICON IC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | - | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 3.93mm | 0.402 10.20mm | - | 16A | Solder | - | - | 300V | 0.138 3.50mm | - | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 8 | UL | - | 90°, Right Angle | - | - | - | 8 | - | - | - | - | Retention Latches | - | 4.7mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1808763 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | 12A | - | 320V | 630V | - | Bulk | 2013 | COMBICON FKICS | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Male Pins | 6 | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | 300V | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | Tin | - | 12-26 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | - | Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1842089 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | 159.000001g | - | - | 10A | - | 250V | 400V | - | Bulk | 2011 | COMBICON MDSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 1 | Male | - | - | - | - | - | - | - | - | 0.200 5.08mm | Straight | - | 23.7mm | 0.933 23.70mm | - | 10A | Solder | CB, VDE, cULus | - | 300V | 0.126 3.20mm | - | - | 2 | 15A | - | - | - | - | - | 1 | - | - | 4 | UL | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | Side Stacking | 24.86mm | 24.86mm | 22.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3041781 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | 24A | - | 500V | 500V | - | Bulk | 2013 | CLIPLINE COMBI SPV | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 8 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.339 34.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | 600V | - | - | - | 1 | 20A | 26 AWG | 28 AWG | - | - | - | - | 12-26 AWG | - | - | - | 90° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | - | 23.4mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3210680 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | 24A | - | 6kV | 500V | - | Bulk | 2010 | CLIPLINE COMBI SP-H | - | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 8 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | 300V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1924512 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 5.000005g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.472 12.00mm | - | 16A | Solder | - | - | 300V | 0.154 3.90mm | - | - | 1 | 16A | - | - | - | - | Tin | 1 | - | - | 12 | UL | - | Vertical | - | - | - | 12 | - | - | - | - | Mating and Mounting Flange | - | 8.6mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1955617 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 153.999996g | - | - | 12A per position | - | 250V | 400V | - | Tape & Reel (TR) | 2011 | COMBICON CCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 11 | Black | 1 | - | LCP, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | 300V | 0.102 2.60mm | - | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 11 | UL | - | Vertical | - | - | - | - | - | - | - | - | Pick and Place Cap | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1808747 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | 12A | - | 320V | 630V | - | Bulk | 2013 | COMBICON FKICS | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Male Pins | 4 | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | 300V | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | Tin | - | 12-26 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | - | Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0399800421 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | - | - | Brass | - | - | - | - | 140°C | Bulk | - | Eurostyle 39980 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Partial Shroud | - | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 15.72mm | 0.700 17.78mm | unknown | 10A | Solder | - | - | 300V | 0.150 3.81mm | 20 | - | 1 | 10A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 21 | - | - | - | - | Locking Feature | - | 107.44mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1818216 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 250V | - | - | Bulk | 2014 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Green | - | Male | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | 9.2mm | 0.362 9.20mm | not_compliant | 8A | Solder | - | - | 300V | 0.134 3.40mm | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 5 | - | - | - | - | Mating and Mounting Flange | - | 29.44mm | 7.25mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3040135 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 13.38999g | - | - | - | 20A | 500V | - | - | Bulk | 2010 | CLIPLINE COMBI SPB | - | - | Active | 1 (Unlimited) | Screwless | - | IDC, IDT | Plug, Female Sockets | 4 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9mm | 1.535 39.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | 600V | - | - | - | 1 | 5A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | - | 20mm | 20.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1690210000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | 14.5A | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate BL | e3 | yes | Active | - | Screwless | - | - | Plug, Female Sockets | - | Orange | 1 | - | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | Straight | IP20 | - | 0.512 13.00mm | - | 14.5A | Screwless - Spring Cage, Tension Clamp | CSA, UR | 4 | 300V | - | - | - | 1 | 10A | 26 AWG | 14 AWG | 26 AWG | - | Tin | - | 14-26 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | - | - | - | - | 10mm | - | - | - | 13mm | 14mm | 21.9mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1862370000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | - | 10A | 300V | 400V | -50°C~100°C | Bulk | 2011 | Omnimate SL | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | Black | 2 | Male | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | IP20 | - | 1.030 26.16mm | - | 15A | Solder | CSA, cURus | 16 | - | 0.126 3.20mm | - | - | 2 | - | - | - | - | - | Tin | 2 | - | 4 | 8 | UL; CSA | - | Vertical | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3045790 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 6.709992g | - | - | 32A | - | 800V | 800V | - | Bulk | 2010 | CLIPLINE COMBI UPBV | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | - | Green, Yellow | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 1.909 48.50mm | not_compliant | 32A | Screw | CSA, UL | - | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | - | 90° | - | 0.14-6mm2 | 9mm | - | - | M3 | - | - | - | Interlocking (Side) | - | 21mm | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1823639 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON ICC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Male Pins | 4 | Green | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.200 5.08mm | Straight | - | 28.1mm | 0.417 10.60mm | - | 12A | - | - | - | 300V | - | - | 12A | 1 | 10A | 14 AWG | 20 AWG | - | - | - | - | 14-20 AWG | - | - | - | 180° | - | 0.5-2.5mm2 | - | - | - | - | - | - | - | Mating Flange | 10.6mm | 10.4mm | 15mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 14120516001000 HARTING | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | Black | - | Male | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | 600V | - | - | - | 1 | 15A | - | - | - | 6 | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free |