- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395333015 Molex | 44 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Vertical | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 15 | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Tin | - | - | 12-26 AWG | - | - | - | - | 90° | - | - | 5mm | - | - | - | - | - | - | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395372010 Molex | 39 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39537 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | 1 | - | POLARIZED | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Vertical | - | - | 1.020 25.91mm | unknown | 10A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | 8 | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | - | 12-26 AWG | - | - | 10 | - | 270° | - | - | 5mm | - | 10 | - | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395240007 Molex | In Stock | - | Datasheet | 15 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39524 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | 1 | Female | POLARIZED | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Horizontal | - | - | 0.591 15.00mm | - | 15A | Screw - Rising Cage Clamp | - | - | - | 7 | - | 300V | - | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | 18 AWG | - | Tin | 1 | - | 12-30 AWG | - | - | 7 | - | 180° | - | - | 6.5mm | - | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0399400205 Molex | 50 |
| Datasheet | 21 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | - | - | - | - | -40°C~90°C | Bulk | - | EuroMate 39940 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Barrier Strip | 5 | - | - | Black | 2 | - | UL 94V-0, NYLON, POLARIZED | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Vertical | - | 19.05mm | 1.070 27.18mm | - | 15A | Screw with Captive Plate | - | - | - | 10 | - | 300V | - | - | - | - | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | - | - | Tin | 2 | - | 12-22 AWG | - | 5 (Mate), 2,3 (Input) | 5 | UL | 90° | - | 0.3-3.3mm2 | 6.4mm | - | - | M3.5 | - | - | - | 300V | - | - | 30.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395383006 Molex | 16 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39538 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 23.7mm | 0.870 22.10mm | unknown | 15A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | 4 | - | 300V | - | 2 | 15A | - | - | - | - | Tin | - | - | - | - | 3 | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1851258 Phoenix Contact | 200 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 101.999997g | Copper | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON FK-MCP | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.488 12.40mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 8A | 28 AWG | 16 AWG | - | - | Tin | 1 | - | 16-28 AWG | - | - | 4 | UL | 180° | - | 0.14-1.5mm2 | 9mm | - | 4 | - | - | - | SPRING LOADED | - | Mating Flange | 20.8mm | 12.4mm | 25.63mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 39533-3003 Molex | 108 | - | Datasheet | 13 Weeks | Tin | Cable, Free Hanging | - | - | Nylon | - | Bronze | - | - | - | 300V | - | - | Bulk | 2012 | - | - | - | Active | - | Screw | EAR99 | - | - | - | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | Vertical | - | - | - | - | 15A | - | - | - | - | 3 | - | 300V | - | - | - | - | - | - | 15A | 26 AWG | 12 AWG | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1776142 Phoenix Contact | 24 | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 128.999997g | - | - | 10A | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | POLYAMIDE, 94V-2 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | - | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | 5 | - | 300V | - | - | - | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | - | 1 | - | 12-30 AWG | - | - | 5 | UL; CSA | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | - | Retention Latches (Non-Wire Side), Strain Relief | 39.5mm | 25.4mm | 61.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1785942 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 165.000008g | Copper | - | - | - | 320V | 630V | - | Bulk | 2000 | COMBICON ICV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | 2 | - | - | Green | 1 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: VDE | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 10.2mm | 0.748 19.00mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.142 3.60mm | - | - | - | 12A | 1 | 10A | - | - | - | - | Tin | 1 | - | - | - | - | 2 | CB; CCA; CSA; CUL; EAC; UL | - | Vertical | - | - | - | 2 | - | - | - | CONNECTOR | - | Retention Latches | 12.16mm | 12.16mm | 22.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1875506 Phoenix Contact | 251 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 3.38g | - | - | - | - | 160V | 320V | - | Bulk | 2012 | COMBICON IMCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | - | - | - | Green | 1 | Male | PA; 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 7.25mm | 0.571 14.50mm | unknown | 8A | Solder | - | CB, VDE, cULus | - | - | - | 300V | 0.134 3.40mm | - | - | - | 8A | 1 | 8A | - | - | - | 10 | - | 1 | - | - | - | - | 10 | - | - | Vertical | - | - | - | - | - | - | - | PLUG IN | - | - | 14.65mm | 38.89mm | 7.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1863340000 Weidmüller | 94 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 17.5A | - | - | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | e3 | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 8 | Straight | IP20 | 7.07mm | 0.362 9.20mm | - | 10A | Solder | - | CSA, cURus | - | - | 94V-0 | - | 0.126 3.20mm | - | - | 300V | 8A | 1 | - | - | - | - | 8 | Tin | - | - | - | - | - | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | Mating Flange, Solder Retention | - | 40.77mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1793350000 Weidmüller | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | 2007 | Omnimate SC | e3 | yes | Active | - | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 4 | - | IP20 | - | 0.278 7.06mm | - | 17.5A | Solder | - | CSA, cURus | - | - | - | 300V | 0.126 3.20mm | - | - | - | - | 1 | 10A | - | - | - | 4 | Tin | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | - | - | Mating Flange | 6.9mm | 24.9mm | 9.2mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0393720005 Molex | 273 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Phosphor Bronze | - | - | - | - | - | 110°C | Bulk | - | Eurostyle 39372 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | 0.472 12.00mm | unknown | 15A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | 4 | - | - | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Vertical | - | - | - | 5 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1952267 Phoenix Contact | 1448 | - | Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 1.069996g | - | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 20.8mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | CB, VDE, cULus | - | 2 | - | 150V | - | - | 160V | - | 8A | 1 | 8A | 16 AWG | 24 AWG | - | - | - | 1 | - | 16-24 AWG | - | - | 2 | UL | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | - | SPRING LOADED | - | - | 7.8mm | 7.7mm | 22.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1911910 Phoenix Contact | 22 |
| Datasheet | 5 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 13.359996g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V0 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | - | 16A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 16A | 12 AWG | 24 AWG | - | - | - | 1 | - | 12-30 AWG | - | - | 8 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | 8 | M3 | - | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | 18.2mm | 15mm | 40mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 39520-0002 Molex | 2160 | - | Datasheet | 13 Weeks | Tin | Cable, Free Hanging | - | - | Polyamide | - | Brass | - | - | - | 300V | - | - | - | 2010 | - | - | - | Active | - | Screw | EAR99 | Screw, Terminal Block | - | - | 105°C | -40°C | Black | 1 | - | PA66 | 8536.69.40.40 | - | - | - | - | - | - | - | 5mm | - | Horizontal, Vertical | - | 18.2mm | - | - | 8A | - | - | - | - | 2 | - | 300V | - | - | 300V | - | - | - | 18A | 30 AWG | 26 AWG | 26 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | Low Halogen | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5435776 Phoenix Contact | 176 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | - | - | 630V | - | Bulk | 2014 | BCP | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 7 | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | not_compliant | - | Screw | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | Tin | - | - | 12-30 AWG | - | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1827033 Phoenix Contact | 252 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 100.999996g | - | - | - | Nylon | - | 320V | - | Bulk | 2001 | COMBICON MCVW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | - | 160V | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 10.4mm | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | 160V | CB, CSA, UL, VDE, cULus | 3.81mm | 8 | - | 300V | - | - | 160V | - | 8A | 1 | 8A | 30 AWG | 14 AWG | 28 AWG | - | - | 1 | - | 14-30 AWG | - | - | 8 | UL | 270° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | - | 12.5mm | 31.27mm | 30.97mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1838450000 Weidmüller | 39 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | - | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 3 | Straight | - | - | 0.472 12.00mm | - | 19A | Solder | - | CSA, UR | - | - | 94V-0 | - | 0.126 3.20mm | - | - | - | 10A | 1 | - | - | - | - | 3 | Tin | - | - | - | - | - | - | - | - | Vertical | - | - | 1.5 mm | - | - | - | - | - | - | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1736713 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 161.000004g | Copper | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MDSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Green | 2 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 22mm | 1.122 28.50mm | - | 10A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 10A | 2 | 15A | - | - | - | - | Tin | 2 | - | - | - | 4 | 8 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | - | - | 22mm | 22.32mm | 32mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |