- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1069710000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | 9A | - | - | 400V | -50°C~120°C | Bulk | 2011 | CH20M | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Black | - | Male | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.803 20.40mm | - | - | Solder | - | - | - | - | - | - | 0.232 5.90mm | - | - | - | 1 | - | - | - | - | - | Tin | - | 12-26 AWG | - | - | - | 90°, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395359517 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39535 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 17 | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | - | - | Gold | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | Mating Flange | - | 96.52mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1859522 Phoenix Contact | In Stock |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 150.999993g | - | - | - | - | 200V | - | - | Bulk | 2005 | COMBICON EMSTBVA | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PBT, UL 94V-0 | - | 320V | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | Press-Fit | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | 12A | 1 | 12A | - | - | - | - | Tin | 1 | - | 3 | UL | - | Vertical | - | - | - | 3 | - | - | - | - | - | - | 17.24mm | 15mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1949270 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | - | - | 4.57g | - | - | - | - | 250V | - | - | Bulk | 2011 | COMBICON MSTBW | - | - | Active | 1 (Unlimited) | - | - | Socket | Header, Male Pins, Shrouded (2 Side) | 10 | Black | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.490 12.44mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 15.95mm | 12mm | 50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0395369010 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | 90°, Right Angle | - | - | - | 10 | - | - | - | - | Mating Flange | - | 60.96mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395359007 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39535 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | Vertical | - | - | - | 7 | - | - | - | - | Mating Flange | - | 45.72mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1597360000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate BL | e3 | yes | Active | Not Applicable | Screw | - | - | Plug, Female Sockets | - | Orange | 1 | - | HIGH DENSITY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 2 | Right Angle | IP20 | 18.5mm | 0.512 13.00mm | - | 17A | Screw - Clamping Yoke (Tension Sleeve) | - | CSA, UR | - | - | 94V-0 | 300V | - | 300V | - | 10A | 1 | 10A | 28 AWG | 14 AWG | 28 AWG | - | Tin | - | 14-28 AWG | - | - | 180° | - | 0.2-1.5mm2 | - | - | 2 | M2 | 6mm | - | - | - | - | 7mm | 18.5mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1758843 Phoenix Contact | 104 |
| Datasheet | 6 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 7.040009g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 4 | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | 250V | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | 4 | UL; CSA | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | 18.3mm | 15mm | 20.32mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1900798 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 3.01999g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 11.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | 4 | - | 300V | - | - | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | - | - | 1 | 14-30 AWG | 4 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | 15.5mm | 11.1mm | 20.32mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1862917 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 5.920004g | - | - | - | Nylon | - | 320V | - | Bulk | 2005 | COMBICON MCVW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | - | 160V | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 19.1mm | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | 160V | CB, UL, VDE, cULus | 3.5mm | 8 | - | 300V | - | 160V | - | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | - | 1 | 14-30 AWG | 8 | UL | 270° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | 12.5mm | 28.8mm | 10.4mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1969454 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Silver | Polyamide (PA), Nylon | 22.029989g | - | 76A | - | - | 1kV | - | - | Bulk | 2011 | COMBICON IPC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Male Pins | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 1.094 27.80mm | unknown | 76A | Screw - Rising Cage Clamp | - | - | - | - | - | 600V | - | - | - | - | 1 | 55A | 20 AWG | 6 AWG | - | - | Silver | 1 | 6-20 AWG | 2 | UL | 180° | - | 0.75-16mm2 | 12mm | - | 2 | M4 | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827114 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 100.999996g | - | - | - | Nylon | 160V | 320V | - | Bulk | 2010 | COMBICON MCVW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 160V | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 10.4mm | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE, cULus | - | 16 | - | 300V | - | 160V | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | - | - | 1 | 14-30 AWG | 16 | UL | 270° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | 12.5mm | 61.75mm | 61.45mm | 57.15mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1955662 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 150.999993g | - | 12A per position | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON CCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | 12A | 1 | 10A | - | - | - | - | Tin | 1 | - | 5 | UL | - | Vertical | - | - | - | 5 | - | - | - | - | Mating Flange | - | 35.56mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1775944001 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | - | 300V | 400V | -50°C~100°C | Tape & Reel (TR) | 2008 | Omnimate SL | e3 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 4 | - | - | 8.5mm | 0.472 12.00mm | - | 15A | Solder | - | CSA, UR | - | - | - | 300V | 0.059 1.50mm | - | - | 15A | 1 | 10A | - | - | - | 4 | Tin | - | - | - | - | - | Vertical | - | - | 1.4 mm | - | - | - | - | - | - | - | 30.12mm | 8.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1786006 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 165.000008g | Copper | - | - | - | 320V | 630V | - | Bulk | 2000 | COMBICON ICV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | 8 | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 10.2mm | 0.748 19.00mm | - | 12A | Solder | - | CB, CSA, UL, VDE | - | - | - | 300V | 0.142 3.60mm | - | - | 12A | 1 | 10A | - | - | - | 8 | Tin | 1 | - | 8 | UL | - | Vertical | - | - | - | - | - | - | - | - | Retention Latches | 22.6mm | 42.64mm | 42.64mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1755826 Phoenix Contact | 50 |
| Datasheet | 11 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON PT | - | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug for Unshrouded Header | - | Green | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | - | 0.484 12.30mm | not_compliant | 10A | Screw - Rising Cage Clamp | - | - | - | 11 | - | 300V | - | - | - | 10A | 1 | 10A | 28 AWG | 14 AWG | - | - | Tin | - | 14-28 AWG | - | - | 90° | - | 0.2-1.5mm2 | 6mm | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1001570000 Weidmüller | 49 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | - | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | IP20 | - | 0.815 20.70mm | - | 19A | Screwless - Leg Spring, Push-In Spring | - | CSA, cURus | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | 6 | UL | 90° | - | 0.2-2.5mm2 | - | - | 6 | - | 10mm | - | - | Retention Latches (Wire Side) | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1863385 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 8.139999g | - | - | - | - | 160V | 320V | - | Bulk | 2012 | COMBICON MCVR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 10 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 14 AWG | - | - | - | 1 | 14-30 AWG | 10 | UL | 90° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | Mating Flange | 12.5mm | 10.4mm | 45.4mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1942390 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 7.209992g | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | 1 | 16A | 12 AWG | 24 AWG | - | - | - | 1 | 12-26 AWG | 4 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 4 | - | - | 2.5 mm2 | SPRING LOADED | Retention Latches (Non-Wire Side) | 20.94mm | 15mm | 25.6mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1967524 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Silver | Polyamide (PA), Nylon | 85.048569g | - | 76A | - | - | 1kV | - | - | Bulk | 2004 | COMBICON PC | - | yes | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 1.094 27.80mm | unknown | 76A | Screw - Rising Cage Clamp | - | - | - | - | - | 600V | - | - | - | - | 1 | 55A | 6 AWG | 18 AWG | - | - | Silver | 1 | 6-20 AWG | 9 | UL | 180° | - | 0.75-16mm2 | 12mm | - | 9 | M4 | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |