- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Contact Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1912472 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 18.509999g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | 9 | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 1.024 26.01mm | - | 16A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | 1 | 16A | 30 AWG | 12 AWG | - | Tin | 1 | - | 12-30 AWG | 9 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1943250 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 320V | - | Bulk | 2011 | MINI-COMBICON MC | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Female Sockets | 6 | Green | 1 | - | SAFETY APPROVAL: EAC, STANDARD: UL 94V-0, PA | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.437 11.10mm | not_compliant | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | 1 | 8A | 16 AWG | 28 AWG | - | - | 1 | - | 14-30 AWG | 6 | CB; CCA; CSA; CUL; UL; VDE | 180° | - | 0.14-1.5mm2 | 7mm | - | M2 | - | - | - | Positions Stamped | 16.1mm | 11.1mm | 21mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1709076 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 907.18474g | - | - | - | - | 1kV | - | - | Bulk | 2011 | COMBICON IPC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Male Pins | 5 | Green | 1 | Female | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | Right Angle | - | - | 0.902 22.90mm | - | 41A | Screw - Rising Cage Clamp | - | - | - | - | - | 600V | - | 1kV | 41A | 1 | 41A | 10 AWG | 24 AWG | - | Tin | 1 | - | 8-24 AWG | 5 | UL | 180° | - | 0.2-10mm2 | 10mm | 5 | M3 | - | - | - | - | - | 38.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395116011 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 11 | Green | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | 6.9mm | 0.360 9.14mm | unknown | - | Solder | - | - | - | - | 8mOhm | 300V | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | 11 | - | - | - | - | - | - | 43.3mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1752292 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.999889kg | - | - | - | - | 250V | - | - | Bulk | 2011 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 4 | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Gold | - | - | 12-30 AWG | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1625610000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | 15A | - | 400V | 400V | -50°C~100°C | Bulk | 2009 | Omnimate BL | e3 | yes | Active | Not Applicable | Screw | - | Terminal Block | Plug, Female Sockets | 2 | Black | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | Right Angle | IP20 | - | 0.598 15.19mm | - | 19A | Screw - Clamping Yoke (Tension Sleeve) | - | 2 | 94V-0 | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | 26 AWG | Tin | - | - | 12-26 AWG | - | - | 180° | - | 0.5-2.5mm2 | 7mm | - | M2.5 | - | - | - | Retention Latches (Non-Wire Side) | 15.2mm | 10mm | 20mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210842 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | 24A | - | - | 500V | 500V | - | Bulk | 2011 | CLIPLINE COMBI SP-H | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | Interlocking (Side) | 39mm | 15.8mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5446817 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | - | 400V | - | Bulk | 2014 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.339 8.61mm | - | - | Solder | - | - | - | - | - | - | 0.138 3.50mm | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 14 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 2200325 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Silver | - | Through Hole | - | Polyamide (PA), Nylon | - | - | - | 15A | - | 400V | 320V | - | Bulk | - | COMBICON MSTBO | - | - | Active | Not Applicable | - | - | - | Header, Male Pins, Shrouded (2 Side) | 4 | Gray | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 16A | Solder | - | - | - | Grey | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3045279 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | 32A | - | - | - | 800V | - | Bulk | 2017 | CLIPLINE COMBI UPBV | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | - | Green, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | 32A | Screw | - | - | - | - | - | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | 90° | - | 0.14-6mm2 | - | - | - | - | - | - | - | - | - | 6.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1830870 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 320V | - | - | Bulk | 2015 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Male Pins | - | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.569 14.45mm | - | 8A | Solder | - | - | - | - | - | 300V | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | 3 | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1809898 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5441333 Phoenix Contact | 100 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 320V | - | Bulk | - | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1876628 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 9.180001g | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 5 | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | Right Angle | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | 250V | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | 5 | UL; CSA | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | - | - | Mating Flange | 18.2mm | 15mm | 35.41mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1967391 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Silver | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 34.990002g | - | - | - | Nylon | 1kV | 1kV | - | Bulk | 2004 | COMBICON PC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.400 10.16mm | Right Angle | - | 27.8mm | 1.094 27.80mm | - | 76A | Screw - Rising Cage Clamp | CB, UL | - | - | - | - | 600V | - | - | 76A | 1 | 55A | 20 AWG | 6 AWG | - | - | 1 | - | 6-20 AWG | 4 | UL | 180° | - | 0.75-16mm2 | 12mm | 4 | M4 | 14mm | - | - | - | 27.8mm | 41.5mm | 41.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1861659 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide | 115.000011g | - | - | - | - | 125V | 200V | - | Bulk | 2011 | COMBICON MCO | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 1 | - | PA, UL 94 V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | Right Angle | - | 7.25mm | 0.505 12.82mm | - | 8A | Solder | - | - | - | - | - | 300V | - | - | 8A | 1 | 8A | - | - | - | - | 1 | - | - | 3 | UL; VDE | - | 90°, Right Angle, Vertical | - | - | - | - | - | - | - | - | 12.82mm | 12.82mm | 25mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1883336 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 17.199996g | - | - | - | - | 500V | 1kV | - | Bulk | 2010 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | - | 10A | IDC | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 18 AWG | 20 AWG | - | - | 1 | - | 18-22 AWG | 10 | UL | 180° | - | 0.5-1mm2 | - | 10 | - | - | - | IDC | Retention Latches (Non-Wire Side) | 28.2mm | 15mm | 51.62mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792498 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 28.349523g | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MVSTBR | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 12 | Black | 1 | - | PA, UL 94V-0 , SAFETY APPROVAL VDE | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 1.024 26.01mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | 12 | CB; CCA; CSA; CUL; GOST; UL | 90° | - | 0.2-2.5mm2 | - | - | M3 | - | 2.5 mm2 | - | Retention Latches (Wire Side) | 26mm | 7mm | 61.96mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1753877 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 453.59237g | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 24 | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | 1 | 12A | - | - | - | Tin | 1 | - | - | 24 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1734326 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 1.50003kg | - | 12A | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON CCDN | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 14 | Black | 2 | - | LCP, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | 6.4mm | 0.791 20.09mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | 2 | 10A | - | - | - | Tin | 2 | - | - | 7 | UL | - | 90°, Right Angle | - | - | 7 | - | - | - | CONNECTOR | - | - | 19.4mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |