- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Ambient temperature (operation) | AWG | Body Orientation | Brand | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact Pitch (mm) | Contact point metal surface | Contact zone metal surface | Environmental items | Factory Pack QuantityFactory Pack Quantity | Insulating material group | Insulation Materials | Manufacturer | Mounting Styles | Number of Contact Rows | Number of potentials | Operating Temp Range | Operating Voltage (Max) | Pin arrangement | Pluggable or not | Product Depth (mm) | Rad Hardened | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | RoHS | Strip length | Termination Method | Test Specification | Torque | Type of installation | Packaging | Series | Type | Number of rows | Subcategory | Pitch | Number of Contacts | Housing Color | Wire Gauge | Product Type | Rated current | Current Rating (Max) | Connection method | Rated voltage | Process | Product | Product Category | Product Length (mm) | Product Height (mm) | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1546977-5 TE Connectivity | 10 |
| Datasheet | Bright Tin/Zinc | Thermoplastic | - | - | Straight | TE Connectivity | - | - | - | Brass/Steel | 11.12(mm) | - | - | - | 90 | - | - | TE Connectivity | Panel | 1 | - | -60C to 105C | 600V | - | - | 16(mm) | No | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | - | PACKAGE | SSB6/7 | Barrier Strip | - | Terminal Blocks | - | 5(POS) | Black | 12-22(AWG) | Barrier Terminal Blocks | - | 20/Contact(A) | - | - | - | Barrier Terminal Blocks | Barrier Terminal Blocks | 80.94(mm) | 21.08(mm) | - | ||
![]() 1-1546160-0 TE Connectivity | In Stock | - | Datasheet | Tin/Zinc | Thermoplastic | - | - | Straight | - | - | - | - | Copper Alloy/Steel | 11.12(mm) | - | - | - | - | - | - | - | Through Hole | 1 | - | -40C to 120C | 600V | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | PACKAGE | - | Barrier Strip | - | - | - | 3(POS) | Black | 10-18(AWG) | - | - | 30/Contact(A) | - | - | - | - | - | 57.65(mm) | 20.32(mm) | - | ||
![]() 2EDGB-5.0-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 90° | Copper alloy | - | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 2 | - | - | Double-row in a straight line | Yes | - | - | 15A | - | 15A | 630V | 320V | 320V | 4KV | 4KV | 4KV | 300V | - | 300V | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | - | 1 | - | 5mm | - | - | - | - | 20A | - | - | 320V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 8EDGKRMB-5.0-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 22~14AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | - | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 2 | - | - | Single row in a straight line | Yes | - | - | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | 9mm | - | IEC61984/ UL1059 | - | panel | - | - | - | 1 | - | 5mm | - | - | - | - | 20A | - | spring-cage connection | 320V | - | - | - | - | - | UL94V-0 | ||
![]() 15EDGKNHBG-3.5-04P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | - | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 4 | - | - | - | Yes | - | - | 10A | 10A | 10A | 320V | 160V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | - | 11mm | - | IEC61984/ UL1059 | - | - | - | - | - | 2 | - | 3.5mm | - | - | - | - | 13.4A | - | Push-in spring connection | 160V | - | - | - | - | - | UL94V-0 | ||
![]() 15EDGVM-THR-3.5-03P DEGSON | In Stock | - | Datasheet | - | - | -40℃~130℃ | - | - | - | - | - | 90° | copper | - | tin-plated | - | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | - | - | - | 3 | - | - | Single row in a straight line | Yes | - | - | 8A | - | - | - | 250V | - | - | 2.5KV | - | 300V | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | - | 1 | - | 3.5mm | - | - | - | - | 8A | - | - | 250V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 15EDGRT-3.5-08P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 0° | Copper alloy | - | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 8 | - | - | Double-row in a straight line | Yes | - | - | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | IEC60947/UL1059 | - | PCB welding | - | - | - | 2 | - | 3.5mm | - | - | - | - | 7A | - | - | 250V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 15EDGVM-THR-3.81-04P DEGSON | In Stock | - | Datasheet | - | - | -40℃~130℃ | - | - | - | - | - | 90° | copper | - | tin-plated | - | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | - | - | - | 4 | - | - | Single row in a straight line | Yes | - | - | 8A | - | - | - | 250V | - | - | 2.5KV | - | 300V | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | - | 1 | - | 3.81mm | - | - | - | - | 8A | - | - | 250V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 5EDGRHC-7.62-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~125℃ | - | - | - | - | - | 0° | copper | - | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 2 | - | - | Three rows in a straight line | Yes | - | - | 41A | 41A | 15A | 1000V | 630V | 630V | 6KV | 6KV | 6KV | 300V | 150V | 150V | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | - | 1 | - | 7.62mm | - | - | - | - | 41A | - | - | 630V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 15EDGB-3.5-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 90° | Copper alloy | - | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 2 | - | - | Double-row in a straight line | Yes | - | - | 8A | - | 8A | 320V | 250V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | - | 1 | - | 3.5mm | - | - | - | - | 7A | - | - | 250V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 5EDGRM-7.62-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~125℃ | - | - | - | - | - | 0° | copper | - | tin-plated | - | Compliant with REACH/RoHS | - | Ⅲa | PBT | - | - | - | 2 | - | - | Double-row in a straight line | Yes | - | - | 30A | 30A | 10A | - | 400V | - | - | 4KV | - | 300V | 300V | 300V | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | - | 1 | - | 7.62mm | - | - | - | - | 32A | - | - | 400V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 5EDGVC-10.16-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 90° | copper | - | - | Silver plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 2 | - | - | Three rows in a straight line | Yes | - | - | 52A | 52A | 5A | - | - | 600V | - | - | 6KV | 300V | 300V | 600V | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | - | 1 | - | 10.16mm | - | - | - | - | 57A | - | - | 600V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 15EDGKN-3.5-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | Yes | - | - | 8A | - | 8A | - | 250V | - | - | 2.5KV | - | 300V | - | 300V | - | 10mm | - | IEC61984/ UL1059 | - | - | - | - | - | 1 | - | 3.5mm | - | - | - | - | 8A | - | Push-in spring connection | 250V | - | - | - | - | - | UL94V-0 | ||
![]() 15EDGKDM-3.5-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | - | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | Yes | - | - | 8A | 8A | 8A | - | 250V | - | - | 2.5KV | - | 300V | 300V | 300V | - | 9mm | - | IEC61984/ UL1059 | 0.4N.m | - | - | - | - | 1 | - | 3.5mm | - | - | - | - | 12A | - | Push-in spring connection | 250V | - | - | - | - | - | UL94V-0 | ||
![]() 15EDGKD-2.5-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 26~20AWG | - | - | 0.2~0.5mm² | 0.2~0.5mm² | 0° | Copper alloy | - | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | Yes | - | - | 4A | 4A | 4A | - | 250V | - | - | 2.5KV | - | 150V | 150V | 150V | - | 8mm | - | IEC61984/ UL1059 | - | - | - | - | - | 1 | - | 2.5mm | - | - | - | - | 5A | - | Push-in spring connection | 250V | - | - | - | - | - | UL94V-0 | ||
![]() 5EDGVC-7.62-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 90° | copper | - | tin-plated | - | Compliant with REACH/RoHS | - | Ⅲa | PBT | - | - | - | 2 | - | - | Double-row in a straight line | Yes | - | - | 30A | 30A | 10A | - | 400V | - | - | 4KV | - | 300V | 300V | 300V | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | - | 1 | - | 7.62mm | - | - | - | - | 32A | - | - | 400V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 15EDGKNGB-3.81-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | Yes | - | - | 8A | - | 8A | 250V | 160V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | - | 10mm | - | IEC61984/ UL1059 | - | - | - | - | - | 1 | - | 3.81mm | - | - | - | - | 8A | - | Push-in spring connection | 160V | - | - | - | - | - | UL94V-0 | ||
![]() 15EDGKN-3.81-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | Yes | - | - | 8A | - | 8A | 250V | 160V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | - | 10mm | - | IEC61984/ UL1059 | - | - | - | - | - | 1 | - | 3.81mm | - | - | - | - | 8A | - | Push-in spring connection | 160V | - | - | - | - | - | UL94V-0 | ||
![]() 15EDGKDM-3.81-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | - | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | Yes | - | - | 8A | 8A | 8A | - | 250V | - | - | 2.5KV | - | 300V | 300V | 300V | - | 9mm | - | IEC61984/ UL1059 | 0.4N.m | - | - | - | - | 1 | - | 3.81mm | - | - | - | - | 12A | - | Push-in spring connection | 250V | - | - | - | - | - | UL94V-0 | ||
![]() 8EDGKMB-5.08-05P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 22~14AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | - | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | - | 5 | - | - | - | Yes | - | - | 15A | 15A | 10A | - | - | 320V | - | - | 4KV | 300V | 150V | 300V | - | 10mm | - | IEC61984/ UL1059 | - | - | - | - | - | 1 | - | 5.08mm | - | - | - | - | 20A | - | spring-cage connection | 320V | - | - | - | - | - | UL94V-0 |