- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | IP class | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGKRB-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 3 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | - | 4KV | - | 300V | - | 300V | - | - | - | 9mm | IEC61984/ UL1059 | - | panel | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDRN-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 4 | - | Yes | 10A | - | - | - | 250V | - | 2.5KV | - | - | - | 300V | - | - | - | - | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 2EDGKDHG-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 6 | - | Yes | 12A | - | 10A | 630V | 320V | 250V | - | 4KV | 4KV | 4KV | 300V | - | 300V | - | - | - | 10mm | IEC60947/UL1059 | - | - | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 15EDGKRP-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~16AWG | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | - | Yes | 8A | - | - | 250V | - | - | - | 2.5KV | - | - | 300V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGVM-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 8A | - | 8A | 250V | - | - | - | 2.5KV | - | - | 300V | - | 300V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGKRMB-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 3 | Single row in a straight line | Yes | 15A | - | 10A | - | 400V | - | - | - | 4KV | - | 300V | - | 300V | - | - | - | 9mm | IEC61984/ UL1059 | - | panel | - | 1 | 7.5mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 8EDGB-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | - | Yes | 15A | - | 10A | - | - | 320V | - | - | - | 4KV | 300V | - | 300V | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGVM-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 8A | - | 8A | 250V | - | - | - | 2.5KV | - | - | 300V | - | 300V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVN-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 8A | - | 8A | 250V | - | - | - | 2.5KV | - | - | 300V | - | 300V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRC-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | - | - | - | 0° | copper | - | Gold plate | Compliant with REACH/RoHS | - | - | Ⅲa | High temperature resistant materials | - | 3 | Single row in a straight line | Yes | 16A | 16A | 5A | 1000V | 630V | 500V | - | 6KV | 6KV | 6KV | 300V | 300V | 600V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.5mm | 20A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGA-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | - | Yes | 15A | - | 10A | - | - | 320V | - | - | - | 4KV | 300V | - | 300V | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGVHM-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 8 | Double-row in a straight line | Yes | 8A | - | - | 250V | - | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGD-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | - | Yes | 15A | - | 10A | - | - | 320V | - | - | - | 4KV | 300V | - | 300V | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 7.5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGRC-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 8A | - | - | 450V | - | - | - | 4KV | - | - | 300V | - | - | - | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 1 | 5.08mm | 7A | - | - | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKDGB-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~16AWG | 0.2~1.5mm² | 0.2~1.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | - | Yes | 8A | 8A | 8A | - | 250V | - | - | - | 2.5KV | - | 300V | 300V | 300V | 600V | Slotted screwdriver | green | 9mm | IEC61984/ UL1059 | - | - | bag packaging | 1 | 3.5mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 9EDGKD-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~120℃ | 20~2AWG | 0.5~2.5mm² | 0.5~4mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | 850 | Ⅲa | PA66 | - | 3 | - | Yes | 20A | 20A | - | 1000V | 630V | 400V | - | 6KV | 6KV | 6KV | 600V | 600V | - | 400V | - | Black | 10mm | IEC61984/ UL1059 | - | - | bag packaging | 1 | 7.62mm | 20A | - | Push-in spring connection | 630V | - | UL94V-0 | ||
![]() 8EDGA-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | - | Yes | 15A | - | 10A | - | - | 320V | - | - | - | 4KV | 300V | - | 300V | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 7.5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 5EDGVM-10.16-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | copper | - | Silver plated | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | 2 | Three rows in a straight line | Yes | 52A | 52A | 5A | - | - | 600V | - | - | - | 6KV | 300V | 300V | 600V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 10.16mm | 57A | - | - | 600V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGKS-10.16-L2-02P DEGSON | In Stock | - | Datasheet | -40℃~120℃ | 22~6AWG | 0.2~16mm² | 0.2~16mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | 4.3mm x4.0mm/5.2mm | - | Ⅰ | PA66 | IP20 | 2 | - | Yes | 57A | 57A | 5A | 1000V | 1000V | 1000V | - | 6KV | 8KV | 8KV | 600V | 600V | 600V | 600V | slotted-phillips screwdriver | Black | 12mm | IEC61984/ UL1059 | 1.5N.m | - | box-packed | 1 | 10.16mm | 78.3A | M4 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 2EDGKDGB-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | 850 | Ⅰ | PA66 | - | 2 | - | Yes | 10A | - | 10A | - | 320V | - | - | - | 4KV | - | 300V | - | 300V | 600V | - | green | 10mm | IEC61984/ UL1059 | - | - | bag packaging | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 |