- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Test Specification | Type of installation | Number of rows | Pitch | Rated current | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGVC-THR-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | - | 320V | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5.08mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVC-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5.08mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVM-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 400V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 20A | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5.08mm | 10A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRM-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 400V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 20A | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGLF-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRM-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGR-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5.08mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 400V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 7.5mm | 20A | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGR-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 400V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 7.5mm | 20A | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVC-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRF-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5.08mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVM-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5.08mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 2 | Single row in a straight line | Yes | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | IEC61984/ UL1059 | PCB welding | 1 | 3.81mm | 8A | 250V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃ | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 4 | Single row in a straight line | Yes | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVC-THR-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHD-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | Yes | 10A | 10A | - | 250V | 125V | 80V | 2.5KV | 2.5KV | 2.5KV | 150V | - | IEC61984/ UL1059 | PCB welding | 2 | 3.5mm | 10A | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGR-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 400V | - | - | 4KV | - | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 7.62mm | 20A | 400V | Wave soldering/manual soldering | UL94V-0 |