- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | IP class | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGVMG-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | - | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | - | 4KV | - | 300V | - | 300V | 600V | - | green | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 1 | 5.08mm | 12A | - | - | 320V | - | UL94V-0 | ||
![]() 9EDGRN-5.08-05P DEGSON | In Stock | - | Datasheet | -30℃~120℃ | - | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅲa | PBT | - | 5 | Single row in a straight line | Yes | 14.5A | - | 10A | 320V | 160V | 160V | - | 4KV | 4KV | 4KV | 300V | - | 300V | 400V | - | Black | - | IEC61984/ UL1059 | - | PCB welding | Plastic tray | 1 | 5.08mm | 16A | - | - | 160V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRS-7.62-GL-L2-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | IP20 | 3 | Single row in a straight line | Yes | 20A | 20A | 5A | 630V | 500V | 400V | - | 4KV | 6KV | 6KV | 300V | 300V | 600V | 600V | - | Black | - | IEC61984/ UL1059 | - | PCB welding | box-packed | 1 | 7.62mm | 29A | - | - | 500V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 9EDGRB-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | - | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | - | 3 | Single row in a straight line | Yes | - | 20A | 5A | 1000V | 630V | 400V | - | 6KV | 6KV | 6KV | 300V | - | 600V | 250V | - | Black | - | IEC61984/ UL1059 | - | PCB welding | reel | 1 | 7.62mm | 20A | - | - | 630V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDG-GBM-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~14AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | - | Yes | 8A | - | - | - | 250V | - | - | - | 2.5KV | - | 300V | - | - | - | Slotted screwdriver | - | 6mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() DG332J-THR-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | - | - | - | - | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | - | 2 | Single row in a straight line | Yes | 10A | - | 10A | - | 250V | - | 2KV | - | - | - | 300V | - | 300V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5mm | 12A | - | - | 250V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-UDBN-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 4 | Single row in a straight line | Yes | 15A | - | 10A | 630V | 320V | 250V | - | 4KV | 4KV | 4KV | 300V | - | 300V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | Rail mounting | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDG-STDC-5.0-02P DEGSON | In Stock | - | - | -40℃~105℃ | 22~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 15A | - | - | - | - | 320V | - | - | - | 4KV | 300V | - | - | - | - | - | 7mm | IEC61984/ UL1059 | - | panel | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDG-STD-5.0-04P DEGSON | In Stock | - | - | -40℃~105℃ | 22~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 4 | Single row in a straight line | Yes | 15A | - | - | - | - | 320V | - | - | - | 4KV | 300V | - | - | - | - | - | 7mm | IEC61984/ UL1059 | - | panel | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 5EDGVHM-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 4 | Three rows in a straight line | Yes | 41A | 41A | 5A | 1000V | 630V | 630V | - | 6KV | 6KV | 6KV | 300V | 300V | 600V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.62mm | 41A | M3 | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-URK-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 18~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 6 | Single row in a straight line | Yes | 15A | - | - | - | 320V | - | - | - | 4KV | - | 300V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | Rail mounting | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGAM-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | - | Yes | 15A | - | 10A | - | - | 320V | - | - | - | 4KV | 300V | - | 300V | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGC-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | - | Yes | 15A | - | 10A | - | - | 320V | - | - | - | 4KV | 300V | - | 300V | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 7.5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15CDGV-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 8A | - | 8A | 250V | - | - | - | 2.5KV | - | - | 300V | - | 300V | - | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 10A | - | 10A | - | - | 130V | - | - | - | 2.5KV | 300V | - | 300V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | - | 400V | - | - | - | 4KV | 300V | - | 300V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.5mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | - | 320V | - | - | - | 4KV | 300V | - | 300V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 10A | - | 10A | - | - | 130V | - | - | - | 2.5KV | 300V | - | 300V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.81mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | Single row in a straight line | Yes | 10A | - | 10A | - | - | 130V | - | - | - | 2.5KV | 300V | - | 300V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 10A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRTM-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 4 | Double-row in a straight line | Yes | 8A | - | - | 250V | - | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 |