- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shell material | Mounting hole diameter | Actuating handle material | Actuation component color | Ambient temperature | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Available installation location | Cable composition | Cable outer diameter | Cable resistance | China RoHS | Connection direction | Connection material | Connection method precautions | Contact carrier material | Contact Materials | Contact point metal surface | Contact surface material | Contact zone metal surface | Cover color | Customization basis | Environmental items | EV charger color | Flammability rating ,in line with UL94 | Handle color | Handle material area | Insert / pull out cycle | Insulating material group | Insulation Materials | IP class | Limit of the installation location | Lock type | Marking material | Material of contact surface | Maximum altitude | Maximum charge power | Number of potentials | Outer sheath, material | Outer sheath,color | Overvoltage level | Pin arrangement | Pluggable or not | Pollution level | Power contact rated voltage | Power pin quantity | Protective cover material | Pullout force | Quantity of signal contacts | Rated current (B) | Rated current (D) | Rated current of high-power contacts | Rated current(III/2) | Rated current(III/3) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | REACH | Recommendation to measure tolerance on current sensors | Recommended measured current | Resistance coding | Sealing material | Shell color | Shutdown temperature | Signal contact rated current | Signal contact rated voltage | Signal transmission type | Strip length | Temperature coefficient (TCR) | Temperature measurement | Test Specification | Type of installation | Vehicle connector depth | Vehicle connector height | Vehicle connector width | Wire length | Wiring level | Wiring standard | Number of rows | Pitch | Depth | Insulation resistance | Cable length | Temperature range | Rated current | Hole diameter | Wire type | Connection method | Rated voltage | Process | Insertion force | Standard | Certifications | Minimum bend radius | Phase | width | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGV-THR-5.0-05P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | -40℃~130℃ | - | - | - | - | - | - | 90° | - | - | - | copper | tin-plated | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅲa | High temperature resistant materials | - | - | - | - | - | - | - | 5 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | - | 15A | 10A | - | 320V | - | 4KV | - | 300V | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 5mm | - | - | - | - | 20A | - | - | - | 320V | Reflow soldering/wave soldering/manual soldering | - | - | - | - | - | - | UL94V-0 | ||
![]() 2EDGVHM-5.0-08P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | -40℃~105℃ | - | - | - | - | - | - | 90° | - | - | - | copper | - | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | 8 | - | - | - | Double-row in a straight line | Yes | - | - | - | - | - | - | 15A | 10A | - | 320V | - | 4KV | - | 300V | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 2 | 5mm | - | - | - | - | 10A | - | - | - | 320V | Wave soldering/manual soldering | - | - | - | - | - | - | UL94V-0 | ||
![]() 2EDGRM-7.5-02P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | -40℃~105℃ | - | - | - | - | - | - | 0° | - | - | - | copper | - | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | 2 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | - | 15A | 10A | - | 400V | - | 2.5KV | - | 300V | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 7.5mm | - | - | - | - | 20A | - | - | - | 400V | Wave soldering/manual soldering | - | - | - | - | - | - | UL94V-0 | ||
![]() 8EDGRCB-5.0-02P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | -40℃~105℃ | - | - | - | - | - | - | 0° | - | - | - | copper | - | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | 2 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | - | 15A | 10A | - | - | 320V | - | 4KV | 300V | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 5mm | - | - | - | - | 20A | - | - | - | 320V | Wave soldering/manual soldering | - | - | - | - | - | - | UL94V-0 | ||
![]() 8EDGVCB-5.08-02P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | -40℃~105℃ | - | - | - | - | - | - | 90° | - | - | - | copper | tin-plated | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | 2 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | - | 15A | 10A | - | - | 320V | - | 4KV | 300V | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 5.08mm | - | - | - | - | 20A | - | - | - | 320V | Wave soldering/manual soldering | - | - | - | - | - | - | UL94V-0 | ||
![]() 2EDGLM-5.08-02P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | -40℃~105℃ | - | - | - | - | - | - | 45° | - | - | - | copper | - | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | 2 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | - | 15A | 10A | - | 320V | - | 4KV | - | 300V | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 5.08mm | - | - | - | - | 20A | - | - | - | 320V | Wave soldering/manual soldering | - | - | - | - | - | - | UL94V-0 | ||
![]() 8EDGRCB-7.5-02P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | -40℃~105℃ | - | - | - | - | - | - | 0° | - | - | - | copper | - | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | 2 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | - | 15A | 10A | - | - | 400V | - | 4KV | 300V | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 7.5mm | - | - | - | - | 20A | - | - | - | 400V | Wave soldering/manual soldering | - | - | - | - | - | - | UL94V-0 | ||
![]() DGFA2S-B1 DEGSON | In Stock | - | Datasheet | - | - | - | - | -25℃...105℃ | - | - | - | - | - | - | - | - | - | - | PA | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | IP67 | - | - | - | Au | - | - | 2 | - | - | Ⅱ | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ≥ 100 MΩ | - | - | 7A | - | - | Crimp | - | - | - | - | - | - | - | - | - | ||
![]() DGFA-00 DEGSON | In Stock | - | Datasheet | - | - | - | - | -25℃...105℃ | - | - | - | - | - | - | - | - | - | - | - | CuZn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | - | - | Crimp | - | - | - | - | - | - | - | - | - | ||
![]() MGDC-T-250A-V-5.0M DEGSON | In Stock | - | Datasheet | Plastic | - | Metal | Silver | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | - | 2 x 80 mm² + 1 x 25 mm² + 2 × 4 mm² + 3× 0.75 mm² | 37.9mm ±1mm | - | conform | - | Plastic | - | - | - | - | Ag | - | black | Provided according to customer requirements | - | black | - | - | Plastic | - | - | - | - | - | - | - | - | 5000m(Above sea level ) | 250KW | - | PUR | black | - | - | - | - | 1000 | 3 | Plastic | < 140N | 6 | - | - | 250 | - | - | - | - | - | - | conform | - | - | 1000Ω | - | black | - | 2 | 30 | Pulse width adjustment | - | - | - | - | - | 249.2mm(Vehicle charging connector) | - | 290.7mm(Vehicle charging connector) | - | 5 class | GB/T 33594-2017 | - | - | - | - | 5000±100mm | - | - | - | Straight line | - | - | - | <140N | - | CQC | - | 3 | - | V0 | ||
![]() FEDC-V-03-01A(H) DEGSON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FGDC-T-250A-V-0.0M DEGSON | In Stock | - | Datasheet | - | 7.00 mm (ø) | - | - | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | Installation in front of the board | 2 x 80 mm² + 1 x 25 mm² + 2 × 4 mm² + 3× 0.75 mm² | - | - | conform | - | - | Crimp connection, cannot be disconnected | - | - | - | Ag | - | - | Provided according to customer requirements | - | - | - | - | - | 10000 | - | - | IP55(coupling) | Only allow 0 to 90 degrees frontal tilt | Secured by locking device after insertion | Plastic | - | 5000m(Above sea level ) | 250KW | - | - | - | - | - | - | - | 750 | 9 (DC+,DC-,PE,A+,A-,S+,S-,CCS1,CCS2) | - | < 140N | 4(S+,S-,CCS1,CCS2) | - | - | 250 | - | - | - | - | - | - | conform | ±1K | 1 mA (1 V at 0°C ) | - | - | black | 90 °C Equivalent to Pt 1000 value 1346.5 Ω | 2 | 30 | Pulse width adjustment | - | 3850 ppm/K | 2x Pt 1000 (DIN EN 60751) | - | - | - | - | - | 0m | - | - | - | - | 84.2mm | - | - | _50 °C ... 150 °C | - | 72 mm x 72 mm | - | - | - | - | <140N | DIN EN 60751 | - | - | 3 | - | - | ||
![]() MEAC-T-032A-V1-5.0M DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - 30 °C ~ 50 °C | - | - | 5*6mm²+1*0.75mm² | 16.2±0.5mm | ≤ 0.0033 Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | - | - | - | - | - | Ag | - | black | Provided according to customer requirements | - | black | - | - | Plastic | - | - | - | IP54(protection cover) | - | - | - | - | 5000m(Above sea level ) | 24KW | - | PUR | black | - | - | - | - | 440 | 3 | Soft plastic | < 100N | 2 | - | - | 32 | - | - | - | - | - | - | - | - | - | 220Ω | - | black | - | 2 | 24 | - | 100±10mm | - | PT1000 | - | - | 222.3mm(Vehicle charging connector) | 79mm(Vehicle charging connector) | - | - | 5 class | EN50620 | - | - | - | - | 5000±50mm | - | - | - | Straight line | - | - | - | < 100N | - | CE | 97.2 mm | 1 | 70mm | V0 | ||
Tiny WHSL | In Stock | - | Datasheet | Plastic | - | - | Silver | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | - | 3*6mm²+1*0.75mm² | 13±0.5mm | ≤ 0.0033 Ω/m (Based on the power core, at an ambient temperature of 20°C) | - | - | - | - | - | - | - | Ag | - | black | Provided according to customer requirements | Compliant with REACH/RoHS | - | - | - | Plastic | 10000 | - | - | IP54(protection cover) | - | - | - | - | 5000m(Above sea level ) | 7KW | - | PUR | black | - | - | - | - | 250 | 3 | Soft plastic | < 100N | 2 | - | - | 32 | - | - | - | - | - | - | - | - | - | 220Ω | - | black | - | 2 | 30 | Pulse width adjustment | 100±10mm | - | - | - | - | 222.3mm(Vehicle charging connector) | 79mm(Vehicle charging connector) | - | - | 5 class | EN50620 | - | - | - | - | 5000±50mm | - | - | - | Straight line | - | - | - | < 100N | - | CE | 78mm | 1 | 70mm | V0 | ||
![]() MAAC-S-080A-V-03-5.0M DEGSON | In Stock | - | - | Plastic | - | - | Silver | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | - | 2*5AWG+1*6AWG+1*16AWG | 26.7±0.8mm | - | conform | - | - | - | - | - | - | Ag | - | black | Provided according to customer requirements | - | - | - | grey | Silicone Rubber | 10000 | - | - | IP67 | - | - | - | - | 5000m(Above sea level ) | 20KW | - | TPE | black | - | - | - | - | 250 | 3 | Soft plastic | < 75N | 2 | - | - | - | - | - | - | - | - | - | conform | - | - | 480Ω | - | black | - | 2 | 30 | Pulse width adjustment | 100±10mm | - | - | - | - | 244.3mm(Vehicle charging connector) | 173.5mm(Vehicle charging connector) | 53.7mm(Vehicle charging connector) | - | 5 class | UL62 | - | - | - | - | 5000±100mm | - | 80A | - | Straight line | - | - | - | < 75N | - | UL | - | 1 | - | V0 | ||
![]() MEAC-S-016A-V1P1-5.0M DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - 30 °C ~ 50 °C | - | - | 3*2.5mm²+1*0.75mm² | 10.5±0.5mm | ≤ 0.00798 Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | - | - | - | - | - | Ag | - | black | Provided according to customer requirements | - | black | - | - | Plastic | - | - | - | IP54(protection cover) | - | - | - | - | 5000m(Above sea level ) | 4KW | - | PUR | black | - | - | - | - | 250 | 3 | Soft plastic | < 100N | 2 | - | - | 16 | - | - | - | - | - | - | - | - | - | 680Ω | - | black | - | 2 | 24 | - | 100±10mm | - | PT1000 | - | - | 222.3mm(Vehicle charging connector) | 79mm(Vehicle charging connector) | - | - | 5 class | EN50620 | - | - | - | - | 5000±50mm | - | - | - | Straight line | - | - | - | < 100N | - | CE | 63mm | 1 | 70mm | V0 | ||
![]() MEAC-T-016A-V1P1-5.0M DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - 30 °C ~ 50 °C | - | - | 5*2.5mm²+1*0.75mm² | 10.5±0.5mm | ≤ 0.00798 Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | - | - | - | - | - | Ag | - | black | Provided according to customer requirements | - | black | - | - | Plastic | - | - | - | IP54(protection cover) | - | - | - | - | 5000m(Above sea level ) | 4KW | - | PUR | black | - | - | - | - | 250 | 3 | Soft plastic | < 100N | 2 | - | - | 16 | - | - | - | - | - | - | - | - | - | 680Ω | - | black | - | 2 | 24 | - | 100±10mm | - | PT1000 | - | - | 222.3mm(Vehicle charging connector) | 79mm(Vehicle charging connector) | - | - | 5 class | EN50620 | - | - | - | - | 5000±50mm | - | - | - | Straight line | - | - | - | < 100N | - | CE | 63mm | 1 | 70mm | V0 | ||
![]() MEAC-T-032A-V1P1-5.0M DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - 30 °C ~ 50 °C | - | - | 5*6mm²+1*0.75mm² | 16.2±0.5mm | ≤ 0.0033 Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | - | - | - | - | - | Ag | - | black | Provided according to customer requirements | - | black | - | - | Plastic | - | - | - | IP54(protection cover) | - | - | - | - | 5000m(Above sea level ) | 24KW | - | PUR | black | - | - | - | - | 440 | 3 | Soft plastic | < 100N | 2 | - | - | 32 | - | - | - | - | - | - | - | - | - | 220Ω | - | black | - | 2 | 24 | - | 100±10mm | - | PT1000 | - | - | 222.3mm(Vehicle charging connector) | 79mm(Vehicle charging connector) | - | - | 5 class | EN50620 | - | - | - | - | 5000±50mm | - | - | - | Straight line | - | - | - | < 100N | - | CE | 97.2 mm | 3 | 70mm | V0 | ||
![]() MGAC-S-016A-V-5.0M DEGSON | In Stock | - | Datasheet | Plastic | - | Metal | - | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | - | 3*2.5mm²+1*0.75mm² | 14±0.5mm | ≤ 0.00798 Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | Plastic | - | - | - | - | Ag | - | black | Provided according to customer requirements | - | black | - | - | Plastic | - | - | - | IP54(coupling ) | - | - | - | - | - | 4KW | - | PUR | black | - | - | - | - | 250 | - | Soft plastic | - | 2 | - | - | 16 | - | - | - | - | - | - | conform | - | - | 680Ω | - | black | - | 2 | 30 | Pulse width adjustment | 100±10mm | - | - | - | - | 236.8mm(Vehicle charging connector) | 101mm(Vehicle charging connector) | 75mm(Vehicle charging connector) | - | 5 class | GB/T 33594-2017 | - | - | - | - | 5000±100mm | - | - | - | Straight line | - | - | - | - | - | - | 84 mm | - | - | V0 | ||
![]() MEAC-S-032A-V1P1-5.0M DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - 30 °C ~ 50 °C | - | - | 3*6mm²+1*0.75mm² | 13±0.5mm | ≤ 0.0033 Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | - | - | - | - | - | Ag | - | black | Provided according to customer requirements | - | black | - | - | Plastic | - | - | - | IP54(protection cover) | - | - | - | - | 5000m(Above sea level ) | 8KW | - | PUR | black | - | - | - | - | 440 | 3 | Soft plastic | < 100N | 2 | - | - | 32 | - | - | - | - | - | - | - | - | - | 220Ω | - | black | - | 2 | 24 | - | 100±10mm | - | PT1000 | - | - | 222.3mm(Vehicle charging connector) | 79mm(Vehicle charging connector) | - | - | 5 class | EN50620 | - | - | - | - | 5000±50mm | - | - | - | Straight line | - | - | - | < 100N | - | CE | 78mm | 1 | 70mm | V0 |