- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Max Voltage Rating (DC) | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395360007 Molex | 37 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 18A | - | 300V | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | POLARIZED | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Horizontal | - | - | - | unknown | 15A | Solder | - | - | 7 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 300.3kV | Tin | 1 | - | - | 7 | - | - | 90°, Right Angle | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1942460000 Weidmüller | 21 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.278 7.06mm | - | 17.5A | Solder | cURus | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | 1 | - | - | - | - | - | Tin | 1 | - | - | 3 | UL | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1767533 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 155.999998g | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON SMSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 18 | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | 45 deg | - | 16.5mm | 0.583 14.80mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 18 | UL | - | 45° | - | - | - | - | - | - | - | - | 93.44mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0393730003 Molex | 245 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Phosphor Bronze | - | - | - | - | - | 110°C | Bulk | - | Eurostyle 39373 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | Right Angle | - | - | 0.329 8.36mm | unknown | 15A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | 2 | - | - | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 3 | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1793520000 Weidmüller | 18 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | 2007 | Omnimate SC | - | yes | Active | - | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | STANDARD: UL 94V-0, GLASS FILLED PA | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.362 9.20mm | - | 17.5A | Solder | cURus | - | - | - | - | - | 300V | 0.126 3.20mm | - | - | - | - | 1 | 10A | - | - | 2 | - | Tin | 1 | - | - | 2 | CUL; EAC; UL | - | Vertical | - | - | 1 mm | - | - | CONNECTOR | - | 9.2mm | 9.01mm | 6.85mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1793530000 Weidmüller | 86 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | 2007 | Omnimate SC | - | yes | Active | - | - | EAR99 | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | STANDARD: UL 94V-0, GLASS FILLED PA | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | 6.85mm | 0.362 9.20mm | - | 17.5A | Solder | cURus | - | - | - | - | - | 300V | 0.126 3.20mm | - | - | - | 10A | 1 | 10A | - | - | 3 | - | Tin | 1 | - | - | 3 | CUL; EAC; UL | - | Vertical | - | - | 1.2 mm | - | - | CONNECTOR | - | - | 12.82mm | 6.85mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1809909 Phoenix Contact | 11 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 320V | 630V | - | Bulk | 2010 | COMBICON MSTBC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Female Sockets | 19 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.413 10.49mm | - | 12A | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 20 AWG | 14 AWG | - | - | - | 1 | 14-20 AWG | - | 19 | UL | 180° | - | 0.5-2.5mm2 | - | - | - | 2.5 mm2 | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3040520 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 67.089997g | - | 24A | - | - | 500V | 500V | - | Bulk | 2010 | CLIPLINE COMBI SPDB | - | yes | Active | 1 (Unlimited) | Screwless | - | IDC, IDT | Plug, Female Sockets | 13 (Mate), 26 (Input) | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 (Mate), 2 (Input) | 20A | 28 AWG | 28 AWG | - | - | - | - | 12-28 AWG | 13 | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | 32.7mm | 67.6mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1804852 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 907.18474g | Copper | - | - | - | 400V | 630V | - | Bulk | 2012 | COMBICON PC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: RS; UL | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | 29mm | 1.142 29.00mm | - | 20A | Solder | - | - | - | - | - | - | 300V | 0.197 5.00mm | - | - | - | 20A | 1 | 35A | - | - | - | - | Tin | 1 | - | - | 8 | BV; CSA; CUL; DNV; EAC; GL; LR | - | 90°, Right Angle | - | - | - | 8 | - | CONNECTOR | - | 29mm | 60.94mm | 60.94mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1945135 Phoenix Contact | 1010 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 660.005248mg | Copper | 8A | - | - | 160V | - | - | Bulk | 2005 | COMBICON PST | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | - | - | - | Black | 1 | - | PA, 94V-0 | - | 250V | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 2.8mm | 0.512 13.00mm | - | 8A | Solder | UL | 3.5mm | - | - | - | - | 300V | 0.150 3.81mm | - | - | - | 6A | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 6 | UL | - | Vertical | - | - | - | 6 | - | - | - | 13mm | 21mm | 21mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1943331 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.780012g | - | 16A | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON IC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | - | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.402 10.20mm | - | 16A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 5 | UL | - | 90°, Right Angle | - | - | - | 5 | - | - | Retention Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395133002 Molex | 16 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39513 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | 2 | - | - | Black | 1 | - | POLARIZED | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Vertical | - | 19.1mm | 0.750 19.05mm | - | 8A | Screw - Rising Cage Clamp | - | - | 2 | - | - | - | 300V | - | - | 300V | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | 1 | 16-30 AWG | - | 2 | - | 90° | - | - | 6.5mm | - | - | - | - | - | - | 8.41mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 1776540 Phoenix Contact | 247 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 152.999995g | Tin | 12A | 15A | - | 250V | 400V | - | Bulk | 2010 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | Solder | - | Plug | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | 6 | - | Green | - | 300V | 0.138 3.50mm | - | - | - | 12A | 1 | 12A | - | - | - | - | Tin | - | - | 6 | - | - | - | 90°, Right Angle | - | - | - | 6 | - | - | Mating and Mounting Flange | 12.1mm | 30.48mm | 40.64mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1952296 Phoenix Contact | 250 | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 3.040004g | Copper | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | CB, VDE, cULus | - | - | - | - | - | 150V | - | - | - | - | - | 1 | 8A | 24 AWG | 16 AWG | - | - | Tin | 1 | 16-24 AWG | - | 5 | UL | 180° | - | 0.2-1.5mm2 | 10mm | - | 5 | - | SPRING LOADED | - | 18.2mm | 7.8mm | 22.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1728468 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 99.999994g | - | 41A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON TSPC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Green | 2 | Female | PA, UL 94V0 | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | Straight | - | 35.05mm | 1.380 35.05mm | - | 41A | Screwless - Push-In Spring | - | - | - | - | - | - | 600V | - | - | - | - | - | 1 (Mate), 2 (Input) | 31A | 24 AWG | 8 AWG | - | - | Tin | 1 | 8-24 AWG | 3 (Mate), 6 (Input) | 3 | UL | 180° | - | 0.2-10mm2 | 15mm | - | 3 | - | SPRING LOADED | Retention Latches (Non-Wire Side) | - | 22.86mm | 41.45mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XW4H-12A1 Omron Electronics Inc-EMC Div | 53 |
| Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | - | -45°C~125°C | Bulk | - | XW4 | - | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | 12 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.193 4.90mm | unknown | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 160V | - | - | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | Tin | - | 20-26 AWG | - | - | - | 180° | - | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | Latch Lock | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0395340502 Molex | 21 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 2 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Gold | - | 12-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395105013 Molex | 135 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 8A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39510 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 13 | 115°C | -40°C | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | - | 0.437 11.10mm | - | - | Screw - Rising Cage Clamp | - | - | 13 | - | Green | - | 300V | - | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | 16-30 AWG | 13 | - | - | 180° | - | - | 6.5mm | - | 13 | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395315022 Molex | 15 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39531 | - | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (2 Side) | 22 | 105°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Vertical | - | 8.3mm | 0.472 12.00mm | - | - | Solder | - | - | - | - | Green | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | 22 | - | - | - | Vertical | - | - | - | 22 | - | - | - | - | 113.76mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1607500000 Weidmüller | In Stock |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | EAR99 | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | Male | HIGH DENSITY | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 2 | Straight | IP10 | 7.5mm | 0.437 11.10mm | - | 14.5A | Solder | CSA, UR | - | - | 94V-0 | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | 10A | 1 | 10A | - | - | 2 | - | Tin | - | - | - | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | Mating and Mounting Flange | - | 14mm | 7.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |